TelephoneStuff.com Tripp Lite Internet Office 350VA Ultra-Compact Standby.. INTERNET350U

Description
Internet Office 350VA Ultra-Compact Standby 120V UPS with USB Port offers complete protection from blackouts, brownouts and transient surges on both AC and dialup modem lines. Features: - 6 widely spaced outlets accommodate large transformer plugs without blocking outlets - 3 battery supported outlets protect computer, monitor and vital system peripherals, plus 3 additional surge suppression-only outlets for printers and other system accessories not requiring battery support - Provides battery derived AC output during blackouts and brownouts - 350VA/180 watt power handling ability supports a variety of PCs, workstations and other sensitive electronics - Supports entry-level PC systems up to 12 minutes during blackout conditions - Built-in single line TEL/DSL line surge suppression protects modems, fax machines or cordless phones on a single phone line connection - USB port, free PowerAlert software (available via web download) and cabling offer safe unattended shutdown without data loss during extended outages - HID-compliant USB interface enables integration with built-in power management and auto-shutdown features of Windows and Mac OS X - Space saving, ultra-compact housing fits almost anywhere - Output Volt Amp Capacity: 350VA - Output Watt Capacity: 180 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Six 5-15R outlets - Surge Suppression Only Outlets: 3 UPS outlets, 3 surge-only outlets - Full Load Runtime: 3 minutes (180w) - Half Load Runtime: 11 minutes (90w)
Description
Internet Office 350VA Ultra-Compact Standby 120V UPS with USB Port offers complete protection from blackouts, brownouts and transient surges on both AC and dialup modem lines. Features: - 6 widely spaced outlets accommodate large transformer plugs without blocking outlets - 3 battery supported outlets protect computer, monitor and vital system peripherals, plus 3 additional surge suppression-only outlets for printers and other system accessories not requiring battery support - Provides battery derived AC output during blackouts and brownouts - 350VA/180 watt power handling ability supports a variety of PCs, workstations and other sensitive electronics - Supports entry-level PC systems up to 12 minutes during blackout conditions - Built-in single line TEL/DSL line surge suppression protects modems, fax machines or cordless phones on a single phone line connection - USB port, free PowerAlert software (available via web download) and cabling offer safe unattended shutdown without data loss during extended outages - HID-compliant USB interface enables integration with built-in power management and auto-shutdown features of Windows and Mac OS X - Space saving, ultra-compact housing fits almost anywhere - Output Volt Amp Capacity: 350VA - Output Watt Capacity: 180 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Six 5-15R outlets - Surge Suppression Only Outlets: 3 UPS outlets, 3 surge-only outlets - Full Load Runtime: 3 minutes (180w) - Half Load Runtime: 11 minutes (90w)

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Internet Office 350VA Ultra-Compact Standby.. - INTERNET350U - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Internet Office 350VA Ultra-Compact Standby..
INTERNET350U
Tripp Lite Internet Office 350VA Ultra-Compact Standby.. INTERNET350U
Internet Office 350VA Ultra-Compact Standby 120V UPS with USB Port offers complete protection from blackouts, brownouts and transient surges on both AC and dialup modem lines. Features: - 6 widely spaced outlets accommodate large transformer plugs without blocking outlets - 3 battery supported outlets protect computer, monitor and vital system peripherals, plus 3 additional surge suppression-only outlets for printers and other system accessories not requiring battery support - Provides battery derived AC output during blackouts and brownouts - 350VA/180 watt power handling ability supports a variety of PCs, workstations and other sensitive electronics - Supports entry-level PC systems up to 12 minutes during blackout conditions - Built-in single line TEL/DSL line surge suppression protects modems, fax machines or cordless phones on a single phone line connection - USB port, free PowerAlert software (available via web download) and cabling offer safe unattended shutdown without data loss during extended outages - HID-compliant USB interface enables integration with built-in power management and auto-shutdown features of Windows and Mac OS X - Space saving, ultra-compact housing fits almost anywhere - Output Volt Amp Capacity: 350VA - Output Watt Capacity: 180 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Six 5-15R outlets - Surge Suppression Only Outlets: 3 UPS outlets, 3 surge-only outlets - Full Load Runtime: 3 minutes (180w) - Half Load Runtime: 11 minutes (90w)

Internet Office 350VA Ultra-Compact Standby 120V UPS with USB Port offers complete protection from blackouts, brownouts and transient surges on both AC and dialup modem lines.
Features:
- 6 widely spaced outlets accommodate large transformer plugs without blocking outlets
- 3 battery supported outlets protect computer, monitor and vital system peripherals, plus 3 additional surge suppression-only outlets for printers and other system accessories not requiring battery support
- Provides battery derived AC output during blackouts and brownouts
- 350VA/180 watt power handling ability supports a variety of PCs, workstations and other sensitive electronics
- Supports entry-level PC systems up to 12 minutes during blackout conditions
- Built-in single line TEL/DSL line surge suppression protects modems, fax machines or cordless phones on a single phone line connection
- USB port, free PowerAlert software (available via web download) and cabling offer safe unattended shutdown without data loss during
extended outages
- HID-compliant USB interface enables integration with built-in power management and auto-shutdown features of Windows and Mac OS X
- Space saving, ultra-compact housing fits almost anywhere
- Output Volt Amp Capacity: 350VA
- Output Watt Capacity: 180 watts
- Frequency Compatibility: 60 Hz
- Built-in UPS Output Receptacles: Six 5-15R outlets
- Surge Suppression Only Outlets: 3 UPS outlets, 3 surge-only outlets
- Full Load Runtime: 3 minutes (180w)
- Half Load Runtime: 11 minutes (90w)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number INTERNET350U
Product Name Tripp Lite Internet Office 350VA Ultra-Compact Standby..
Volt-Amp Rating 0.3500 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Ametek Powervar FortaGrid Three-Phase (3PH) Rackmount UPS -  - AMETEK Programmable Power
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Volt-Amp Rating 5 to 40 kVA
View Details
Uninterruptible Power Supplies - 2355107 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.6000 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details