TelephoneStuff.com Tripp Lite SmartOnline 8000VA Expandable Rack/Tower UPS.. SU8000RT3U

Description
SmartOnline 8000VA Expandable Rack/Tower UPS System offers online, double-conversion protection for critical server, network and telecommunications equipment. UPS System Features: - Ideal for protection of sensitive electronics in any application calling for upright tower or 19 inch rackmount UPS protection - Common applications include any mix of servers, workstations, hubs, routers, concentrators, IP telephony and traditional PBX switching systems - 8000VA (8kVA) on-line 6U rack/tower UPS with expandable runtime (3U power module + 3U battery pack) - Detachable PDU with manual bypass switch enables hot-swap UPS replacement without powering off connected loads - 200/208/230/240V selectable input/output voltage - 2% output voltage regulation over an input voltage range of 156V to 276V Package Content: - 3U power module with detachable hot-swap PDU input/output panel and bypass switch - 3U external battery pack - Two sets of 4 post rackmount rails (one for each of the 3U components) - A set of tower stands for upright tower configuration - PowerAlert software, complete data cabling, user manual with Warranty information
Description
SmartOnline 8000VA Expandable Rack/Tower UPS System offers online, double-conversion protection for critical server, network and telecommunications equipment. UPS System Features: - Ideal for protection of sensitive electronics in any application calling for upright tower or 19 inch rackmount UPS protection - Common applications include any mix of servers, workstations, hubs, routers, concentrators, IP telephony and traditional PBX switching systems - 8000VA (8kVA) on-line 6U rack/tower UPS with expandable runtime (3U power module + 3U battery pack) - Detachable PDU with manual bypass switch enables hot-swap UPS replacement without powering off connected loads - 200/208/230/240V selectable input/output voltage - 2% output voltage regulation over an input voltage range of 156V to 276V Package Content: - 3U power module with detachable hot-swap PDU input/output panel and bypass switch - 3U external battery pack - Two sets of 4 post rackmount rails (one for each of the 3U components) - A set of tower stands for upright tower configuration - PowerAlert software, complete data cabling, user manual with Warranty information

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite SmartOnline 8000VA Expandable Rack/Tower UPS.. - SU8000RT3U - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite SmartOnline 8000VA Expandable Rack/Tower UPS..
SU8000RT3U
Tripp Lite SmartOnline 8000VA Expandable Rack/Tower UPS.. SU8000RT3U
SmartOnline 8000VA Expandable Rack/Tower UPS System offers online, double-conversion protection for critical server, network and telecommunications equipment. UPS System Features: - Ideal for protection of sensitive electronics in any application calling for upright tower or 19 inch rackmount UPS protection - Common applications include any mix of servers, workstations, hubs, routers, concentrators, IP telephony and traditional PBX switching systems - 8000VA (8kVA) on-line 6U rack/tower UPS with expandable runtime (3U power module + 3U battery pack) - Detachable PDU with manual bypass switch enables hot-swap UPS replacement without powering off connected loads - 200/208/230/240V selectable input/output voltage - 2% output voltage regulation over an input voltage range of 156V to 276V Package Content: - 3U power module with detachable hot-swap PDU input/output panel and bypass switch - 3U external battery pack - Two sets of 4 post rackmount rails (one for each of the 3U components) - A set of tower stands for upright tower configuration - PowerAlert software, complete data cabling, user manual with Warranty information

SmartOnline 8000VA Expandable Rack/Tower UPS System offers online, double-conversion protection for critical server, network and telecommunications equipment.
UPS System Features:
- Ideal for protection of sensitive electronics in any application calling for upright tower or 19 inch rackmount UPS protection
- Common applications include any mix of servers, workstations, hubs, routers, concentrators, IP telephony and traditional PBX switching systems
- 8000VA (8kVA) on-line 6U rack/tower UPS with expandable runtime (3U power module + 3U battery pack)
- Detachable PDU with manual bypass switch enables hot-swap UPS replacement without powering off connected loads
- 200/208/230/240V selectable input/output voltage
- 2% output voltage regulation over an input voltage range of 156V to 276V
Package Content:
- 3U power module with detachable hot-swap PDU input/output panel and bypass switch
- 3U external battery pack
- Two sets of 4 post rackmount rails (one for each of the 3U components)
- A set of tower stands for upright tower configuration
- PowerAlert software, complete data cabling, user manual with Warranty information

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SU8000RT3U
Product Name Tripp Lite SmartOnline 8000VA Expandable Rack/Tower UPS..
Technology On-line (Double-conversion)
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10273 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 0.6000 kVA
View Details
Uninterruptible Power Supplies - 2472067 - RS Components, Ltd.
Specs
Volt-Amp Rating 1 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details