TelephoneStuff.com APC APC Power Saving Back-UPS ES 10 Outlet, 750VA, 120V BE750G

Description
APC Power Saving Back-UPS ES 10 Outlet, 750VA reserves power capacity and run time for connected equipment that requires battery back-up while providing surge-only protection for less critical equipment. It incorporates a variety of features to make it one of the "greenest" battery back-ups in its class. APC Power Saving Back-UPS ES Features: - Master / Controlled Outlets: Shuts off power to printers, scanners and speakers when computer is not in use to conserve energy - Battery Failure Notification:Provide s early-warning fault analysis on batteries, enabling timely preventive maintenance - Dataline Surge Protection:Provides protection of connected equipment from power surges on the data lines - Ten surge protected outlets, 5 with battery backup protection - Periodic battery self-test - Audible Alarms - Resettable circuit breakers - LED status indicators - Nominal input / output voltage of 120V - Waveform Type: stepped approximation to a sinewave - Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof - Cord length of 6 feet (1.83 meters) - Output power capacity of 450 watts / 750 VA - Typical recharge time: 16 hours - Typical Backup Time at Half Load: 11.8 minutes (225 watts) - Typical Backup Time at Full Load: 2.5 minutes (450 watts) - Dataline protection for RJ-45 modem, fax, DSL, 10-100 Base-T protection,Cable modem, and video protection Package Contents: - (1) Battery Back-up - (1) PowerChute Safe System Shutdown Software CD - (1) USB cable - (1) User Manual
Description
APC Power Saving Back-UPS ES 10 Outlet, 750VA reserves power capacity and run time for connected equipment that requires battery back-up while providing surge-only protection for less critical equipment. It incorporates a variety of features to make it one of the "greenest" battery back-ups in its class. APC Power Saving Back-UPS ES Features: - Master / Controlled Outlets: Shuts off power to printers, scanners and speakers when computer is not in use to conserve energy - Battery Failure Notification:Provide s early-warning fault analysis on batteries, enabling timely preventive maintenance - Dataline Surge Protection:Provides protection of connected equipment from power surges on the data lines - Ten surge protected outlets, 5 with battery backup protection - Periodic battery self-test - Audible Alarms - Resettable circuit breakers - LED status indicators - Nominal input / output voltage of 120V - Waveform Type: stepped approximation to a sinewave - Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof - Cord length of 6 feet (1.83 meters) - Output power capacity of 450 watts / 750 VA - Typical recharge time: 16 hours - Typical Backup Time at Half Load: 11.8 minutes (225 watts) - Typical Backup Time at Full Load: 2.5 minutes (450 watts) - Dataline protection for RJ-45 modem, fax, DSL, 10-100 Base-T protection,Cable modem, and video protection Package Contents: - (1) Battery Back-up - (1) PowerChute Safe System Shutdown Software CD - (1) USB cable - (1) User Manual

Suppliers

Company
Product
Description
Supplier Links
APC APC Power Saving Back-UPS ES 10 Outlet, 750VA, 120V - BE750G - TelephoneStuff.com
Huntington Beach, CA, USA
APC APC Power Saving Back-UPS ES 10 Outlet, 750VA, 120V
BE750G
APC APC Power Saving Back-UPS ES 10 Outlet, 750VA, 120V BE750G
APC Power Saving Back-UPS ES 10 Outlet, 750VA reserves power capacity and run time for connected equipment that requires battery back-up while providing surge-only protection for less critical equipment. It incorporates a variety of features to make it one of the "greenest" battery back-ups in its class. APC Power Saving Back-UPS ES Features: - Master / Controlled Outlets: Shuts off power to printers, scanners and speakers when computer is not in use to conserve energy - Battery Failure Notification:Provide s early-warning fault analysis on batteries, enabling timely preventive maintenance - Dataline Surge Protection:Provides protection of connected equipment from power surges on the data lines - Ten surge protected outlets, 5 with battery backup protection - Periodic battery self-test - Audible Alarms - Resettable circuit breakers - LED status indicators - Nominal input / output voltage of 120V - Waveform Type: stepped approximation to a sinewave - Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof - Cord length of 6 feet (1.83 meters) - Output power capacity of 450 watts / 750 VA - Typical recharge time: 16 hours - Typical Backup Time at Half Load: 11.8 minutes (225 watts) - Typical Backup Time at Full Load: 2.5 minutes (450 watts) - Dataline protection for RJ-45 modem, fax, DSL, 10-100 Base-T protection,Cable modem, and video protection Package Contents: - (1) Battery Back-up - (1) PowerChute Safe System Shutdown Software CD - (1) USB cable - (1) User Manual

APC Power Saving Back-UPS ES 10 Outlet, 750VA reserves power capacity and run time for connected equipment that requires battery back-up while providing surge-only protection for less critical equipment. It incorporates a variety of features to make it one of the "greenest" battery back-ups in its class.
APC Power Saving Back-UPS ES Features:
- Master / Controlled Outlets: Shuts off power to printers, scanners and speakers when computer is not in use to conserve energy
- Battery Failure Notification:Provides early-warning fault analysis on batteries, enabling timely preventive maintenance
- Dataline Surge Protection:Provides protection of connected equipment from power surges on the data lines
- Ten surge protected outlets, 5 with battery backup protection
- Periodic battery self-test
- Audible Alarms
- Resettable circuit breakers
- LED status indicators
- Nominal input / output voltage of 120V
- Waveform Type: stepped approximation to a sinewave
- Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof
- Cord length of 6 feet (1.83 meters)
- Output power capacity of 450 watts / 750 VA
- Typical recharge time: 16 hours
- Typical Backup Time at Half Load: 11.8 minutes (225 watts)
- Typical Backup Time at Full Load: 2.5 minutes (450 watts)
- Dataline protection for RJ-45 modem, fax, DSL, 10-100 Base-T protection,Cable modem, and video protection
Package Contents:
- (1) Battery Back-up
- (1) PowerChute Safe System Shutdown Software CD
- (1) USB cable
- (1) User Manual

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number BE750G
Product Name APC APC Power Saving Back-UPS ES 10 Outlet, 750VA, 120V
Volt-Amp Rating 0.7500 kVA
Unlock Full Specs
to access all available technical data

Similar Products

DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC2425 P - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 8238985 - RS Components, Ltd.
Specs
Technology On-line (Double-conversion); Online
View Details