TelephoneStuff.com Tripp Lite OmniSmart 700VA UPS System OMNISMART700

Description
OmniSmart 700VA UPS System offers voltage regulation, surge suppression, and long lasting battery support for personal computers, internet working equipment, and other sensitive electronics. Supports entry level PC systems for up to 45 minutes during power failures so that connected equipment can be shutdown without data loss. UPS System Features: - OMNISMART700 line interactive UPS system offers voltage regulation and battery support, plus complete AC and dialup/DSL/ethernet line surge suppression - Supports entry level PC systems for up to 45 minutes during power failures to enable a safe system shutdown - Supports a max load of 700VA/425 watts for 7 minutes and a half load of 350VA/210 watts for 22 minutes - Automatic Voltage Regulation (AVR) circuits correct brownouts as low as 75 volts and overvoltages as high as 147 back to normal 120 volt levels without using battery power - Attractive gray tower configuration - Includes 3 battery supported outlets, plus 3 additional surge suppression-only outlets, 6 foot AC line cord (all NEMA 5-15) - USB port enables unattended shutdown without data loss during extended power failures, includes USB cable - Built-in USB port supports on battery, low battery, power restored, AC line voltage, DC battery voltage and battery capacity messaging; interface supports timed inverter shutoff after unattended shutdown, activate self-test and 10 second reboot of connected equipment - Supports Tripp Lite's WatchDog software application to restore unresponsive programs by automatically restarting them and rebooting completely locked computers by automatically switching UPS power off and back on again - Built-in dataline suppression jacks protect a single dialup phone / DSL line or network ethernet line connection - Built-in audible alarm and 4 front panel LEDs indicate UPS system and line power status - 700VA / 425 watt power handling ability supports a variety of computer, internetworking, telecom and consumer electronics equipment - Supports hot-swap battery replacement via built-in access panel - Compatible with 120V / 60Hz applications for USA, Canada, Mexico and more - $50,000 connected equipment insurance (USA & Canada only)
Description
OmniSmart 700VA UPS System offers voltage regulation, surge suppression, and long lasting battery support for personal computers, internet working equipment, and other sensitive electronics. Supports entry level PC systems for up to 45 minutes during power failures so that connected equipment can be shutdown without data loss. UPS System Features: - OMNISMART700 line interactive UPS system offers voltage regulation and battery support, plus complete AC and dialup/DSL/ethernet line surge suppression - Supports entry level PC systems for up to 45 minutes during power failures to enable a safe system shutdown - Supports a max load of 700VA/425 watts for 7 minutes and a half load of 350VA/210 watts for 22 minutes - Automatic Voltage Regulation (AVR) circuits correct brownouts as low as 75 volts and overvoltages as high as 147 back to normal 120 volt levels without using battery power - Attractive gray tower configuration - Includes 3 battery supported outlets, plus 3 additional surge suppression-only outlets, 6 foot AC line cord (all NEMA 5-15) - USB port enables unattended shutdown without data loss during extended power failures, includes USB cable - Built-in USB port supports on battery, low battery, power restored, AC line voltage, DC battery voltage and battery capacity messaging; interface supports timed inverter shutoff after unattended shutdown, activate self-test and 10 second reboot of connected equipment - Supports Tripp Lite's WatchDog software application to restore unresponsive programs by automatically restarting them and rebooting completely locked computers by automatically switching UPS power off and back on again - Built-in dataline suppression jacks protect a single dialup phone / DSL line or network ethernet line connection - Built-in audible alarm and 4 front panel LEDs indicate UPS system and line power status - 700VA / 425 watt power handling ability supports a variety of computer, internetworking, telecom and consumer electronics equipment - Supports hot-swap battery replacement via built-in access panel - Compatible with 120V / 60Hz applications for USA, Canada, Mexico and more - $50,000 connected equipment insurance (USA & Canada only)

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite OmniSmart 700VA UPS System - OMNISMART700 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite OmniSmart 700VA UPS System
OMNISMART700
Tripp Lite OmniSmart 700VA UPS System OMNISMART700
OmniSmart 700VA UPS System offers voltage regulation, surge suppression, and long lasting battery support for personal computers, internet working equipment, and other sensitive electronics. Supports entry level PC systems for up to 45 minutes during power failures so that connected equipment can be shutdown without data loss. UPS System Features: - OMNISMART700 line interactive UPS system offers voltage regulation and battery support, plus complete AC and dialup/DSL/ethernet line surge suppression - Supports entry level PC systems for up to 45 minutes during power failures to enable a safe system shutdown - Supports a max load of 700VA/425 watts for 7 minutes and a half load of 350VA/210 watts for 22 minutes - Automatic Voltage Regulation (AVR) circuits correct brownouts as low as 75 volts and overvoltages as high as 147 back to normal 120 volt levels without using battery power - Attractive gray tower configuration - Includes 3 battery supported outlets, plus 3 additional surge suppression-only outlets, 6 foot AC line cord (all NEMA 5-15) - USB port enables unattended shutdown without data loss during extended power failures, includes USB cable - Built-in USB port supports on battery, low battery, power restored, AC line voltage, DC battery voltage and battery capacity messaging; interface supports timed inverter shutoff after unattended shutdown, activate self-test and 10 second reboot of connected equipment - Supports Tripp Lite's WatchDog software application to restore unresponsive programs by automatically restarting them and rebooting completely locked computers by automatically switching UPS power off and back on again - Built-in dataline suppression jacks protect a single dialup phone / DSL line or network ethernet line connection - Built-in audible alarm and 4 front panel LEDs indicate UPS system and line power status - 700VA / 425 watt power handling ability supports a variety of computer, internetworking, telecom and consumer electronics equipment - Supports hot-swap battery replacement via built-in access panel - Compatible with 120V / 60Hz applications for USA, Canada, Mexico and more - $50,000 connected equipment insurance (USA & Canada only)

OmniSmart 700VA UPS System offers voltage regulation, surge suppression, and long lasting battery support for personal computers, internet working equipment, and other sensitive electronics. Supports entry level PC systems for up to 45 minutes during power failures so that connected equipment can be shutdown without data loss.
UPS System Features:
- OMNISMART700 line interactive UPS system offers voltage regulation and battery support, plus complete AC and dialup/DSL/ethernet line surge suppression
- Supports entry level PC systems for up to 45 minutes during power failures to enable a safe system shutdown
- Supports a max load of 700VA/425 watts for 7 minutes and a half load of 350VA/210 watts for 22 minutes
- Automatic Voltage Regulation (AVR) circuits correct brownouts as low as 75 volts and overvoltages as high as 147 back to normal 120 volt levels without using battery power
- Attractive gray tower configuration
- Includes 3 battery supported outlets, plus 3 additional surge suppression-only outlets, 6 foot AC line cord (all NEMA 5-15)
- USB port enables unattended shutdown without data loss during extended power failures, includes USB cable
- Built-in USB port supports on battery, low battery, power restored, AC line voltage, DC battery voltage and battery capacity messaging; interface supports timed inverter shutoff after unattended shutdown, activate self-test and 10 second reboot of connected equipment
- Supports Tripp Lite's WatchDog software application to restore unresponsive programs by automatically restarting them and rebooting completely locked computers by automatically switching UPS power off and back on again
- Built-in dataline suppression jacks protect a single dialup phone / DSL line or network ethernet line connection
- Built-in audible alarm and 4 front panel LEDs indicate UPS system and line power status
- 700VA / 425 watt power handling ability supports a variety of computer, internetworking, telecom and consumer electronics equipment
- Supports hot-swap battery replacement via built-in access panel
- Compatible with 120V / 60Hz applications for USA, Canada, Mexico and more
- $50,000 connected equipment insurance (USA & Canada only)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number OMNISMART700
Product Name Tripp Lite OmniSmart 700VA UPS System
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00249 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2.5 kVA
View Details
Uninterruptible Power Supplies - 2877923 - RS Components, Ltd.
Specs
Volt-Amp Rating 1.5 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details