TelephoneStuff.com MINUTEMAN Pro 320 VA Line-Interactive UPS MMN-PRO-320

Description
Pro 320 is 320VA/208W 120 VAC line-interactive UPS with 4 receptacles (3 battery backup and 1 surge only), 1 fax/modem/data surge receptacle, and SNMP capable. Features: - Line-interactive voltage regulation - Hot-swappable batteries - Fax/modem/data protection - Surge only receptacle - Includes MINUTEMAN Sentry Power Management Software CD and communications cable
Description
Pro 320 is 320VA/208W 120 VAC line-interactive UPS with 4 receptacles (3 battery backup and 1 surge only), 1 fax/modem/data surge receptacle, and SNMP capable. Features: - Line-interactive voltage regulation - Hot-swappable batteries - Fax/modem/data protection - Surge only receptacle - Includes MINUTEMAN Sentry Power Management Software CD and communications cable

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN Pro 320 VA Line-Interactive UPS - MMN-PRO-320 - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN Pro 320 VA Line-Interactive UPS
MMN-PRO-320
MINUTEMAN Pro 320 VA Line-Interactive UPS MMN-PRO-320
Pro 320 is 320VA/208W 120 VAC line-interactive UPS with 4 receptacles (3 battery backup and 1 surge only), 1 fax/modem/data surge receptacle, and SNMP capable. Features: - Line-interactive voltage regulation - Hot-swappable batteries - Fax/modem/data protection - Surge only receptacle - Includes MINUTEMAN Sentry Power Management Software CD and communications cable

Pro 320 is 320VA/208W 120 VAC line-interactive UPS with 4 receptacles (3 battery backup and 1 surge only), 1 fax/modem/data surge receptacle, and SNMP capable.
Features:
- Line-interactive voltage regulation
- Hot-swappable batteries
- Fax/modem/data protection
- Surge only receptacle
- Includes MINUTEMAN Sentry Power Management Software CD and communications cable

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number MMN-PRO-320
Product Name MINUTEMAN Pro 320 VA Line-Interactive UPS
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00249 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2.5 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
AC to AC UPS 600W Power Supply - 1609-B1000N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details