TelephoneStuff.com MINUTEMAN 2000 VA Unlimited Runtime UPS with 5 Outlets XRT-2000

Description
2000VA/1400W 120 VAC true sinewave UPS designed for extended runtime applications via external battery packs. This model requires at least one XRT BP1 or XRT BP3 battery pack to operate. Features: - Unlimited runtime - Microprocessor-based - Fully isolated transformer - True sinewave output - Built-in self-test - DC (battery) startup - Mail-in coupon for MINUTEMAN Sentry Power Management Software - See XRT 2001 for 240 VAC input with 120 and 240 VAC output - See XRT 2002 for 208 VAC input with 120 anc 208 VAC output - Dimensions: 19.75"(L)x8"(W)x10"( H)
Description
2000VA/1400W 120 VAC true sinewave UPS designed for extended runtime applications via external battery packs. This model requires at least one XRT BP1 or XRT BP3 battery pack to operate. Features: - Unlimited runtime - Microprocessor-based - Fully isolated transformer - True sinewave output - Built-in self-test - DC (battery) startup - Mail-in coupon for MINUTEMAN Sentry Power Management Software - See XRT 2001 for 240 VAC input with 120 and 240 VAC output - See XRT 2002 for 208 VAC input with 120 anc 208 VAC output - Dimensions: 19.75"(L)x8"(W)x10"( H)

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN 2000 VA Unlimited Runtime UPS with 5 Outlets - XRT-2000 - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN 2000 VA Unlimited Runtime UPS with 5 Outlets
XRT-2000
MINUTEMAN 2000 VA Unlimited Runtime UPS with 5 Outlets XRT-2000
2000VA/1400W 120 VAC true sinewave UPS designed for extended runtime applications via external battery packs. This model requires at least one XRT BP1 or XRT BP3 battery pack to operate. Features: - Unlimited runtime - Microprocessor-based - Fully isolated transformer - True sinewave output - Built-in self-test - DC (battery) startup - Mail-in coupon for MINUTEMAN Sentry Power Management Software - See XRT 2001 for 240 VAC input with 120 and 240 VAC output - See XRT 2002 for 208 VAC input with 120 anc 208 VAC output - Dimensions: 19.75"(L)x8"(W)x10"( H)

2000VA/1400W 120 VAC true sinewave UPS designed for extended runtime applications via external battery packs. This model requires at least one XRT BP1 or XRT BP3 battery pack to operate.
Features:
- Unlimited runtime
- Microprocessor-based
- Fully isolated transformer
- True sinewave output
- Built-in self-test
- DC (battery) startup
- Mail-in coupon for MINUTEMAN Sentry Power Management Software
- See XRT 2001 for 240 VAC input with 120 and 240 VAC output
- See XRT 2002 for 208 VAC input with 120 anc 208 VAC output
- Dimensions: 19.75"(L)x8"(W)x10"(H)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number XRT-2000
Product Name MINUTEMAN 2000 VA Unlimited Runtime UPS with 5 Outlets
Volt-Amp Rating 2 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply - 1609-D1500N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1.5 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 2877270 - RS Components, Ltd.
Specs
Volt-Amp Rating 1.5 kVA
View Details