TelephoneStuff.com Tripp Lite BCPersonal 450VA Standby UPS System BC-PERS-450

Description
BCPersonal 450VA Standby UPS System is an economical UPS solution that provides surge suppression and battery backup protection through all power conditions. Designed especially for personal computers, home-office workstations, hubs, routers, small-business telephone/voicemail systems, and point-of-sale terminals. Standby UPS System Features: - 450 VA output power rating (280 watts) - 3 protected outlets on a 6 foot cord - Complete surge protection and EMI/RFI noise filtering - 3 diagnostic LEDs indicate AC Present, On Battery and Battery Low/Replace - Battery replacement door
Description
BCPersonal 450VA Standby UPS System is an economical UPS solution that provides surge suppression and battery backup protection through all power conditions. Designed especially for personal computers, home-office workstations, hubs, routers, small-business telephone/voicemail systems, and point-of-sale terminals. Standby UPS System Features: - 450 VA output power rating (280 watts) - 3 protected outlets on a 6 foot cord - Complete surge protection and EMI/RFI noise filtering - 3 diagnostic LEDs indicate AC Present, On Battery and Battery Low/Replace - Battery replacement door

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite BCPersonal 450VA Standby UPS System - BC-PERS-450 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite BCPersonal 450VA Standby UPS System
BC-PERS-450
Tripp Lite BCPersonal 450VA Standby UPS System BC-PERS-450
BCPersonal 450VA Standby UPS System is an economical UPS solution that provides surge suppression and battery backup protection through all power conditions. Designed especially for personal computers, home-office workstations, hubs, routers, small-business telephone/voicemail systems, and point-of-sale terminals. Standby UPS System Features: - 450 VA output power rating (280 watts) - 3 protected outlets on a 6 foot cord - Complete surge protection and EMI/RFI noise filtering - 3 diagnostic LEDs indicate AC Present, On Battery and Battery Low/Replace - Battery replacement door

BCPersonal 450VA Standby UPS System is an economical UPS solution that provides surge suppression and battery backup protection through all power conditions. Designed especially for personal computers, home-office workstations, hubs, routers, small-business telephone/voicemail systems, and point-of-sale terminals.
Standby UPS System Features:
- 450 VA output power rating (280 watts)
- 3 protected outlets on a 6 foot cord
- Complete surge protection and EMI/RFI noise filtering
- 3 diagnostic LEDs indicate AC Present, On Battery and Battery Low/Replace
- Battery replacement door

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number BC-PERS-450
Product Name Tripp Lite BCPersonal 450VA Standby UPS System
Volt-Amp Rating 0.4500 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00236 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2 kVA
View Details
Uninterruptible Power Supplies - 2565310 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.2400 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details