TelephoneStuff.com Tripp Lite Internet Office UPS System, 600VA INTERNET600U

Description
Internet Office UPS System is a full compact stand-by UPS system with a built-in USB monitoring port. It is ideal for products that are reliant upon a USB interface for UPS monitoring and unattended system shutdowns such as PCs, network workstations, and other systems. The UPS system will maintain AC output during blackouts and brownouts, starting at 99V. UPS System Features: - Optimized for Workstations:include s USB port (HID-PDC compliant), single line TEL / DSL surge suppression, and four surge-only outlets - Maintains 120V nominal output during blackouts - Provides seamless battery derived AC output during blackouts and severe brownouts so that connected equipment can be shut down without data loss - Built-in USB (HID compliant) interface port enables automatic system shutdown if power fails while the system runs unattended - Space saving right-angle input plug - 4 outlets that are battery supported to protect computer, monitor and other vital system peripherals - 4 surge suppression-only outlets for printers and other system accessories not requiring battery support - Built-in audible alarm and front panel LEDs offer continuous status information on line and battery power operation - 600VA / 300 watt power handling ability supports entry-level PC systems for several minutes during power fail conditions - Built-in single line phone jacks with line splitter protects peripherals with a standard dial-up phone line connection - Input: NEMA 5-15P (120V 15A) - Output: 8 NEMA 5-15R (120V) - Battery: - Full load runtime: 3.5 minutes - Half load runtime: 10 minutes Package Contents: - (1) INTERNET600U standby UPS system - (1) USB cable for use with PowerAlert UPS monitoring software - (1) Telephone cable for use with single line dialup surge suppression - (1) Instruction manual and warranty information
Description
Internet Office UPS System is a full compact stand-by UPS system with a built-in USB monitoring port. It is ideal for products that are reliant upon a USB interface for UPS monitoring and unattended system shutdowns such as PCs, network workstations, and other systems. The UPS system will maintain AC output during blackouts and brownouts, starting at 99V. UPS System Features: - Optimized for Workstations:include s USB port (HID-PDC compliant), single line TEL / DSL surge suppression, and four surge-only outlets - Maintains 120V nominal output during blackouts - Provides seamless battery derived AC output during blackouts and severe brownouts so that connected equipment can be shut down without data loss - Built-in USB (HID compliant) interface port enables automatic system shutdown if power fails while the system runs unattended - Space saving right-angle input plug - 4 outlets that are battery supported to protect computer, monitor and other vital system peripherals - 4 surge suppression-only outlets for printers and other system accessories not requiring battery support - Built-in audible alarm and front panel LEDs offer continuous status information on line and battery power operation - 600VA / 300 watt power handling ability supports entry-level PC systems for several minutes during power fail conditions - Built-in single line phone jacks with line splitter protects peripherals with a standard dial-up phone line connection - Input: NEMA 5-15P (120V 15A) - Output: 8 NEMA 5-15R (120V) - Battery: - Full load runtime: 3.5 minutes - Half load runtime: 10 minutes Package Contents: - (1) INTERNET600U standby UPS system - (1) USB cable for use with PowerAlert UPS monitoring software - (1) Telephone cable for use with single line dialup surge suppression - (1) Instruction manual and warranty information

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Internet Office UPS System, 600VA - INTERNET600U - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Internet Office UPS System, 600VA
INTERNET600U
Tripp Lite Internet Office UPS System, 600VA INTERNET600U
Internet Office UPS System is a full compact stand-by UPS system with a built-in USB monitoring port. It is ideal for products that are reliant upon a USB interface for UPS monitoring and unattended system shutdowns such as PCs, network workstations, and other systems. The UPS system will maintain AC output during blackouts and brownouts, starting at 99V. UPS System Features: - Optimized for Workstations:include s USB port (HID-PDC compliant), single line TEL / DSL surge suppression, and four surge-only outlets - Maintains 120V nominal output during blackouts - Provides seamless battery derived AC output during blackouts and severe brownouts so that connected equipment can be shut down without data loss - Built-in USB (HID compliant) interface port enables automatic system shutdown if power fails while the system runs unattended - Space saving right-angle input plug - 4 outlets that are battery supported to protect computer, monitor and other vital system peripherals - 4 surge suppression-only outlets for printers and other system accessories not requiring battery support - Built-in audible alarm and front panel LEDs offer continuous status information on line and battery power operation - 600VA / 300 watt power handling ability supports entry-level PC systems for several minutes during power fail conditions - Built-in single line phone jacks with line splitter protects peripherals with a standard dial-up phone line connection - Input: NEMA 5-15P (120V 15A) - Output: 8 NEMA 5-15R (120V) - Battery: - Full load runtime: 3.5 minutes - Half load runtime: 10 minutes Package Contents: - (1) INTERNET600U standby UPS system - (1) USB cable for use with PowerAlert UPS monitoring software - (1) Telephone cable for use with single line dialup surge suppression - (1) Instruction manual and warranty information

Internet Office UPS System is a full compact stand-by UPS system with a built-in USB monitoring port. It is ideal for products that are reliant upon a USB interface for UPS monitoring and unattended system shutdowns such as PCs, network workstations, and other systems. The UPS system will maintain AC output during blackouts and brownouts, starting at 99V.
UPS System Features:
- Optimized for Workstations:includes USB port (HID-PDC compliant), single line TEL / DSL surge suppression, and four surge-only outlets
- Maintains 120V nominal output during blackouts
- Provides seamless battery derived AC output during blackouts and severe brownouts so that connected equipment can be shut down without data loss
- Built-in USB (HID compliant) interface port enables automatic system shutdown if power fails while the system runs unattended
- Space saving right-angle input plug
- 4 outlets that are battery supported to protect computer, monitor and other vital system peripherals
- 4 surge suppression-only outlets for printers and other system accessories not requiring battery support
- Built-in audible alarm and front panel LEDs offer continuous status information on line and battery power operation
- 600VA / 300 watt power handling ability supports entry-level PC systems for several minutes during power fail conditions
- Built-in single line phone jacks with line splitter protects peripherals with a standard dial-up phone line connection
- Input: NEMA 5-15P (120V 15A)
- Output: 8 NEMA 5-15R (120V)
- Battery:
- Full load runtime: 3.5 minutes
- Half load runtime: 10 minutes
Package Contents:
- (1) INTERNET600U standby UPS system
- (1) USB cable for use with PowerAlert UPS monitoring software
- (1) Telephone cable for use with single line dialup surge suppression
- (1) Instruction manual and warranty information

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number INTERNET600U
Product Name Tripp Lite Internet Office UPS System, 600VA
Volt-Amp Rating 0.6000 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uniterruptible Power Supply - 1609-D600E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details
Uninterruptible Power Supply (UPS) Systems - 1920-1193-ND - DigiKey
Specs
UPS Type Single Phase
Protection Power Failure; Surge
Watt Rating 0.0360 kwatts
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 8695007 - RS Components, Ltd.
Specs
Technology Line interactive
View Details