TelephoneStuff.com Tripp Lite Smart Pro 1500VA Rack/Tower UPS SMART1500RM2U

Description
Smart Pro Rack/Tower UPS. Rack/Tower UPS Features: - SMART 1500RM2U line-interactive UPS offers battery derived sine wave AC output during power outages, voltage regulation during brownouts and overvoltages, plus network grade AC surge suppression - 1500VA / 1000 watt power handling ability and full time sine wave output offers guaranteed compatibility with properly sized networking, telecom and other sensitive electronic devices - Supports 2U rackmount installation in 4 post rack enclosures with included mounting accessories, 2 post mountable with optional 2POSTRMKITWM accessory, upright tower installation supported with optional 2-9USTAND accessory - Large internal batteries offer runtimes of 25 minutes at half load (750VA / 500 watts) and 10 minutes at full load (1500VA / 1000 watts) - Maintains regulated 120V nominal output during brownouts and overvoltages from 83 to 147V - Includes 8 UPS-supported outlets arranged in 2 individually controllable load banks (2 outlets per bank) - PowerAlert UPS monitoring and unattended shutdown software enables configurable network broadcast messaging, email notification, event logging and running user-defined script commands - Offers simultaneous monitoring by up to 3 directly-connected devices through included USB, DB9 and SNMP* interfaces (*requires optional SNMPWEBCARD), or the monitoring of any number of additoinal UPS systems over IP with included PowerAlert monitoring software. - Communications ports support messaging of UPS and line power status, including on battery, low-battery, power restored, AC line voltage, DC battery voltage and remaining battery capacity - Supports timed inverter shutoff after unattended shutdown, activate self-test and UPS output power control for a delayed or immediate reboot of connected devices - Supports Tripp Lite's WatchDog software application to restore unresponsive programs by systematically restarting applications, operating systems and ultimately rebooting completely locked computers by momentarily switching UPS power off and back on again (requires optional WATCHDOGSW) - Built-in accessory slot supports SNMP with optional SNMPWEBCARD adapter - Emergency Power Off (EPO) interface with cable - Multi-function audible alarms and set of 5 front panel LEDs - Network-grade AC surge suppression - Attractive all-black color scheme - UPS battery set ships fully assembled and ready for installation, no time consuming connection of internal batteries by user is necessary
Description
Smart Pro Rack/Tower UPS. Rack/Tower UPS Features: - SMART 1500RM2U line-interactive UPS offers battery derived sine wave AC output during power outages, voltage regulation during brownouts and overvoltages, plus network grade AC surge suppression - 1500VA / 1000 watt power handling ability and full time sine wave output offers guaranteed compatibility with properly sized networking, telecom and other sensitive electronic devices - Supports 2U rackmount installation in 4 post rack enclosures with included mounting accessories, 2 post mountable with optional 2POSTRMKITWM accessory, upright tower installation supported with optional 2-9USTAND accessory - Large internal batteries offer runtimes of 25 minutes at half load (750VA / 500 watts) and 10 minutes at full load (1500VA / 1000 watts) - Maintains regulated 120V nominal output during brownouts and overvoltages from 83 to 147V - Includes 8 UPS-supported outlets arranged in 2 individually controllable load banks (2 outlets per bank) - PowerAlert UPS monitoring and unattended shutdown software enables configurable network broadcast messaging, email notification, event logging and running user-defined script commands - Offers simultaneous monitoring by up to 3 directly-connected devices through included USB, DB9 and SNMP* interfaces (*requires optional SNMPWEBCARD), or the monitoring of any number of additoinal UPS systems over IP with included PowerAlert monitoring software. - Communications ports support messaging of UPS and line power status, including on battery, low-battery, power restored, AC line voltage, DC battery voltage and remaining battery capacity - Supports timed inverter shutoff after unattended shutdown, activate self-test and UPS output power control for a delayed or immediate reboot of connected devices - Supports Tripp Lite's WatchDog software application to restore unresponsive programs by systematically restarting applications, operating systems and ultimately rebooting completely locked computers by momentarily switching UPS power off and back on again (requires optional WATCHDOGSW) - Built-in accessory slot supports SNMP with optional SNMPWEBCARD adapter - Emergency Power Off (EPO) interface with cable - Multi-function audible alarms and set of 5 front panel LEDs - Network-grade AC surge suppression - Attractive all-black color scheme - UPS battery set ships fully assembled and ready for installation, no time consuming connection of internal batteries by user is necessary

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Smart Pro 1500VA Rack/Tower UPS - SMART1500RM2U - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Smart Pro 1500VA Rack/Tower UPS
SMART1500RM2U
Tripp Lite Smart Pro 1500VA Rack/Tower UPS SMART1500RM2U
Smart Pro Rack/Tower UPS. Rack/Tower UPS Features: - SMART 1500RM2U line-interactive UPS offers battery derived sine wave AC output during power outages, voltage regulation during brownouts and overvoltages, plus network grade AC surge suppression - 1500VA / 1000 watt power handling ability and full time sine wave output offers guaranteed compatibility with properly sized networking, telecom and other sensitive electronic devices - Supports 2U rackmount installation in 4 post rack enclosures with included mounting accessories, 2 post mountable with optional 2POSTRMKITWM accessory, upright tower installation supported with optional 2-9USTAND accessory - Large internal batteries offer runtimes of 25 minutes at half load (750VA / 500 watts) and 10 minutes at full load (1500VA / 1000 watts) - Maintains regulated 120V nominal output during brownouts and overvoltages from 83 to 147V - Includes 8 UPS-supported outlets arranged in 2 individually controllable load banks (2 outlets per bank) - PowerAlert UPS monitoring and unattended shutdown software enables configurable network broadcast messaging, email notification, event logging and running user-defined script commands - Offers simultaneous monitoring by up to 3 directly-connected devices through included USB, DB9 and SNMP* interfaces (*requires optional SNMPWEBCARD), or the monitoring of any number of additoinal UPS systems over IP with included PowerAlert monitoring software. - Communications ports support messaging of UPS and line power status, including on battery, low-battery, power restored, AC line voltage, DC battery voltage and remaining battery capacity - Supports timed inverter shutoff after unattended shutdown, activate self-test and UPS output power control for a delayed or immediate reboot of connected devices - Supports Tripp Lite's WatchDog software application to restore unresponsive programs by systematically restarting applications, operating systems and ultimately rebooting completely locked computers by momentarily switching UPS power off and back on again (requires optional WATCHDOGSW) - Built-in accessory slot supports SNMP with optional SNMPWEBCARD adapter - Emergency Power Off (EPO) interface with cable - Multi-function audible alarms and set of 5 front panel LEDs - Network-grade AC surge suppression - Attractive all-black color scheme - UPS battery set ships fully assembled and ready for installation, no time consuming connection of internal batteries by user is necessary

Smart Pro Rack/Tower UPS.
Rack/Tower UPS Features:
- SMART 1500RM2U line-interactive UPS offers battery derived sine wave AC output during power outages, voltage regulation during brownouts and overvoltages, plus network grade AC surge suppression
- 1500VA / 1000 watt power handling ability and full time sine wave output offers guaranteed compatibility with properly sized networking, telecom and other sensitive electronic devices
- Supports 2U rackmount installation in 4 post rack enclosures with included mounting accessories, 2 post mountable with optional 2POSTRMKITWM accessory, upright tower installation supported with optional 2-9USTAND accessory
- Large internal batteries offer runtimes of 25 minutes at half load (750VA / 500 watts) and 10 minutes at full load (1500VA / 1000 watts)
- Maintains regulated 120V nominal output during brownouts and overvoltages from 83 to 147V
- Includes 8 UPS-supported outlets arranged in 2 individually controllable load banks (2 outlets per bank)
- PowerAlert UPS monitoring and unattended shutdown software enables configurable network broadcast messaging, email notification, event logging and running user-defined script commands
- Offers simultaneous monitoring by up to 3 directly-connected devices through included USB, DB9 and SNMP* interfaces (*requires optional SNMPWEBCARD), or the monitoring of any number of additoinal UPS systems over IP with included PowerAlert monitoring software.
- Communications ports support messaging of UPS and line power status, including on battery, low-battery, power restored, AC line voltage, DC battery voltage and remaining battery capacity
- Supports timed inverter shutoff after unattended shutdown, activate self-test and UPS output power control for a delayed or immediate reboot of connected devices
- Supports Tripp Lite's WatchDog software application to restore unresponsive programs by systematically restarting applications, operating systems and ultimately rebooting completely locked computers by momentarily switching UPS power off and back on again (requires optional WATCHDOGSW)
- Built-in accessory slot supports SNMP with optional SNMPWEBCARD adapter
- Emergency Power Off (EPO) interface with cable
- Multi-function audible alarms and set of 5 front panel LEDs
- Network-grade AC surge suppression
- Attractive all-black color scheme
- UPS battery set ships fully assembled and ready for installation, no time consuming connection of internal batteries by user is necessary

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART1500RM2U
Product Name Tripp Lite Smart Pro 1500VA Rack/Tower UPS
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS ISR3001B4-LFP -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Watt Rating 2.7 to 6 kwatts
View Details
Uninterruptible Power Supplies - 7688821 - RS Components, Ltd.
Specs
Technology Line interactive, online
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details