TelephoneStuff.com APC Smart-UPS RT 2000VA 120V with Rack Mount SURTA2000RMXL

Description
APC Smart-UPS RT 2000VA 120V with Rack Mount is a family of high-density, performance UPSs for voice and data networks, medical labs, and light industrial applications. Featuring double conversion on-line topology, the Smart-UPS RT protects your data by supplying reliable, network-grade power. An unlimited number of matching battery packs can be added to comply with aggressive runtime demands of "always on" business-critical systems. Features: - Input 120V/ output 120V - Interface port DB-9 RS-232 - Smart-Slot - USB - Scalable runtime - Cold-start capable - Automatic internal bypass - Plug-and-play external batteries - Power conditioning - Serial connectivity
Description
APC Smart-UPS RT 2000VA 120V with Rack Mount is a family of high-density, performance UPSs for voice and data networks, medical labs, and light industrial applications. Featuring double conversion on-line topology, the Smart-UPS RT protects your data by supplying reliable, network-grade power. An unlimited number of matching battery packs can be added to comply with aggressive runtime demands of "always on" business-critical systems. Features: - Input 120V/ output 120V - Interface port DB-9 RS-232 - Smart-Slot - USB - Scalable runtime - Cold-start capable - Automatic internal bypass - Plug-and-play external batteries - Power conditioning - Serial connectivity

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS RT 2000VA 120V with Rack Mount - SURTA2000RMXL - TelephoneStuff.com
Huntington Beach, CA, USA
APC Smart-UPS RT 2000VA 120V with Rack Mount
SURTA2000RMXL
APC Smart-UPS RT 2000VA 120V with Rack Mount SURTA2000RMXL
APC Smart-UPS RT 2000VA 120V with Rack Mount is a family of high-density, performance UPSs for voice and data networks, medical labs, and light industrial applications. Featuring double conversion on-line topology, the Smart-UPS RT protects your data by supplying reliable, network-grade power. An unlimited number of matching battery packs can be added to comply with aggressive runtime demands of "always on" business-critical systems. Features: - Input 120V/ output 120V - Interface port DB-9 RS-232 - Smart-Slot - USB - Scalable runtime - Cold-start capable - Automatic internal bypass - Plug-and-play external batteries - Power conditioning - Serial connectivity

APC Smart-UPS RT 2000VA 120V with Rack Mount is a family of high-density, performance UPSs for voice and data networks, medical labs, and light industrial applications. Featuring double conversion on-line topology, the Smart-UPS RT protects your data by supplying reliable, network-grade power. An unlimited number of matching battery packs can be added to comply with aggressive runtime demands of "always on" business-critical systems.
Features:
- Input 120V/ output 120V
- Interface port DB-9 RS-232
- Smart-Slot
- USB
- Scalable runtime
- Cold-start capable
- Automatic internal bypass
- Plug-and-play external batteries
- Power conditioning
- Serial connectivity

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SURTA2000RMXL
Product Name APC Smart-UPS RT 2000VA 120V with Rack Mount
Volt-Amp Rating 2 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00405 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2.5 kVA
View Details
Uninterruptible Power Supplies - 2355101 - RS Components, Ltd.
Specs
Volt-Amp Rating 2 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details