TelephoneStuff.com Tripp Lite Smart Pro 2200 Slim Rack Mount Intelligent.. SMART2200RM2U

Description
The SmartPro Intelligent Line Interactive UPS systems include Automatic Voltage Regulation (AVR) and are completly network ready. Includes Tripp Lite's PowerAlert Software and Cabling compatible with every brand of UPS, from every manufacturer and provides power condition reporting and enables Automatic Unattended System Shutdown both locally and across a network. Features: - 2200VA - 1600 watts output - Backup time: 20 minutes at 1/2 load, 8+ minutes at full load - Rack/Tower mountable - Fits standard 19" rack - Rackspace: 2U - 8 AC receptacles: 6 - 15 amp and 2 - 20 amp - "Hot Swap" battery capabilities - Diagnostic LED's - indicate 17 performance conditions - Runtime is expandable with the addition of multiple external battery packs 24AH-BP48V24-2U - limit 1; or 60AH- BP48V60RT-3U - multi-pack compatible) - Slot for SNMP/web card (part#: SNMPWEBCARD) and environmental sensor (part#: ENVIROSENSE) for remote communications in large IP environments
Description
The SmartPro Intelligent Line Interactive UPS systems include Automatic Voltage Regulation (AVR) and are completly network ready. Includes Tripp Lite's PowerAlert Software and Cabling compatible with every brand of UPS, from every manufacturer and provides power condition reporting and enables Automatic Unattended System Shutdown both locally and across a network. Features: - 2200VA - 1600 watts output - Backup time: 20 minutes at 1/2 load, 8+ minutes at full load - Rack/Tower mountable - Fits standard 19" rack - Rackspace: 2U - 8 AC receptacles: 6 - 15 amp and 2 - 20 amp - "Hot Swap" battery capabilities - Diagnostic LED's - indicate 17 performance conditions - Runtime is expandable with the addition of multiple external battery packs 24AH-BP48V24-2U - limit 1; or 60AH- BP48V60RT-3U - multi-pack compatible) - Slot for SNMP/web card (part#: SNMPWEBCARD) and environmental sensor (part#: ENVIROSENSE) for remote communications in large IP environments

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Smart Pro 2200 Slim Rack Mount Intelligent.. - SMART2200RM2U - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Smart Pro 2200 Slim Rack Mount Intelligent..
SMART2200RM2U
Tripp Lite Smart Pro 2200 Slim Rack Mount Intelligent.. SMART2200RM2U
The SmartPro Intelligent Line Interactive UPS systems include Automatic Voltage Regulation (AVR) and are completly network ready. Includes Tripp Lite's PowerAlert Software and Cabling compatible with every brand of UPS, from every manufacturer and provides power condition reporting and enables Automatic Unattended System Shutdown both locally and across a network. Features: - 2200VA - 1600 watts output - Backup time: 20 minutes at 1/2 load, 8+ minutes at full load - Rack/Tower mountable - Fits standard 19" rack - Rackspace: 2U - 8 AC receptacles: 6 - 15 amp and 2 - 20 amp - "Hot Swap" battery capabilities - Diagnostic LED's - indicate 17 performance conditions - Runtime is expandable with the addition of multiple external battery packs 24AH-BP48V24-2U - limit 1; or 60AH- BP48V60RT-3U - multi-pack compatible) - Slot for SNMP/web card (part#: SNMPWEBCARD) and environmental sensor (part#: ENVIROSENSE) for remote communications in large IP environments

The SmartPro Intelligent Line Interactive UPS systems include Automatic Voltage Regulation (AVR) and are completly network ready. Includes Tripp Lite's PowerAlert Software and Cabling compatible with every brand of UPS, from every manufacturer and provides power condition reporting and enables Automatic Unattended System Shutdown both locally and across a network.
Features:
- 2200VA
- 1600 watts output
- Backup time: 20 minutes at 1/2 load, 8+ minutes at full load
- Rack/Tower mountable
- Fits standard 19" rack
- Rackspace: 2U
- 8 AC receptacles: 6 - 15 amp and 2 - 20 amp
- "Hot Swap" battery capabilities
- Diagnostic LED's - indicate 17 performance conditions
- Runtime is expandable with the addition of multiple external battery packs 24AH-BP48V24-2U - limit 1; or 60AH- BP48V60RT-3U - multi-pack compatible)
- Slot for SNMP/web card (part#: SNMPWEBCARD) and environmental sensor (part#: ENVIROSENSE) for remote communications in large IP environments

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART2200RM2U
Product Name Tripp Lite Smart Pro 2200 Slim Rack Mount Intelligent..
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00405 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2.5 kVA
View Details
Uninterruptible Power Supplies - 2875407 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.8000 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uniterruptible Power Supply - 1609-D600E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details