TelephoneStuff.com APC Smart-UPS SC 420VA 120V Tower Model APC-SC420

Description
Smart-UPS protects your data by supplying reliable, network-grade power for space constrained business critical applications. Award winning APC Smart-UPS Is the perfect ups for protecting business critical fileservers minicomputers, network switches and hubs, point of sale, retail/bank back office and ATM's. Smart-UPS Tower Model Features: - Network manageability: Optional - Overload protection: Resettable circuit breakers - Audible alarms: On Battery Low - Emergency power off: Optional - Battery management: Intelligent battery management
Description
Smart-UPS protects your data by supplying reliable, network-grade power for space constrained business critical applications. Award winning APC Smart-UPS Is the perfect ups for protecting business critical fileservers minicomputers, network switches and hubs, point of sale, retail/bank back office and ATM's. Smart-UPS Tower Model Features: - Network manageability: Optional - Overload protection: Resettable circuit breakers - Audible alarms: On Battery Low - Emergency power off: Optional - Battery management: Intelligent battery management

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS SC 420VA 120V Tower Model - APC-SC420 - TelephoneStuff.com
Huntington Beach, CA, USA
APC Smart-UPS SC 420VA 120V Tower Model
APC-SC420
APC Smart-UPS SC 420VA 120V Tower Model APC-SC420
Smart-UPS protects your data by supplying reliable, network-grade power for space constrained business critical applications. Award winning APC Smart-UPS Is the perfect ups for protecting business critical fileservers minicomputers, network switches and hubs, point of sale, retail/bank back office and ATM's. Smart-UPS Tower Model Features: - Network manageability: Optional - Overload protection: Resettable circuit breakers - Audible alarms: On Battery Low - Emergency power off: Optional - Battery management: Intelligent battery management

Smart-UPS protects your data by supplying reliable, network-grade power for space constrained business critical applications. Award winning APC Smart-UPS Is the perfect ups for protecting business critical fileservers minicomputers, network switches and hubs, point of sale, retail/bank back office and ATM's.
Smart-UPS Tower Model Features:
- Network manageability: Optional
- Overload protection: Resettable circuit breakers
- Audible alarms: On Battery Low
- Emergency power off: Optional
- Battery management: Intelligent battery management

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number APC-SC420
Product Name APC Smart-UPS SC 420VA 120V Tower Model
Volt-Amp Rating 0.4200 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00236 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2 kVA
View Details
Uninterruptible Power Supplies - 2877222 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.8000 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supply - 1609-D1000N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details