TelephoneStuff.com APC Back-UPS Pro 1300VA 120V BR1300G

Description
The Back-UPS Pro series offers your home and business guaranteed power protection for high performance computer systems, routers/modems, external storage devices, game consoles and other electronics. Abundant backup power, auto-shutdown software and protection from damaging surges and spikes are coupled with the Back-UPS Pro's energy saving features, voltage regulation, LCD display and other premium features to make these the perfect units to protect your data and keep you available. Features: - 120V nominal output voltage - Backup time at half load: 15 minutes (400 Watts) - LCD (Liquid Crystal Display) gives utility and battery backup the status - Automatic Voltage Regulation (AVR) instantly corrects voltage fluctuations so you can work indefinitely through brownouts and overvoltages - Push Button Circuit Breaker enables quick recovery from overloads - 10 total NEMA 5-15R outlets: 5 battery & surge (incl. 1 Controlled) 5 surge protection only (incl. 3 Controlled outlets) - 6 ft cord with NEMA 5-15 plug - Battery type: Sealed, lead-acid, maintenance-free - Dimensions: 11.9" H x 4.4" W x 15.0" D Includes: - CD with software - Free trial of anti-virus, firewall, email privacy, system recovery, and online backup software - USB cable - User manual
Description
The Back-UPS Pro series offers your home and business guaranteed power protection for high performance computer systems, routers/modems, external storage devices, game consoles and other electronics. Abundant backup power, auto-shutdown software and protection from damaging surges and spikes are coupled with the Back-UPS Pro's energy saving features, voltage regulation, LCD display and other premium features to make these the perfect units to protect your data and keep you available. Features: - 120V nominal output voltage - Backup time at half load: 15 minutes (400 Watts) - LCD (Liquid Crystal Display) gives utility and battery backup the status - Automatic Voltage Regulation (AVR) instantly corrects voltage fluctuations so you can work indefinitely through brownouts and overvoltages - Push Button Circuit Breaker enables quick recovery from overloads - 10 total NEMA 5-15R outlets: 5 battery & surge (incl. 1 Controlled) 5 surge protection only (incl. 3 Controlled outlets) - 6 ft cord with NEMA 5-15 plug - Battery type: Sealed, lead-acid, maintenance-free - Dimensions: 11.9" H x 4.4" W x 15.0" D Includes: - CD with software - Free trial of anti-virus, firewall, email privacy, system recovery, and online backup software - USB cable - User manual

Suppliers

Company
Product
Description
Supplier Links
Huntington Beach, CA, USA
APC Back-UPS Pro 1300VA 120V
BR1300G
APC Back-UPS Pro 1300VA 120V BR1300G
The Back-UPS Pro series offers your home and business guaranteed power protection for high performance computer systems, routers/modems, external storage devices, game consoles and other electronics. Abundant backup power, auto-shutdown software and protection from damaging surges and spikes are coupled with the Back-UPS Pro's energy saving features, voltage regulation, LCD display and other premium features to make these the perfect units to protect your data and keep you available. Features: - 120V nominal output voltage - Backup time at half load: 15 minutes (400 Watts) - LCD (Liquid Crystal Display) gives utility and battery backup the status - Automatic Voltage Regulation (AVR) instantly corrects voltage fluctuations so you can work indefinitely through brownouts and overvoltages - Push Button Circuit Breaker enables quick recovery from overloads - 10 total NEMA 5-15R outlets: 5 battery & surge (incl. 1 Controlled) 5 surge protection only (incl. 3 Controlled outlets) - 6 ft cord with NEMA 5-15 plug - Battery type: Sealed, lead-acid, maintenance-free - Dimensions: 11.9" H x 4.4" W x 15.0" D Includes: - CD with software - Free trial of anti-virus, firewall, email privacy, system recovery, and online backup software - USB cable - User manual

The Back-UPS Pro series offers your home and business guaranteed power protection for high performance computer systems, routers/modems, external storage devices, game consoles and other electronics. Abundant backup power, auto-shutdown software and protection from damaging surges and spikes are coupled with the Back-UPS Pro's energy saving features, voltage regulation, LCD display and other premium features to make these the perfect units to protect your data and keep you available.
Features:
- 120V nominal output voltage
- Backup time at half load: 15 minutes (400 Watts)
- LCD (Liquid Crystal Display) gives utility and battery backup the status
- Automatic Voltage Regulation (AVR) instantly corrects
voltage fluctuations so you can work indefinitely through
brownouts and overvoltages
- Push Button Circuit Breaker enables quick recovery from
overloads
-
10 total NEMA 5-15R outlets: 5 battery & surge (incl. 1 Controlled) 5 surge protection only (incl. 3 Controlled outlets)
- 6 ft cord with NEMA 5-15 plug
- Battery type:
Sealed, lead-acid, maintenance-free
- Dimensions: 11.9" H x 4.4" W x 15.0" D
Includes:
- CD with software
- Free trial of anti-virus, firewall, email privacy, system recovery, and online backup software
- USB cable
- User manual

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number BR1300G
Product Name APC Back-UPS Pro 1300VA 120V
Technology On-line (Double-conversion)
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00164 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC2410-10 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
2 suppliers
Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-AU-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details