TelephoneStuff.com Tripp Lite 500VA Standby UPS System IOFFICE-500

Description
500VA Standby UPS System is an Internet Office System that provides complete power protection for your entire computer set-up including peripherals. 500VA of battery backup maintains your Internet connection, allowing you to work online through short blackouts or safely shut down during longer ones. Standby UPS Features: - 280 Watts - Up to 30 minutes typical backup time - 6 protected outlets (3 UPS & surge + 3 surge-only) attached to a 6 foot cord - Built-in RJ11 jacks prevent surges from damaging your modem/fax equipment on 2 lines simultaneously - 6 foot Telephone line cord included - DB9 serial port for network interface - SNMP-compatible - Complete surge protection and EMI/RFI noise filtering - Built-in serial port that works with optional PowerAlert Unattended Shutdown Software available free at www.tripplite.com - 3 diagnostic LEDs indicate AC Present, On Battery & Battery Low/Replace - Battery replacement door
Description
500VA Standby UPS System is an Internet Office System that provides complete power protection for your entire computer set-up including peripherals. 500VA of battery backup maintains your Internet connection, allowing you to work online through short blackouts or safely shut down during longer ones. Standby UPS Features: - 280 Watts - Up to 30 minutes typical backup time - 6 protected outlets (3 UPS & surge + 3 surge-only) attached to a 6 foot cord - Built-in RJ11 jacks prevent surges from damaging your modem/fax equipment on 2 lines simultaneously - 6 foot Telephone line cord included - DB9 serial port for network interface - SNMP-compatible - Complete surge protection and EMI/RFI noise filtering - Built-in serial port that works with optional PowerAlert Unattended Shutdown Software available free at www.tripplite.com - 3 diagnostic LEDs indicate AC Present, On Battery & Battery Low/Replace - Battery replacement door

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 500VA Standby UPS System - IOFFICE-500 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 500VA Standby UPS System
IOFFICE-500
Tripp Lite 500VA Standby UPS System IOFFICE-500
500VA Standby UPS System is an Internet Office System that provides complete power protection for your entire computer set-up including peripherals. 500VA of battery backup maintains your Internet connection, allowing you to work online through short blackouts or safely shut down during longer ones. Standby UPS Features: - 280 Watts - Up to 30 minutes typical backup time - 6 protected outlets (3 UPS & surge + 3 surge-only) attached to a 6 foot cord - Built-in RJ11 jacks prevent surges from damaging your modem/fax equipment on 2 lines simultaneously - 6 foot Telephone line cord included - DB9 serial port for network interface - SNMP-compatible - Complete surge protection and EMI/RFI noise filtering - Built-in serial port that works with optional PowerAlert Unattended Shutdown Software available free at www.tripplite.com - 3 diagnostic LEDs indicate AC Present, On Battery & Battery Low/Replace - Battery replacement door

500VA Standby UPS System is an Internet Office System that provides complete power protection for your entire computer set-up including peripherals. 500VA of battery backup maintains your Internet connection, allowing you to work online through short blackouts or safely shut down during longer ones.
Standby UPS Features:
- 280 Watts
- Up to 30 minutes typical backup time
- 6 protected outlets (3 UPS & surge + 3 surge-only) attached to a 6 foot cord
- Built-in RJ11 jacks prevent surges from damaging your modem/fax equipment on 2 lines simultaneously
- 6 foot Telephone line cord included
- DB9 serial port for network interface
- SNMP-compatible
- Complete surge protection and EMI/RFI noise filtering
- Built-in serial port that works with optional PowerAlert Unattended Shutdown Software available free at www.tripplite.com
- 3 diagnostic LEDs indicate AC Present, On Battery & Battery Low/Replace
- Battery replacement door

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number IOFFICE-500
Product Name Tripp Lite 500VA Standby UPS System
Technology On-line (Double-conversion)
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00373 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 0.5000 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-150A-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details