TelephoneStuff.com APC Smart-UPS XL 3000VA 120V Tower/Rack Convertible SUA3000XL

Description
APC Smart-UPS XL protects your data by supplying reliable, network-grade power and scalable runtime in tower or rack-mount form factors. Customers can configure up to 10 matching battery packs for runtimes exceeding 24 hours, if needed. Typical applications requiring longer runtime include critical application servers and storage, IP and PBX based voice networks, and enterprise network switches and hubs. Features: - Gives higher application availability by correcting low and high voltage conditions without using the battery - Maximizes battery performance, life, and reliability through intelligent, precision charging - Protects connected loads from surges, spikes, lightning, and other power disturbances - Prolongs battery life by regulating the charge voltage according to battery temperature - Automatically starts up the connected equipment upon the return of utility power - Periodic battery self-test ensures early detection of a battery that needs to be replaced - Provides temporary battery power when the utility power is out - Warns when a battery is not available to provide backup power - Actively let you know if the unit is on battery, if the battery is low or if there is an overload condition - Quickly understand unit and power status with visual indicators - Warns when a battery is not available to provide backup power - Provides early-warning fault analysis ensuring proactive component replacement - Enables a quick recovery from overload events - Maximizes useful battery life by widening the input voltage window or tightening the output voltage regulation - Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment Package Contents - CD with software - Smart UPS signalling RS-232 cable - User Manual
Description
APC Smart-UPS XL protects your data by supplying reliable, network-grade power and scalable runtime in tower or rack-mount form factors. Customers can configure up to 10 matching battery packs for runtimes exceeding 24 hours, if needed. Typical applications requiring longer runtime include critical application servers and storage, IP and PBX based voice networks, and enterprise network switches and hubs. Features: - Gives higher application availability by correcting low and high voltage conditions without using the battery - Maximizes battery performance, life, and reliability through intelligent, precision charging - Protects connected loads from surges, spikes, lightning, and other power disturbances - Prolongs battery life by regulating the charge voltage according to battery temperature - Automatically starts up the connected equipment upon the return of utility power - Periodic battery self-test ensures early detection of a battery that needs to be replaced - Provides temporary battery power when the utility power is out - Warns when a battery is not available to provide backup power - Actively let you know if the unit is on battery, if the battery is low or if there is an overload condition - Quickly understand unit and power status with visual indicators - Warns when a battery is not available to provide backup power - Provides early-warning fault analysis ensuring proactive component replacement - Enables a quick recovery from overload events - Maximizes useful battery life by widening the input voltage window or tightening the output voltage regulation - Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment Package Contents - CD with software - Smart UPS signalling RS-232 cable - User Manual

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS XL 3000VA 120V Tower/Rack Convertible - SUA3000XL - TelephoneStuff.com
Huntington Beach, CA, USA
APC Smart-UPS XL 3000VA 120V Tower/Rack Convertible
SUA3000XL
APC Smart-UPS XL 3000VA 120V Tower/Rack Convertible SUA3000XL
APC Smart-UPS XL protects your data by supplying reliable, network-grade power and scalable runtime in tower or rack-mount form factors. Customers can configure up to 10 matching battery packs for runtimes exceeding 24 hours, if needed. Typical applications requiring longer runtime include critical application servers and storage, IP and PBX based voice networks, and enterprise network switches and hubs. Features: - Gives higher application availability by correcting low and high voltage conditions without using the battery - Maximizes battery performance, life, and reliability through intelligent, precision charging - Protects connected loads from surges, spikes, lightning, and other power disturbances - Prolongs battery life by regulating the charge voltage according to battery temperature - Automatically starts up the connected equipment upon the return of utility power - Periodic battery self-test ensures early detection of a battery that needs to be replaced - Provides temporary battery power when the utility power is out - Warns when a battery is not available to provide backup power - Actively let you know if the unit is on battery, if the battery is low or if there is an overload condition - Quickly understand unit and power status with visual indicators - Warns when a battery is not available to provide backup power - Provides early-warning fault analysis ensuring proactive component replacement - Enables a quick recovery from overload events - Maximizes useful battery life by widening the input voltage window or tightening the output voltage regulation - Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment Package Contents - CD with software - Smart UPS signalling RS-232 cable - User Manual

APC Smart-UPS XL protects your data by supplying reliable, network-grade power and scalable runtime in tower or rack-mount form factors. Customers can configure up to 10 matching battery packs for runtimes exceeding 24 hours, if needed. Typical applications requiring longer runtime include critical application servers and storage, IP and PBX based voice networks, and enterprise network switches and hubs.
Features:
- Gives higher application availability by correcting low and high voltage conditions without using the battery
- Maximizes battery performance, life, and reliability through intelligent, precision charging
- Protects connected loads from surges, spikes, lightning, and other power disturbances
- Prolongs battery life by regulating the charge voltage according to battery temperature
- Automatically starts up the connected equipment upon the return of utility power
- Periodic battery self-test ensures early detection of a battery that needs to be replaced
- Provides temporary battery power when the utility power is out
- Warns when a battery is not available to provide backup power
- Actively let you know if the unit is on battery, if the battery is low or if there is an overload condition
- Quickly understand unit and power status with visual indicators
- Warns when a battery is not available to provide backup power
- Provides early-warning fault analysis ensuring proactive component replacement
- Enables a quick recovery from overload events
- Maximizes useful battery life by widening the input voltage window or tightening the output voltage regulation
- Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment
Package Contents
- CD with software
- Smart UPS signalling RS-232 cable
- User Manual

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SUA3000XL
Product Name APC Smart-UPS XL 3000VA 120V Tower/Rack Convertible
Volt-Amp Rating 3 kVA
Unlock Full Specs
to access all available technical data

Similar Products

DC-UPS Ultra-Capacitor Back-Up Systems - CEM-1 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 2355100 - RS Components, Ltd.
Specs
Volt-Amp Rating 1 kVA
View Details