TelephoneStuff.com Tripp Lite Smart Online Expandable 3000VA 3U Rack / Tower.. SU3000RTXL3U

Description
Smart Online Expandable 3000VA 3U Rack / Tower UPS System. Rack/Tower UPS System Features: - SmartOnline high performance UPS system is ideal for critical voice, data, medical and industrial network applications - True on-line, double-conversion UPS provides perfectly regulated sine wave output within 2% of 110/120V (user selectable) under all usage conditions - Maintains continuous operation through blackouts, voltage fluctuations and surges with zero transfer time - Removes harmonic distortion, fast electrical impulses, frequency variations and other hard to solve power problems not addressed by other UPS types - Corrects line voltage conditions as low as 65V and as high as 138V back to selectable 110/120V (+/-2%) values - Standard internal battery set offers 17 minutes runtime at half load (1200W) and 6 minutes at full load (2400W) - Optional BP72V15-2U external battery pack increases runtime to 39 minutes at half load (1200W) and 17 minutes at full load (2400W /limit 1) - Optional BP72V28RT-3U external battery pack increases runtime to 78 minutes at half load (1200W) and 34 minutes at full load (2400W / multi-pack compatible) - Compact rackmount form factor installs using only 3 rack spaces (3U) with a maximum installed depth of 26 inches - Ships with all mounting accessories for 4 post rackmount installation - Optional 2POSTRMKITWM enables 2 post rackmount installation - Optional 2-9USTAND accessory enables small-footprint upright tower placement - Fault tolerant auto-bypass maintains continuous utility output to connected equipment, even in cases where the UPS suffers internal failure and requires maintenance - Network interfaces support simultaneous communications via built-in USB, DB9 serial / contact-closure and SNMPWEBCARD slot - HID compliant USB interface enables full integration with built-in power management and auto shutdown features of Windows, Mac OS X and Linux - Included PowerAlert UPS monitoring software supports safe unattended shutdown, monitoring and control via local connected servers, plus any number of additional servers over IP - UPS interface supports on-battery, low-battery, power-restored, AC-voltage, DC-voltage, output current monitoring, battery charge current, battery capacity, AC line frequency, timed inverter shutoff, activate self-test, load bank output power control and remote reboot, UPS nominal voltage adjustment and UPS line to battery power voltage setpoints - Built-in Emergency Power Off (EPO) interface with cable - NEMA L5-30P input plug / NEMA 5-15/20R, L5-20R & L5-30R output receptacles - Integrated 2 bank switched PDU enables remote outlet management for load shedding or remote reboot
Description
Smart Online Expandable 3000VA 3U Rack / Tower UPS System. Rack/Tower UPS System Features: - SmartOnline high performance UPS system is ideal for critical voice, data, medical and industrial network applications - True on-line, double-conversion UPS provides perfectly regulated sine wave output within 2% of 110/120V (user selectable) under all usage conditions - Maintains continuous operation through blackouts, voltage fluctuations and surges with zero transfer time - Removes harmonic distortion, fast electrical impulses, frequency variations and other hard to solve power problems not addressed by other UPS types - Corrects line voltage conditions as low as 65V and as high as 138V back to selectable 110/120V (+/-2%) values - Standard internal battery set offers 17 minutes runtime at half load (1200W) and 6 minutes at full load (2400W) - Optional BP72V15-2U external battery pack increases runtime to 39 minutes at half load (1200W) and 17 minutes at full load (2400W /limit 1) - Optional BP72V28RT-3U external battery pack increases runtime to 78 minutes at half load (1200W) and 34 minutes at full load (2400W / multi-pack compatible) - Compact rackmount form factor installs using only 3 rack spaces (3U) with a maximum installed depth of 26 inches - Ships with all mounting accessories for 4 post rackmount installation - Optional 2POSTRMKITWM enables 2 post rackmount installation - Optional 2-9USTAND accessory enables small-footprint upright tower placement - Fault tolerant auto-bypass maintains continuous utility output to connected equipment, even in cases where the UPS suffers internal failure and requires maintenance - Network interfaces support simultaneous communications via built-in USB, DB9 serial / contact-closure and SNMPWEBCARD slot - HID compliant USB interface enables full integration with built-in power management and auto shutdown features of Windows, Mac OS X and Linux - Included PowerAlert UPS monitoring software supports safe unattended shutdown, monitoring and control via local connected servers, plus any number of additional servers over IP - UPS interface supports on-battery, low-battery, power-restored, AC-voltage, DC-voltage, output current monitoring, battery charge current, battery capacity, AC line frequency, timed inverter shutoff, activate self-test, load bank output power control and remote reboot, UPS nominal voltage adjustment and UPS line to battery power voltage setpoints - Built-in Emergency Power Off (EPO) interface with cable - NEMA L5-30P input plug / NEMA 5-15/20R, L5-20R & L5-30R output receptacles - Integrated 2 bank switched PDU enables remote outlet management for load shedding or remote reboot

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Smart Online Expandable 3000VA 3U Rack / Tower.. - SU3000RTXL3U - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Smart Online Expandable 3000VA 3U Rack / Tower..
SU3000RTXL3U
Tripp Lite Smart Online Expandable 3000VA 3U Rack / Tower.. SU3000RTXL3U
Smart Online Expandable 3000VA 3U Rack / Tower UPS System. Rack/Tower UPS System Features: - SmartOnline high performance UPS system is ideal for critical voice, data, medical and industrial network applications - True on-line, double-conversion UPS provides perfectly regulated sine wave output within 2% of 110/120V (user selectable) under all usage conditions - Maintains continuous operation through blackouts, voltage fluctuations and surges with zero transfer time - Removes harmonic distortion, fast electrical impulses, frequency variations and other hard to solve power problems not addressed by other UPS types - Corrects line voltage conditions as low as 65V and as high as 138V back to selectable 110/120V (+/-2%) values - Standard internal battery set offers 17 minutes runtime at half load (1200W) and 6 minutes at full load (2400W) - Optional BP72V15-2U external battery pack increases runtime to 39 minutes at half load (1200W) and 17 minutes at full load (2400W /limit 1) - Optional BP72V28RT-3U external battery pack increases runtime to 78 minutes at half load (1200W) and 34 minutes at full load (2400W / multi-pack compatible) - Compact rackmount form factor installs using only 3 rack spaces (3U) with a maximum installed depth of 26 inches - Ships with all mounting accessories for 4 post rackmount installation - Optional 2POSTRMKITWM enables 2 post rackmount installation - Optional 2-9USTAND accessory enables small-footprint upright tower placement - Fault tolerant auto-bypass maintains continuous utility output to connected equipment, even in cases where the UPS suffers internal failure and requires maintenance - Network interfaces support simultaneous communications via built-in USB, DB9 serial / contact-closure and SNMPWEBCARD slot - HID compliant USB interface enables full integration with built-in power management and auto shutdown features of Windows, Mac OS X and Linux - Included PowerAlert UPS monitoring software supports safe unattended shutdown, monitoring and control via local connected servers, plus any number of additional servers over IP - UPS interface supports on-battery, low-battery, power-restored, AC-voltage, DC-voltage, output current monitoring, battery charge current, battery capacity, AC line frequency, timed inverter shutoff, activate self-test, load bank output power control and remote reboot, UPS nominal voltage adjustment and UPS line to battery power voltage setpoints - Built-in Emergency Power Off (EPO) interface with cable - NEMA L5-30P input plug / NEMA 5-15/20R, L5-20R & L5-30R output receptacles - Integrated 2 bank switched PDU enables remote outlet management for load shedding or remote reboot

Smart Online Expandable 3000VA 3U Rack / Tower UPS System.
Rack/Tower UPS System Features:
- SmartOnline high performance UPS system is ideal for critical voice, data, medical and industrial network applications
- True on-line, double-conversion UPS provides perfectly regulated sine wave output within 2% of 110/120V (user selectable) under all usage conditions
- Maintains continuous operation through blackouts, voltage fluctuations and surges with zero transfer time
- Removes harmonic distortion, fast electrical impulses, frequency variations and other hard to solve power problems not addressed by other UPS types
- Corrects line voltage conditions as low as 65V and as high as 138V back to selectable 110/120V (+/-2%) values
- Standard internal battery set offers 17 minutes runtime at half load (1200W) and 6 minutes at full load (2400W)
- Optional BP72V15-2U external battery pack increases runtime to 39 minutes at half load (1200W) and 17 minutes at full load (2400W /limit 1)
- Optional BP72V28RT-3U external battery pack increases runtime to 78 minutes at half load (1200W) and 34 minutes at full load (2400W / multi-pack compatible)
- Compact rackmount form factor installs using only 3 rack spaces (3U) with a maximum installed depth of 26 inches
- Ships with all mounting accessories for 4 post rackmount installation
- Optional 2POSTRMKITWM enables 2 post rackmount installation
- Optional 2-9USTAND accessory enables small-footprint upright tower placement
- Fault tolerant auto-bypass maintains continuous utility output to connected equipment, even in cases where the UPS suffers internal failure and requires maintenance
- Network interfaces support simultaneous communications via built-in USB, DB9 serial / contact-closure and SNMPWEBCARD slot
- HID compliant USB interface enables full integration with built-in power management and auto shutdown features of Windows, Mac OS X and Linux
- Included PowerAlert UPS monitoring software supports safe unattended shutdown, monitoring and control via local connected servers, plus any number of additional servers over IP
- UPS interface supports on-battery, low-battery, power-restored, AC-voltage, DC-voltage, output current monitoring, battery charge current, battery capacity, AC line frequency, timed inverter shutoff, activate self-test, load bank output power control and remote reboot, UPS nominal voltage adjustment and UPS line to battery power voltage setpoints
- Built-in Emergency Power Off (EPO) interface with cable
- NEMA L5-30P input plug / NEMA 5-15/20R, L5-20R & L5-30R output receptacles
- Integrated 2 bank switched PDU enables remote outlet management for load shedding or remote reboot

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SU3000RTXL3U
Product Name Tripp Lite Smart Online Expandable 3000VA 3U Rack / Tower..
Technology On-line (Double-conversion)
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00126 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC2440 P - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Uninterruptible Power Supply (UPS) System - UPS7000HX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details
Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-150A-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details