TelephoneStuff.com Tripp Lite OmniSmart 700VA UPS System with Auto Voltage.. OMNISMART700PNP

Description
Tripp Lite's OmniSmart 700 PNP UPS System provides intelligent, line-interactive battery backup for personal computers, network workstations and small servers. 700 VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. The unit has 6 outlets, diagnostic LEDs and a built-in serial port that works with PowerAlert Software to provide automatic unattended shutdown. Features: - 700 VA output power rating (425 watts) - Up to 17 min.@half load and 5 min.@full load typical backup time - 6 protected outlets(3-UPS 3-surge) - 6 ft. cord - DB9 serial port for network interface; SNMP-compatible - Line-interactive with 4 levels of automatic voltage regulation (AVR) - Complete surge protection and EMI/RFI noise filtering - PowerAlert Unattended Shutdown Software and 6 ft. network cable included - Year 2000 Compliant - 5 diagnostic LEDs indicate AC Present, On Battery, voltage correction, overload & Battery Low/Replace Typical Applications: Network workstations, small-business servers, CAD/CAM/CAE workstations, mid-size & large business telephone/voicemail systems, hubs, routers, personal computers and more.
Description
Tripp Lite's OmniSmart 700 PNP UPS System provides intelligent, line-interactive battery backup for personal computers, network workstations and small servers. 700 VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. The unit has 6 outlets, diagnostic LEDs and a built-in serial port that works with PowerAlert Software to provide automatic unattended shutdown. Features: - 700 VA output power rating (425 watts) - Up to 17 min.@half load and 5 min.@full load typical backup time - 6 protected outlets(3-UPS 3-surge) - 6 ft. cord - DB9 serial port for network interface; SNMP-compatible - Line-interactive with 4 levels of automatic voltage regulation (AVR) - Complete surge protection and EMI/RFI noise filtering - PowerAlert Unattended Shutdown Software and 6 ft. network cable included - Year 2000 Compliant - 5 diagnostic LEDs indicate AC Present, On Battery, voltage correction, overload & Battery Low/Replace Typical Applications: Network workstations, small-business servers, CAD/CAM/CAE workstations, mid-size & large business telephone/voicemail systems, hubs, routers, personal computers and more.

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite OmniSmart 700VA UPS System with Auto Voltage.. - OMNISMART700PNP - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite OmniSmart 700VA UPS System with Auto Voltage..
OMNISMART700PNP
Tripp Lite OmniSmart 700VA UPS System with Auto Voltage.. OMNISMART700PNP
Tripp Lite's OmniSmart 700 PNP UPS System provides intelligent, line-interactive battery backup for personal computers, network workstations and small servers. 700 VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. The unit has 6 outlets, diagnostic LEDs and a built-in serial port that works with PowerAlert Software to provide automatic unattended shutdown. Features: - 700 VA output power rating (425 watts) - Up to 17 min.@half load and 5 min.@full load typical backup time - 6 protected outlets(3-UPS 3-surge) - 6 ft. cord - DB9 serial port for network interface; SNMP-compatible - Line-interactive with 4 levels of automatic voltage regulation (AVR) - Complete surge protection and EMI/RFI noise filtering - PowerAlert Unattended Shutdown Software and 6 ft. network cable included - Year 2000 Compliant - 5 diagnostic LEDs indicate AC Present, On Battery, voltage correction, overload & Battery Low/Replace Typical Applications: Network workstations, small-business servers, CAD/CAM/CAE workstations, mid-size & large business telephone/voicemail systems, hubs, routers, personal computers and more.

Tripp Lite's OmniSmart 700 PNP UPS System provides intelligent, line-interactive battery backup for personal computers, network workstations and small servers. 700 VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. The unit has 6 outlets, diagnostic LEDs and a built-in serial port that works with PowerAlert Software to provide automatic unattended shutdown.
Features:
- 700 VA output power rating (425 watts)
- Up to 17 min.@half load and 5 min.@full load typical backup time
- 6 protected outlets(3-UPS 3-surge)
- 6 ft. cord
- DB9 serial port for network interface; SNMP-compatible
- Line-interactive with 4 levels of automatic voltage regulation (AVR)
- Complete surge protection and EMI/RFI noise filtering
- PowerAlert Unattended Shutdown Software and 6 ft. network cable included
- Year 2000 Compliant
- 5 diagnostic LEDs indicate AC Present, On Battery, voltage correction, overload & Battery Low/Replace
Typical Applications:
Network workstations, small-business servers, CAD/CAM/CAE workstations, mid-size & large business telephone/voicemail systems, hubs, routers, personal computers and more.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number OMNISMART700PNP
Product Name Tripp Lite OmniSmart 700VA UPS System with Auto Voltage..
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00138 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
Uninterruptible Power Supplies - 7158831 - RS Components, Ltd.
Specs
Technology Line interactive
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uniterruptible Power Supply - 1609-D600E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details