TelephoneStuff.com APC Back-UPS Reliable Power Protection For Windows BK500MC

Description
The effects of power problems include keyboard lockup, complete data loss, hardware degradation, damaged motherboards, and more, making downtime inevitable. An APC Back-UPS instantly switches your computer to emergency battery backup power and allows you to work through brief power outages or shut down your system in the event of and extended outage. High-performance surge suppression protects your computer from electrical noise and damaging power surges - even lightning. Features: - For windows workshops with fax/modem line protection - 2 UPS receptacles and 1 surge only receptacle - Phone surge protection (RJ11 compatible) - DB9 serial interface port - Hot swappable batteries - transfer time: 2-4 milliseconds - Capacity: 500V-amps, 330 Watts - Responce time: - Alarms and LED's: On line, on battery, UPS overload, replace battery - Automatic unattended shutdown - One 12V, 11AH sealed lead-acid - Maintenance free battery, 18 lbs. - Includes PowerChute Plus software - Multi-Color retail box
Description
The effects of power problems include keyboard lockup, complete data loss, hardware degradation, damaged motherboards, and more, making downtime inevitable. An APC Back-UPS instantly switches your computer to emergency battery backup power and allows you to work through brief power outages or shut down your system in the event of and extended outage. High-performance surge suppression protects your computer from electrical noise and damaging power surges - even lightning. Features: - For windows workshops with fax/modem line protection - 2 UPS receptacles and 1 surge only receptacle - Phone surge protection (RJ11 compatible) - DB9 serial interface port - Hot swappable batteries - transfer time: 2-4 milliseconds - Capacity: 500V-amps, 330 Watts - Responce time: - Alarms and LED's: On line, on battery, UPS overload, replace battery - Automatic unattended shutdown - One 12V, 11AH sealed lead-acid - Maintenance free battery, 18 lbs. - Includes PowerChute Plus software - Multi-Color retail box

Suppliers

Company
Product
Description
Supplier Links
APC Back-UPS Reliable Power Protection For Windows - BK500MC - TelephoneStuff.com
Huntington Beach, CA, USA
APC Back-UPS Reliable Power Protection For Windows
BK500MC
APC Back-UPS Reliable Power Protection For Windows BK500MC
The effects of power problems include keyboard lockup, complete data loss, hardware degradation, damaged motherboards, and more, making downtime inevitable. An APC Back-UPS instantly switches your computer to emergency battery backup power and allows you to work through brief power outages or shut down your system in the event of and extended outage. High-performance surge suppression protects your computer from electrical noise and damaging power surges - even lightning. Features: - For windows workshops with fax/modem line protection - 2 UPS receptacles and 1 surge only receptacle - Phone surge protection (RJ11 compatible) - DB9 serial interface port - Hot swappable batteries - transfer time: 2-4 milliseconds - Capacity: 500V-amps, 330 Watts - Responce time: - Alarms and LED's: On line, on battery, UPS overload, replace battery - Automatic unattended shutdown - One 12V, 11AH sealed lead-acid - Maintenance free battery, 18 lbs. - Includes PowerChute Plus software - Multi-Color retail box

The effects of power problems include keyboard lockup, complete data loss, hardware degradation, damaged motherboards, and more, making downtime inevitable. An APC Back-UPS instantly switches your computer to emergency battery backup power and allows you to work through brief power outages or shut down your system in the event of and extended outage. High-performance surge suppression protects your computer from electrical noise and damaging power surges - even lightning.
Features:
- For windows workshops with fax/modem line protection
- 2 UPS receptacles and 1 surge only receptacle
- Phone surge protection (RJ11 compatible)
- DB9 serial interface port
- Hot swappable batteries
- transfer time: 2-4 milliseconds
- Capacity: 500V-amps, 330 Watts
- Responce time:
- Alarms and LED's: On line, on battery, UPS overload, replace battery
- Automatic unattended shutdown
- One 12V, 11AH sealed lead-acid
- Maintenance free battery, 18 lbs.
- Includes PowerChute Plus software
- Multi-Color retail box

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number BK500MC
Product Name APC Back-UPS Reliable Power Protection For Windows
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10468 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.5 kVA
View Details
Uninterruptible Power Supplies - 6899070 - RS Components, Ltd.
Specs
Technology Off-line (Standby); Offline
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uniterruptible Power Supply - 1609-D1000E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details