TelephoneStuff.com Tripp Lite 850VA Standby LAN UPS System BC-PRO-850

Description
Economical UPS solution for personal use. Provides surge suppression and battery backup for protection through all power conditions. Features: - 850 VA output power rating (570 watts) - Up to 26 min.@ half load and 9 min.@ full load typical backup time - 6 protected outlets - 6' Power cord - DB9 serial port for network interface - SNMP-compatible - Complete surge protection and EMI/RFI noise filtering - PowerAlert Unattended Shutdown Software - 6' Network Cable included - Year 2000 Compliant - 4 diagnostic LEDs indicate AC Present, On Battery, Overload & Battery Low/Replace Typical Applications: Personal computers, network workstations, mid-size & large business telephone/voicemail systems, home-office workstations, small-business servers, hubs, routers and more.
Description
Economical UPS solution for personal use. Provides surge suppression and battery backup for protection through all power conditions. Features: - 850 VA output power rating (570 watts) - Up to 26 min.@ half load and 9 min.@ full load typical backup time - 6 protected outlets - 6' Power cord - DB9 serial port for network interface - SNMP-compatible - Complete surge protection and EMI/RFI noise filtering - PowerAlert Unattended Shutdown Software - 6' Network Cable included - Year 2000 Compliant - 4 diagnostic LEDs indicate AC Present, On Battery, Overload & Battery Low/Replace Typical Applications: Personal computers, network workstations, mid-size & large business telephone/voicemail systems, home-office workstations, small-business servers, hubs, routers and more.

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 850VA Standby LAN UPS System - BC-PRO-850 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 850VA Standby LAN UPS System
BC-PRO-850
Tripp Lite 850VA Standby LAN UPS System BC-PRO-850
Economical UPS solution for personal use. Provides surge suppression and battery backup for protection through all power conditions. Features: - 850 VA output power rating (570 watts) - Up to 26 min.@ half load and 9 min.@ full load typical backup time - 6 protected outlets - 6' Power cord - DB9 serial port for network interface - SNMP-compatible - Complete surge protection and EMI/RFI noise filtering - PowerAlert Unattended Shutdown Software - 6' Network Cable included - Year 2000 Compliant - 4 diagnostic LEDs indicate AC Present, On Battery, Overload & Battery Low/Replace Typical Applications: Personal computers, network workstations, mid-size & large business telephone/voicemail systems, home-office workstations, small-business servers, hubs, routers and more.

Economical UPS solution for personal use. Provides surge suppression and battery backup for protection through all power conditions.
Features:
- 850 VA output power rating (570 watts)
- Up to 26 min.@ half load and 9 min.@ full load typical backup time
- 6 protected outlets
- 6' Power cord
- DB9 serial port for network interface
- SNMP-compatible
- Complete surge protection and EMI/RFI noise filtering
- PowerAlert Unattended Shutdown Software
- 6' Network Cable included
- Year 2000 Compliant
- 4 diagnostic LEDs indicate AC Present, On Battery, Overload & Battery Low/Replace
Typical Applications:
Personal computers, network workstations, mid-size & large business telephone/voicemail systems, home-office workstations, small-business servers, hubs, routers and more.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number BC-PRO-850
Product Name Tripp Lite 850VA Standby LAN UPS System
Volt-Amp Rating 0.8500 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10175 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.5 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details