TelephoneStuff.com Leviton Lev-UPS Sine 1500VA Series UPS U1500-SK

Description
Lev-UPS Sine 1500VA Series Uninterruptible Power Supply (UPS) has a maximum back-up time of 70 minutes and single circuit board requiring minimal wiring. Lev-UPS Sine Features: - Energy-saving sleep mode - 50/60Hz auto sensing - 6-outlets - Power 1500VA - Microprocessor control on all models
Description
Lev-UPS Sine 1500VA Series Uninterruptible Power Supply (UPS) has a maximum back-up time of 70 minutes and single circuit board requiring minimal wiring. Lev-UPS Sine Features: - Energy-saving sleep mode - 50/60Hz auto sensing - 6-outlets - Power 1500VA - Microprocessor control on all models

Suppliers

Company
Product
Description
Supplier Links
Leviton Lev-UPS Sine 1500VA Series UPS - U1500-SK - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Lev-UPS Sine 1500VA Series UPS
U1500-SK
Leviton Lev-UPS Sine 1500VA Series UPS U1500-SK
Lev-UPS Sine 1500VA Series Uninterruptible Power Supply (UPS) has a maximum back-up time of 70 minutes and single circuit board requiring minimal wiring. Lev-UPS Sine Features: - Energy-saving sleep mode - 50/60Hz auto sensing - 6-outlets - Power 1500VA - Microprocessor control on all models

Lev-UPS Sine 1500VA Series Uninterruptible Power Supply (UPS) has a maximum back-up time of 70 minutes and single circuit board requiring minimal wiring.
Lev-UPS Sine Features:
- Energy-saving sleep mode
- 50/60Hz auto sensing
- 6-outlets
- Power 1500VA
- Microprocessor control on all models

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number U1500-SK
Product Name Leviton Lev-UPS Sine 1500VA Series UPS
Volt-Amp Rating 1.5 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 2355103 - RS Components, Ltd.
Specs
Volt-Amp Rating 1 kVA
View Details