TelephoneStuff.com APC Smart-UPS 3000VA USB and Serial 120V SUA3000

Description
Smart-UPS 3000VA USB and Serial 120V produces pure sine-wave output ensuring compatibility with all connected devices. Intelligent Battery Management ensuring a highly available UPS and an advanced 16 segment bar graph display displaying information and management. Smart-UPS Features: - Automatic restart of loads after UPS shutdown - Automatic self-test - Cold-start capable
Description
Smart-UPS 3000VA USB and Serial 120V produces pure sine-wave output ensuring compatibility with all connected devices. Intelligent Battery Management ensuring a highly available UPS and an advanced 16 segment bar graph display displaying information and management. Smart-UPS Features: - Automatic restart of loads after UPS shutdown - Automatic self-test - Cold-start capable

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS 3000VA USB and Serial 120V - SUA3000 - TelephoneStuff.com
Huntington Beach, CA, USA
APC Smart-UPS 3000VA USB and Serial 120V
SUA3000
APC Smart-UPS 3000VA USB and Serial 120V SUA3000
Smart-UPS 3000VA USB and Serial 120V produces pure sine-wave output ensuring compatibility with all connected devices. Intelligent Battery Management ensuring a highly available UPS and an advanced 16 segment bar graph display displaying information and management. Smart-UPS Features: - Automatic restart of loads after UPS shutdown - Automatic self-test - Cold-start capable

Smart-UPS 3000VA USB and Serial 120V produces pure sine-wave output ensuring compatibility with all connected devices. Intelligent Battery Management ensuring a highly available UPS and an advanced 16 segment bar graph display displaying information and management.
Smart-UPS Features:
- Automatic restart of loads after UPS shutdown
- Automatic self-test
- Cold-start capable

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SUA3000
Product Name APC Smart-UPS 3000VA USB and Serial 120V
Volt-Amp Rating 3 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) System - UPS7000HX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details
RUGGED UPS FA10306 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.2 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC1205-5 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details