TelephoneStuff.com Tripp Lite Line Interactive Tower 1400VA UPS System OMNISMART1400

Description
OMNI SMART 1400 Line Interactive Tower 1400VA UPS System offers voltage regulation, surge suppression, and long lasting battery support for personal computers, networking equipment, and other sensitive electronics. USB port enables optional safe unattended system shutdown in the case of extended power failure as well as continuous UPS and site power condition monitoring (USB cable included). Line Interactive Tower UPS Features: - This UPS system offers voltage regulation and battery support, plus complete AC and dialup/DSL modem line surge suppression - Prevents equipment damage, data loss and downtime due to power problems - Supports a single entry level PC system for up to 75 minutes during power failures to enable a safe system shutdown - Supports a Maximum load of 1400VA for 8 minutes - Supports a Half load of 700VA for 24 minutes- Automatic Voltage Regulation (AVR) circuits correct brownouts as low as 75 and over voltages as high as 147 volts back to normal 120 volt levels without using battery power - Upright tower configuration uses only 66 square inches of floor or desktop space - Includes 6 battery supported outlets attached to a 6 foot AC line cord (all NEMA 5-15) - USB port supports messaging of UPS and line power status, including on-battery, low-battery, power-restored, AC line voltage, DC battery voltage and battery capacity - USB interface supports timed inverter shutoff after unattended shutdown, activate self-test and 10 second reboot of connected equipment - Supports Tripp Lite's WatchDog software application to restore unresponsive programs by automatically restarting them and rebooting completely locked computers by automatically switching UPS power off and back on again - Built-in audible alarm and 5 front panel LEDs indicate status of line power, battery power, battery low/replace, voltage regulation and overload status - 1400VA / 940 watt power handling ability supports multiple entry-level PCs, network workstations, point-of-sale terminals, small to medium business phone systems, audio/video equipment stations and heavily configured home theater systems - Supports hot-swap battery replacement via built-in battery access panel - Compatible with 120V / 60Hz applications for USA, Canada, Mexico and more
Description
OMNI SMART 1400 Line Interactive Tower 1400VA UPS System offers voltage regulation, surge suppression, and long lasting battery support for personal computers, networking equipment, and other sensitive electronics. USB port enables optional safe unattended system shutdown in the case of extended power failure as well as continuous UPS and site power condition monitoring (USB cable included). Line Interactive Tower UPS Features: - This UPS system offers voltage regulation and battery support, plus complete AC and dialup/DSL modem line surge suppression - Prevents equipment damage, data loss and downtime due to power problems - Supports a single entry level PC system for up to 75 minutes during power failures to enable a safe system shutdown - Supports a Maximum load of 1400VA for 8 minutes - Supports a Half load of 700VA for 24 minutes- Automatic Voltage Regulation (AVR) circuits correct brownouts as low as 75 and over voltages as high as 147 volts back to normal 120 volt levels without using battery power - Upright tower configuration uses only 66 square inches of floor or desktop space - Includes 6 battery supported outlets attached to a 6 foot AC line cord (all NEMA 5-15) - USB port supports messaging of UPS and line power status, including on-battery, low-battery, power-restored, AC line voltage, DC battery voltage and battery capacity - USB interface supports timed inverter shutoff after unattended shutdown, activate self-test and 10 second reboot of connected equipment - Supports Tripp Lite's WatchDog software application to restore unresponsive programs by automatically restarting them and rebooting completely locked computers by automatically switching UPS power off and back on again - Built-in audible alarm and 5 front panel LEDs indicate status of line power, battery power, battery low/replace, voltage regulation and overload status - 1400VA / 940 watt power handling ability supports multiple entry-level PCs, network workstations, point-of-sale terminals, small to medium business phone systems, audio/video equipment stations and heavily configured home theater systems - Supports hot-swap battery replacement via built-in battery access panel - Compatible with 120V / 60Hz applications for USA, Canada, Mexico and more

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Line Interactive Tower 1400VA UPS System - OMNISMART1400 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Line Interactive Tower 1400VA UPS System
OMNISMART1400
Tripp Lite Line Interactive Tower 1400VA UPS System OMNISMART1400
OMNI SMART 1400 Line Interactive Tower 1400VA UPS System offers voltage regulation, surge suppression, and long lasting battery support for personal computers, networking equipment, and other sensitive electronics. USB port enables optional safe unattended system shutdown in the case of extended power failure as well as continuous UPS and site power condition monitoring (USB cable included). Line Interactive Tower UPS Features: - This UPS system offers voltage regulation and battery support, plus complete AC and dialup/DSL modem line surge suppression - Prevents equipment damage, data loss and downtime due to power problems - Supports a single entry level PC system for up to 75 minutes during power failures to enable a safe system shutdown - Supports a Maximum load of 1400VA for 8 minutes - Supports a Half load of 700VA for 24 minutes- Automatic Voltage Regulation (AVR) circuits correct brownouts as low as 75 and over voltages as high as 147 volts back to normal 120 volt levels without using battery power - Upright tower configuration uses only 66 square inches of floor or desktop space - Includes 6 battery supported outlets attached to a 6 foot AC line cord (all NEMA 5-15) - USB port supports messaging of UPS and line power status, including on-battery, low-battery, power-restored, AC line voltage, DC battery voltage and battery capacity - USB interface supports timed inverter shutoff after unattended shutdown, activate self-test and 10 second reboot of connected equipment - Supports Tripp Lite's WatchDog software application to restore unresponsive programs by automatically restarting them and rebooting completely locked computers by automatically switching UPS power off and back on again - Built-in audible alarm and 5 front panel LEDs indicate status of line power, battery power, battery low/replace, voltage regulation and overload status - 1400VA / 940 watt power handling ability supports multiple entry-level PCs, network workstations, point-of-sale terminals, small to medium business phone systems, audio/video equipment stations and heavily configured home theater systems - Supports hot-swap battery replacement via built-in battery access panel - Compatible with 120V / 60Hz applications for USA, Canada, Mexico and more

OMNI SMART 1400 Line Interactive Tower 1400VA UPS System offers voltage regulation, surge suppression, and long lasting battery support for personal computers, networking equipment, and other sensitive electronics. USB port enables optional safe unattended system shutdown in the case of extended power failure as well as continuous UPS and site power condition monitoring (USB cable included).
Line Interactive Tower UPS Features:
- This UPS system offers voltage regulation and battery support, plus complete AC and dialup/DSL modem line surge suppression
- Prevents equipment damage, data loss and downtime due to power problems
- Supports a single entry level PC system for up to 75 minutes during power failures to enable a safe system shutdown
- Supports a Maximum load of 1400VA for 8 minutes
- Supports a Half load of 700VA for 24 minutes- Automatic Voltage Regulation (AVR) circuits correct brownouts as low as 75 and over voltages as high as 147 volts back to normal 120 volt levels without using battery power
- Upright tower configuration uses only 66 square inches of floor or desktop space
- Includes 6 battery supported outlets attached to a 6 foot AC line cord (all NEMA 5-15)
- USB port supports messaging of UPS and line power status, including on-battery, low-battery, power-restored, AC line voltage, DC battery voltage and battery capacity
- USB interface supports timed inverter shutoff after unattended shutdown, activate self-test and 10 second reboot of connected equipment
- Supports Tripp Lite's WatchDog software application to restore unresponsive programs by automatically restarting them and rebooting completely locked computers by automatically switching UPS power off and back on again
- Built-in audible alarm and 5 front panel LEDs indicate status of line power, battery power, battery low/replace, voltage regulation and overload status
- 1400VA / 940 watt power handling ability supports multiple entry-level PCs, network workstations, point-of-sale terminals, small to medium business phone systems, audio/video equipment stations and heavily configured home theater systems
- Supports hot-swap battery replacement via built-in battery access panel
- Compatible with 120V / 60Hz applications for USA, Canada, Mexico and more

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number OMNISMART1400
Product Name Tripp Lite Line Interactive Tower 1400VA UPS System
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
RUGGED UPS FA10087 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2.5 kVA
View Details