TelephoneStuff.com APC Back-UPS Pro UPS System BP350UC

Description
The first uninterruptible power supply (UPS) with a USB port that was designed for the computing environment. APC Back-UPS Pro 350 and Back-UPS Pro 500 are uniquely designed to improve your productivity by ensuring that your computer, Internet connection, and all of your peripherals are protected with high-performance surge suppression and intelligent battery backup. APC Back-UPS Pro continuously conditions the power coming into your computer, and instantly switches your computer to emergency battery backup power during brief power outages without data loss or downtime. (Mac OS 9 support with BP500CLR only) Features: - USB Port version for Windows 98, Capacity: 350V-amps, 220 W
Description
The first uninterruptible power supply (UPS) with a USB port that was designed for the computing environment. APC Back-UPS Pro 350 and Back-UPS Pro 500 are uniquely designed to improve your productivity by ensuring that your computer, Internet connection, and all of your peripherals are protected with high-performance surge suppression and intelligent battery backup. APC Back-UPS Pro continuously conditions the power coming into your computer, and instantly switches your computer to emergency battery backup power during brief power outages without data loss or downtime. (Mac OS 9 support with BP500CLR only) Features: - USB Port version for Windows 98, Capacity: 350V-amps, 220 W

Suppliers

Company
Product
Description
Supplier Links
APC Back-UPS Pro UPS System - BP350UC - TelephoneStuff.com
Huntington Beach, CA, USA
APC Back-UPS Pro UPS System
BP350UC
APC Back-UPS Pro UPS System BP350UC
The first uninterruptible power supply (UPS) with a USB port that was designed for the computing environment. APC Back-UPS Pro 350 and Back-UPS Pro 500 are uniquely designed to improve your productivity by ensuring that your computer, Internet connection, and all of your peripherals are protected with high-performance surge suppression and intelligent battery backup. APC Back-UPS Pro continuously conditions the power coming into your computer, and instantly switches your computer to emergency battery backup power during brief power outages without data loss or downtime. (Mac OS 9 support with BP500CLR only) Features: - USB Port version for Windows 98, Capacity: 350V-amps, 220 W

The first uninterruptible power supply (UPS) with a USB port that was designed for the computing environment. APC Back-UPS Pro 350 and Back-UPS Pro 500 are uniquely designed to improve your productivity by ensuring that your computer, Internet connection, and all of your peripherals are protected with high-performance surge suppression and intelligent battery backup. APC Back-UPS Pro continuously conditions the power coming into your computer, and instantly switches your computer to emergency battery backup power during brief power outages without data loss or downtime. (Mac OS 9 support with BP500CLR only)
Features:
- USB Port version for Windows 98, Capacity: 350V-amps, 220 W

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number BP350UC
Product Name APC Back-UPS Pro UPS System
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00420 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2 kVA
View Details
Uninterruptible Power Supplies - 2877238 - RS Components, Ltd.
Specs
Volt-Amp Rating 1.6 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
AC to AC UPS 390W Deluxe PS - 1609-D600N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details