TelephoneStuff.com MINUTEMAN MBK 320 VA Standby UPS MMN-MBK-320

Description
MBK 320 is a 320VA/208W 120 VAC stand-by UPS with 3 surge/backup, 1 surge-only receptacle, and 1 modem/fax surge protection outlet. Features: - Hot-swappable batteries - Modem/fax protection - One surge only receptacle
Description
MBK 320 is a 320VA/208W 120 VAC stand-by UPS with 3 surge/backup, 1 surge-only receptacle, and 1 modem/fax surge protection outlet. Features: - Hot-swappable batteries - Modem/fax protection - One surge only receptacle

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN MBK 320 VA Standby UPS - MMN-MBK-320 - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN MBK 320 VA Standby UPS
MMN-MBK-320
MINUTEMAN MBK 320 VA Standby UPS MMN-MBK-320
MBK 320 is a 320VA/208W 120 VAC stand-by UPS with 3 surge/backup, 1 surge-only receptacle, and 1 modem/fax surge protection outlet. Features: - Hot-swappable batteries - Modem/fax protection - One surge only receptacle

MBK 320 is a 320VA/208W 120 VAC stand-by UPS with 3 surge/backup, 1 surge-only receptacle, and 1 modem/fax surge protection outlet.
Features:
- Hot-swappable batteries
- Modem/fax protection
- One surge only receptacle

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number MMN-MBK-320
Product Name MINUTEMAN MBK 320 VA Standby UPS
Volt-Amp Rating 0.3200 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - CBI4810A-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
RUGGED UPS FA10459 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.5 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details