TelephoneStuff.com APC Symmetra 8kVA Expandable to 16kVA (208/240V) SY8KEX-PD

Description
Symmetra Power Arry combines with the complete line of APC datacenter protection sofware: Redundancy, Scalability, Manageablility and Serviceability. Power Capacity: 4-16kVA-Battery type: hot swapable, maintenance free lead acid , 3-5 year lifetime.
Description
Symmetra Power Arry combines with the complete line of APC datacenter protection sofware: Redundancy, Scalability, Manageablility and Serviceability. Power Capacity: 4-16kVA-Battery type: hot swapable, maintenance free lead acid , 3-5 year lifetime.

Suppliers

Company
Product
Description
Supplier Links
APC Symmetra 8kVA Expandable to 16kVA (208/240V) - SY8KEX-PD - TelephoneStuff.com
Huntington Beach, CA, USA
APC Symmetra 8kVA Expandable to 16kVA (208/240V)
SY8KEX-PD
APC Symmetra 8kVA Expandable to 16kVA (208/240V) SY8KEX-PD
Symmetra Power Arry combines with the complete line of APC datacenter protection sofware: Redundancy, Scalability, Manageablility and Serviceability. Power Capacity: 4-16kVA-Battery type: hot swapable, maintenance free lead acid , 3-5 year lifetime.

Symmetra Power Arry combines with the complete line of APC datacenter protection sofware: Redundancy, Scalability, Manageablility and Serviceability. Power Capacity: 4-16kVA-Battery type: hot swapable, maintenance free lead acid , 3-5 year lifetime.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SY8KEX-PD
Product Name APC Symmetra 8kVA Expandable to 16kVA (208/240V)
Volt-Amp Rating 8 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10539 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.5 kVA
View Details
Uninterruptible Power Supplies - 2877220 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.6500 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
1609-B 1000E - 1609-B1000E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details