TelephoneStuff.com Tripp Lite Smart Pro Rackmount UPS SMART750RM1U

Description
Smart Pro rackmount UPS. Features: - 750VA / 450 watt output power capacity compatible with North American 120V / 60Hz power - 1U rackmount UPS installs in standard 2 or 4 post 19 inch racks with a depth of only 16.75 inches - Protects sensitive networking equipment from blackouts, voltage fluctuations and transient surges - Line interactive Automatic Voltage Regulation (AVR) corrects inputs from 83-147VAC back to usable 120V levels without consuming battery power - AVR circuits boost undervoltages by 14% depending on the severity and reduces overvoltages by 12% - Network interfaces support simultaneous communications via USB, DB9 serial and SNMPWEBCARD slot - Included PowerAlert UPS monitoring software supports safe unattended shutdown, monitoring and control via local connected servers, plus any number of additional servers over IP - Communications ports support on-battery, low-battery, power-restored, AC-voltage, DC-voltage, output current monitoring, battery charge current, battery capacity, internal UPS temperature, AC line frequency, timed inverter shutoff, activate self-test and load bank output power control - Built in Emergency Power Off (EPO) interface with cable - Sine wave output in AC and battery modes - Half load runtime of 24 minutes (375VA / 225 watts) / Full load runtime of 7 minutes (750VA / 450 watts) - Includes 6 NEMA 5-15R output receptacles arranged in 2 switchable single-outlet load banks - Integrated 2 bank switched PDU enables remote outlet management for load shedding or remote reboot of individual devices - 3 stage metered LEDs offer current monitoring and battery charge level - Mains power and voltage regulation LEDs offer at-a-glance power status information - Front panel switches support self-test and alarm cancel functions - UPS ships fully assembled in full compliance with DOT regulations, no time consuming connection of internal batteries by user required - UL (USA), cUL (Canada), NOM (Mexico), FCC Class A (Emissions) listed
Description
Smart Pro rackmount UPS. Features: - 750VA / 450 watt output power capacity compatible with North American 120V / 60Hz power - 1U rackmount UPS installs in standard 2 or 4 post 19 inch racks with a depth of only 16.75 inches - Protects sensitive networking equipment from blackouts, voltage fluctuations and transient surges - Line interactive Automatic Voltage Regulation (AVR) corrects inputs from 83-147VAC back to usable 120V levels without consuming battery power - AVR circuits boost undervoltages by 14% depending on the severity and reduces overvoltages by 12% - Network interfaces support simultaneous communications via USB, DB9 serial and SNMPWEBCARD slot - Included PowerAlert UPS monitoring software supports safe unattended shutdown, monitoring and control via local connected servers, plus any number of additional servers over IP - Communications ports support on-battery, low-battery, power-restored, AC-voltage, DC-voltage, output current monitoring, battery charge current, battery capacity, internal UPS temperature, AC line frequency, timed inverter shutoff, activate self-test and load bank output power control - Built in Emergency Power Off (EPO) interface with cable - Sine wave output in AC and battery modes - Half load runtime of 24 minutes (375VA / 225 watts) / Full load runtime of 7 minutes (750VA / 450 watts) - Includes 6 NEMA 5-15R output receptacles arranged in 2 switchable single-outlet load banks - Integrated 2 bank switched PDU enables remote outlet management for load shedding or remote reboot of individual devices - 3 stage metered LEDs offer current monitoring and battery charge level - Mains power and voltage regulation LEDs offer at-a-glance power status information - Front panel switches support self-test and alarm cancel functions - UPS ships fully assembled in full compliance with DOT regulations, no time consuming connection of internal batteries by user required - UL (USA), cUL (Canada), NOM (Mexico), FCC Class A (Emissions) listed

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Smart Pro Rackmount UPS - SMART750RM1U - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Smart Pro Rackmount UPS
SMART750RM1U
Tripp Lite Smart Pro Rackmount UPS SMART750RM1U
Smart Pro rackmount UPS. Features: - 750VA / 450 watt output power capacity compatible with North American 120V / 60Hz power - 1U rackmount UPS installs in standard 2 or 4 post 19 inch racks with a depth of only 16.75 inches - Protects sensitive networking equipment from blackouts, voltage fluctuations and transient surges - Line interactive Automatic Voltage Regulation (AVR) corrects inputs from 83-147VAC back to usable 120V levels without consuming battery power - AVR circuits boost undervoltages by 14% depending on the severity and reduces overvoltages by 12% - Network interfaces support simultaneous communications via USB, DB9 serial and SNMPWEBCARD slot - Included PowerAlert UPS monitoring software supports safe unattended shutdown, monitoring and control via local connected servers, plus any number of additional servers over IP - Communications ports support on-battery, low-battery, power-restored, AC-voltage, DC-voltage, output current monitoring, battery charge current, battery capacity, internal UPS temperature, AC line frequency, timed inverter shutoff, activate self-test and load bank output power control - Built in Emergency Power Off (EPO) interface with cable - Sine wave output in AC and battery modes - Half load runtime of 24 minutes (375VA / 225 watts) / Full load runtime of 7 minutes (750VA / 450 watts) - Includes 6 NEMA 5-15R output receptacles arranged in 2 switchable single-outlet load banks - Integrated 2 bank switched PDU enables remote outlet management for load shedding or remote reboot of individual devices - 3 stage metered LEDs offer current monitoring and battery charge level - Mains power and voltage regulation LEDs offer at-a-glance power status information - Front panel switches support self-test and alarm cancel functions - UPS ships fully assembled in full compliance with DOT regulations, no time consuming connection of internal batteries by user required - UL (USA), cUL (Canada), NOM (Mexico), FCC Class A (Emissions) listed

Smart Pro rackmount UPS.
Features:
- 750VA / 450 watt output power capacity compatible with North American 120V / 60Hz power
- 1U rackmount UPS installs in standard 2 or 4 post 19 inch racks with a depth of only 16.75 inches
- Protects sensitive networking equipment from blackouts, voltage fluctuations and transient surges
- Line interactive Automatic Voltage Regulation (AVR) corrects inputs from 83-147VAC back to usable 120V levels without consuming battery power
- AVR circuits boost undervoltages by 14% depending on the severity and reduces overvoltages by 12%
- Network interfaces support simultaneous communications via USB, DB9 serial and SNMPWEBCARD slot
- Included PowerAlert UPS monitoring software supports safe unattended shutdown, monitoring and control via local connected servers, plus any number of additional servers over IP
- Communications ports support on-battery, low-battery, power-restored, AC-voltage, DC-voltage, output current monitoring, battery charge current, battery capacity, internal UPS temperature, AC line frequency, timed inverter shutoff, activate self-test and load bank output power control
- Built in Emergency Power Off (EPO) interface with cable
- Sine wave output in AC and battery modes
- Half load runtime of 24 minutes (375VA / 225 watts) / Full load runtime of 7 minutes (750VA / 450 watts)
- Includes 6 NEMA 5-15R output receptacles arranged in 2 switchable single-outlet load banks
- Integrated 2 bank switched PDU enables remote outlet management for load shedding or remote reboot of individual devices
- 3 stage metered LEDs offer current monitoring and battery charge level
- Mains power and voltage regulation LEDs offer at-a-glance power status information
- Front panel switches support self-test and alarm cancel functions
- UPS ships fully assembled in full compliance with DOT regulations, no time consuming connection of internal batteries by user required
- UL (USA), cUL (Canada), NOM (Mexico), FCC Class A (Emissions) listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART750RM1U
Product Name Tripp Lite Smart Pro Rackmount UPS
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00272 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Watt Rating 1 to 1.4 kwatts
View Details
Uninterruptible Power Supplies - 8694990 - RS Components, Ltd.
Specs
Technology Line interactive
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details