TelephoneStuff.com MINUTEMAN 1000 VA Unlimited Runtime UPS XRT-1000

Description
The XRT 1000 is a 1000VA/700W 120 VAC true sinewave UPS designed for extended runtime applications via external battery packs. This model requires at least one XRT BP1 or XRT BP3 battery pack to operate. Features: - Unlimited runtime - Microprocessor-based - Fully isolated transformer - True sinewave output - Built-in self-test - DC (battery) startup - Mail-in coupon for MINUTEMAN Sentry Power Management Software - Dimensions: 9"(L)x20"(W)x10"(H)
Description
The XRT 1000 is a 1000VA/700W 120 VAC true sinewave UPS designed for extended runtime applications via external battery packs. This model requires at least one XRT BP1 or XRT BP3 battery pack to operate. Features: - Unlimited runtime - Microprocessor-based - Fully isolated transformer - True sinewave output - Built-in self-test - DC (battery) startup - Mail-in coupon for MINUTEMAN Sentry Power Management Software - Dimensions: 9"(L)x20"(W)x10"(H)

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN 1000 VA Unlimited Runtime UPS - XRT-1000 - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN 1000 VA Unlimited Runtime UPS
XRT-1000
MINUTEMAN 1000 VA Unlimited Runtime UPS XRT-1000
The XRT 1000 is a 1000VA/700W 120 VAC true sinewave UPS designed for extended runtime applications via external battery packs. This model requires at least one XRT BP1 or XRT BP3 battery pack to operate. Features: - Unlimited runtime - Microprocessor-based - Fully isolated transformer - True sinewave output - Built-in self-test - DC (battery) startup - Mail-in coupon for MINUTEMAN Sentry Power Management Software - Dimensions: 9"(L)x20"(W)x10"(H)

The XRT 1000 is a 1000VA/700W 120 VAC true sinewave UPS designed for extended runtime applications via external battery packs. This model requires at least one XRT BP1 or XRT BP3 battery pack to operate.
Features:
- Unlimited runtime
- Microprocessor-based
- Fully isolated transformer
- True sinewave output
- Built-in self-test
- DC (battery) startup
- Mail-in coupon for MINUTEMAN Sentry Power Management Software
- Dimensions: 9"(L)x20"(W)x10"(H)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number XRT-1000
Product Name MINUTEMAN 1000 VA Unlimited Runtime UPS
Volt-Amp Rating 1 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10087 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2.5 kVA
View Details
Uninterruptible Power Supplies - 2355104 - RS Components, Ltd.
Specs
Volt-Amp Rating 3 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details