TelephoneStuff.com Tripp Lite Smart Online Expandable 2200VA 2U Rack / Tower.. SU2200RTXL2UA

Description
Smart Online Expandable 2200VA 2U Rack / Tower UPS System. Features: - Smart Online high performance UPS system is ideal for critical voice, data, medical and industrial network applications - True on-line, double-conversion UPS provides perfectly regulated sine wave output within 2% of 100/110/120V (user selectable) under all usage conditions - Maintains continuous operation through blackouts, voltage fluctuations and surges with zero transfer time - Removes harmonic distortion, fast electrical impulses, frequency variations and other hard to solve power problems not addressed by other UPS types - Corrects line voltage conditions as low as 65V and as high as 138V back to selectable 100/110/120V (+/-2%) values - Standard internal battery set offers 18 minutes runtime at half load (800W) and 6 minutes at full load (1600W) - Optional BP48V24-2U external battery pack increases runtime to 66 minutes at half load (800W) and 28 minutes at full load (1600W /limit 1) - Optional BP48V60RT3U external battery pack increases runtime to 132 minutes at half load (800W) and 61 minutes at full load (1600W / multi-pack compatible) - Compact rackmount form factor installs using only 2 rack spaces (2U) with a maximum installed depth of only 19 inches - Ships with all mounting accessories for 4 post rackmount installation - Optional 2POSTRMKITWM enables 2 post rackmount or wallmount installation - Optional 2-9USTAND accessory enables small-footprint upright tower placement - Fault tolerant auto-bypass maintains continuous utility output to connected equipment, even in cases where the UPS suffers internal failure and requires maintenance - Network interfaces support simultaneous communications via built-in USB, DB9 serial and SNMPWEBCARD slot - HID compliant USB interface enables full integration with built-in power management and auto shutdown features of Windows, Mac OS X and Linux - Included PowerAlert UPS monitoring software supports safe unattended shutdown, monitoring and control via local connected servers, plus any number of additional servers over IP - UPS interface supports on-battery, low-battery, power-restored, AC-voltage, DC-voltage, output current monitoring, battery charge current, battery capacity, AC line frequency, timed inverter sutoff, activate self-test, load bank output power control and remote reboot, UPS nominal voltage adjustment and UPS line to battery power voltage setpoints - Built-in Emergency Power Off (EPO) interface with cable - NEMA 5-20P input plug (user-installable NEMA 5-15P replacement plug included) / NEMA 5-15/20R & NEMA L5-20R output receptacles - Integrated 2 bank switched PDU enables remote outlet management
Description
Smart Online Expandable 2200VA 2U Rack / Tower UPS System. Features: - Smart Online high performance UPS system is ideal for critical voice, data, medical and industrial network applications - True on-line, double-conversion UPS provides perfectly regulated sine wave output within 2% of 100/110/120V (user selectable) under all usage conditions - Maintains continuous operation through blackouts, voltage fluctuations and surges with zero transfer time - Removes harmonic distortion, fast electrical impulses, frequency variations and other hard to solve power problems not addressed by other UPS types - Corrects line voltage conditions as low as 65V and as high as 138V back to selectable 100/110/120V (+/-2%) values - Standard internal battery set offers 18 minutes runtime at half load (800W) and 6 minutes at full load (1600W) - Optional BP48V24-2U external battery pack increases runtime to 66 minutes at half load (800W) and 28 minutes at full load (1600W /limit 1) - Optional BP48V60RT3U external battery pack increases runtime to 132 minutes at half load (800W) and 61 minutes at full load (1600W / multi-pack compatible) - Compact rackmount form factor installs using only 2 rack spaces (2U) with a maximum installed depth of only 19 inches - Ships with all mounting accessories for 4 post rackmount installation - Optional 2POSTRMKITWM enables 2 post rackmount or wallmount installation - Optional 2-9USTAND accessory enables small-footprint upright tower placement - Fault tolerant auto-bypass maintains continuous utility output to connected equipment, even in cases where the UPS suffers internal failure and requires maintenance - Network interfaces support simultaneous communications via built-in USB, DB9 serial and SNMPWEBCARD slot - HID compliant USB interface enables full integration with built-in power management and auto shutdown features of Windows, Mac OS X and Linux - Included PowerAlert UPS monitoring software supports safe unattended shutdown, monitoring and control via local connected servers, plus any number of additional servers over IP - UPS interface supports on-battery, low-battery, power-restored, AC-voltage, DC-voltage, output current monitoring, battery charge current, battery capacity, AC line frequency, timed inverter sutoff, activate self-test, load bank output power control and remote reboot, UPS nominal voltage adjustment and UPS line to battery power voltage setpoints - Built-in Emergency Power Off (EPO) interface with cable - NEMA 5-20P input plug (user-installable NEMA 5-15P replacement plug included) / NEMA 5-15/20R & NEMA L5-20R output receptacles - Integrated 2 bank switched PDU enables remote outlet management

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Smart Online Expandable 2200VA 2U Rack / Tower.. - SU2200RTXL2UA - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Smart Online Expandable 2200VA 2U Rack / Tower..
SU2200RTXL2UA
Tripp Lite Smart Online Expandable 2200VA 2U Rack / Tower.. SU2200RTXL2UA
Smart Online Expandable 2200VA 2U Rack / Tower UPS System. Features: - Smart Online high performance UPS system is ideal for critical voice, data, medical and industrial network applications - True on-line, double-conversion UPS provides perfectly regulated sine wave output within 2% of 100/110/120V (user selectable) under all usage conditions - Maintains continuous operation through blackouts, voltage fluctuations and surges with zero transfer time - Removes harmonic distortion, fast electrical impulses, frequency variations and other hard to solve power problems not addressed by other UPS types - Corrects line voltage conditions as low as 65V and as high as 138V back to selectable 100/110/120V (+/-2%) values - Standard internal battery set offers 18 minutes runtime at half load (800W) and 6 minutes at full load (1600W) - Optional BP48V24-2U external battery pack increases runtime to 66 minutes at half load (800W) and 28 minutes at full load (1600W /limit 1) - Optional BP48V60RT3U external battery pack increases runtime to 132 minutes at half load (800W) and 61 minutes at full load (1600W / multi-pack compatible) - Compact rackmount form factor installs using only 2 rack spaces (2U) with a maximum installed depth of only 19 inches - Ships with all mounting accessories for 4 post rackmount installation - Optional 2POSTRMKITWM enables 2 post rackmount or wallmount installation - Optional 2-9USTAND accessory enables small-footprint upright tower placement - Fault tolerant auto-bypass maintains continuous utility output to connected equipment, even in cases where the UPS suffers internal failure and requires maintenance - Network interfaces support simultaneous communications via built-in USB, DB9 serial and SNMPWEBCARD slot - HID compliant USB interface enables full integration with built-in power management and auto shutdown features of Windows, Mac OS X and Linux - Included PowerAlert UPS monitoring software supports safe unattended shutdown, monitoring and control via local connected servers, plus any number of additional servers over IP - UPS interface supports on-battery, low-battery, power-restored, AC-voltage, DC-voltage, output current monitoring, battery charge current, battery capacity, AC line frequency, timed inverter sutoff, activate self-test, load bank output power control and remote reboot, UPS nominal voltage adjustment and UPS line to battery power voltage setpoints - Built-in Emergency Power Off (EPO) interface with cable - NEMA 5-20P input plug (user-installable NEMA 5-15P replacement plug included) / NEMA 5-15/20R & NEMA L5-20R output receptacles - Integrated 2 bank switched PDU enables remote outlet management

Smart Online Expandable 2200VA 2U Rack / Tower UPS System.
Features:
- Smart Online high performance UPS system is ideal for critical voice, data, medical and industrial network applications
- True on-line, double-conversion UPS provides perfectly regulated sine wave output within 2% of 100/110/120V (user selectable) under all usage conditions
- Maintains continuous operation through blackouts, voltage fluctuations and surges with zero transfer time
- Removes harmonic distortion, fast electrical impulses, frequency variations and other hard to solve power problems not addressed by other UPS types
- Corrects line voltage conditions as low as 65V and as high as 138V back to selectable 100/110/120V (+/-2%) values
- Standard internal battery set offers 18 minutes runtime at half load (800W) and 6 minutes at full load (1600W)
- Optional BP48V24-2U external battery pack increases runtime to 66 minutes at half load (800W) and 28 minutes at full load (1600W /limit 1)
- Optional BP48V60RT3U external battery pack increases runtime to 132 minutes at half load (800W) and 61 minutes at full load (1600W / multi-pack compatible)
- Compact rackmount form factor installs using only 2 rack spaces (2U) with a maximum installed depth of only 19 inches
- Ships with all mounting accessories for 4 post rackmount installation
- Optional 2POSTRMKITWM enables 2 post rackmount or wallmount installation
- Optional 2-9USTAND accessory enables small-footprint upright tower placement
- Fault tolerant auto-bypass maintains continuous utility output to connected equipment, even in cases where the UPS suffers internal failure and requires maintenance
- Network interfaces support simultaneous communications via built-in USB, DB9 serial and SNMPWEBCARD slot
- HID compliant USB interface enables full integration with built-in power management and auto shutdown features of Windows, Mac OS X and Linux
- Included PowerAlert UPS monitoring software supports safe unattended shutdown, monitoring and control via local connected servers, plus any number of additional servers over IP
- UPS interface supports on-battery, low-battery, power-restored, AC-voltage, DC-voltage, output current monitoring, battery charge current, battery capacity, AC line frequency, timed inverter sutoff, activate self-test, load bank output power control and remote reboot, UPS nominal voltage adjustment and UPS line to battery power voltage setpoints
- Built-in Emergency Power Off (EPO) interface with cable
- NEMA 5-20P input plug (user-installable NEMA 5-15P replacement plug included) / NEMA 5-15/20R & NEMA L5-20R output receptacles
- Integrated 2 bank switched PDU enables remote outlet management

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SU2200RTXL2UA
Product Name Tripp Lite Smart Online Expandable 2200VA 2U Rack / Tower..
Technology On-line (Double-conversion)
Unlock Full Specs
to access all available technical data

Similar Products

Uniterruptible Power Supply - 1609-D600E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - CEM-1 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 7688834 - RS Components, Ltd.
Specs
Technology Line interactive, online
View Details