TelephoneStuff.com MINUTEMAN SmartSine 2000 VA True Sinewave UPS with 8.. S2000

Description
NOTICE: This UPS model has a NEMA 5-20P input plug that requires a 125V/20Amp wall receptacle. The SmartSine UPS line maintains today's vital equipment despite utility power fluctuations and/or failures. Each unit provides a line-interactive design with a true sinewave output, a rich feature set, and has a lower price than competive models. In addition, MINUTEMAN's powerful voltage regulators stabilize and condition input AC power anomalies providing today's sensitive electronic equipment with clean AC power. Features: - True Sinewave Output - Line-Interactive Topology - 8 Receptacles - Independent Battery Bypass - Fax/Modem/Data Protection - Expansion Slot for Optional SNMP CIC Card for Remote Power Management (SNMP Network Management System or Web Browser) - Includes MINUTEMAN SentryII Power Management Software - Dimensions: 8.9"(L)x6.5"(W)x17.8 "(H)
Description
NOTICE: This UPS model has a NEMA 5-20P input plug that requires a 125V/20Amp wall receptacle. The SmartSine UPS line maintains today's vital equipment despite utility power fluctuations and/or failures. Each unit provides a line-interactive design with a true sinewave output, a rich feature set, and has a lower price than competive models. In addition, MINUTEMAN's powerful voltage regulators stabilize and condition input AC power anomalies providing today's sensitive electronic equipment with clean AC power. Features: - True Sinewave Output - Line-Interactive Topology - 8 Receptacles - Independent Battery Bypass - Fax/Modem/Data Protection - Expansion Slot for Optional SNMP CIC Card for Remote Power Management (SNMP Network Management System or Web Browser) - Includes MINUTEMAN SentryII Power Management Software - Dimensions: 8.9"(L)x6.5"(W)x17.8 "(H)

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN SmartSine 2000 VA True Sinewave UPS with 8.. - S2000 - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN SmartSine 2000 VA True Sinewave UPS with 8..
S2000
MINUTEMAN SmartSine 2000 VA True Sinewave UPS with 8.. S2000
NOTICE: This UPS model has a NEMA 5-20P input plug that requires a 125V/20Amp wall receptacle. The SmartSine UPS line maintains today's vital equipment despite utility power fluctuations and/or failures. Each unit provides a line-interactive design with a true sinewave output, a rich feature set, and has a lower price than competive models. In addition, MINUTEMAN's powerful voltage regulators stabilize and condition input AC power anomalies providing today's sensitive electronic equipment with clean AC power. Features: - True Sinewave Output - Line-Interactive Topology - 8 Receptacles - Independent Battery Bypass - Fax/Modem/Data Protection - Expansion Slot for Optional SNMP CIC Card for Remote Power Management (SNMP Network Management System or Web Browser) - Includes MINUTEMAN SentryII Power Management Software - Dimensions: 8.9"(L)x6.5"(W)x17.8 "(H)

NOTICE: This UPS model has a NEMA 5-20P input plug that requires a 125V/20Amp wall receptacle.
The SmartSine UPS line maintains today's vital equipment despite utility power fluctuations and/or failures. Each unit provides a line-interactive design with a true sinewave output, a rich feature set, and has a lower price than competive models. In addition, MINUTEMAN's powerful voltage regulators stabilize and condition input AC power anomalies providing today's sensitive electronic equipment with clean AC power.
Features:
- True Sinewave Output
- Line-Interactive Topology
- 8 Receptacles
- Independent Battery Bypass
- Fax/Modem/Data Protection
- Expansion Slot for Optional SNMP CIC Card for Remote Power Management (SNMP Network Management System or Web Browser)
- Includes MINUTEMAN SentryII Power Management Software
- Dimensions: 8.9"(L)x6.5"(W)x17.8"(H)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number S2000
Product Name MINUTEMAN SmartSine 2000 VA True Sinewave UPS with 8..
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10459 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.5 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details