TelephoneStuff.com MINUTEMAN MN Series Standby UPS - 4 Outlets MN-325

Description
Protection for telecommunications and data processing applications. Power problems can damage or destroy the data stored on your hard disk as well as the computer hardware itself. Provides UPS outlets that provide battery backup with surge protection and outlets with surge protection only. Use the UPS backup outlets to protect components like a CPU, monitor, and ink jet printer and the surge-only outlets to protect less critical data processing components that do not require battery backup. Features: - 4 outlets (2 battery backup with surge and 2 surge only) - Free power management/unattende d shutdown software - Transformer-friendly spacing of outlets for connecting multiple ac adapters - Sits on a desktop, tucks under a console, or mounts on the wall - Turns 1 phone line into 2 protected lines for modem/fax - Back-up time: 3.6 minutes (full load) - Back-up time: 9.3 minutes (half load) - Dimensions: 9.88"(L) x 5.06"(W) x 3.25"(H)
Description
Protection for telecommunications and data processing applications. Power problems can damage or destroy the data stored on your hard disk as well as the computer hardware itself. Provides UPS outlets that provide battery backup with surge protection and outlets with surge protection only. Use the UPS backup outlets to protect components like a CPU, monitor, and ink jet printer and the surge-only outlets to protect less critical data processing components that do not require battery backup. Features: - 4 outlets (2 battery backup with surge and 2 surge only) - Free power management/unattende d shutdown software - Transformer-friendly spacing of outlets for connecting multiple ac adapters - Sits on a desktop, tucks under a console, or mounts on the wall - Turns 1 phone line into 2 protected lines for modem/fax - Back-up time: 3.6 minutes (full load) - Back-up time: 9.3 minutes (half load) - Dimensions: 9.88"(L) x 5.06"(W) x 3.25"(H)

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN MN Series Standby UPS - 4 Outlets - MN-325 - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN MN Series Standby UPS - 4 Outlets
MN-325
MINUTEMAN MN Series Standby UPS - 4 Outlets MN-325
Protection for telecommunications and data processing applications. Power problems can damage or destroy the data stored on your hard disk as well as the computer hardware itself. Provides UPS outlets that provide battery backup with surge protection and outlets with surge protection only. Use the UPS backup outlets to protect components like a CPU, monitor, and ink jet printer and the surge-only outlets to protect less critical data processing components that do not require battery backup. Features: - 4 outlets (2 battery backup with surge and 2 surge only) - Free power management/unattende d shutdown software - Transformer-friendly spacing of outlets for connecting multiple ac adapters - Sits on a desktop, tucks under a console, or mounts on the wall - Turns 1 phone line into 2 protected lines for modem/fax - Back-up time: 3.6 minutes (full load) - Back-up time: 9.3 minutes (half load) - Dimensions: 9.88"(L) x 5.06"(W) x 3.25"(H)

Protection for telecommunications and data processing applications. Power problems can damage or destroy the data stored on your hard disk as well as the computer hardware itself. Provides UPS outlets that provide battery backup with surge protection and outlets with surge protection only. Use the UPS backup outlets to protect components like a CPU, monitor, and ink jet printer and the surge-only outlets to protect less critical data processing components that do not require battery backup.
Features:
- 4 outlets (2 battery backup with surge and 2 surge only)
- Free power management/unattended shutdown software
- Transformer-friendly spacing of outlets for connecting multiple ac adapters
- Sits on a desktop, tucks under a console, or mounts on the wall
- Turns 1 phone line into 2 protected lines for modem/fax
- Back-up time: 3.6 minutes (full load)
- Back-up time: 9.3 minutes (half load)
- Dimensions: 9.88"(L) x 5.06"(W) x 3.25"(H)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number MN-325
Product Name MINUTEMAN MN Series Standby UPS - 4 Outlets
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10298 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2.5 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details