TelephoneStuff.com APC Back-UPS Reliable Power Protection BK650MC

Description
Back-UPS reliable power protection for an entire computer system. The effects of power problems include keyboard lockup, complete data loss, hardware degradation, damaged motherboards, and more, making downtime inevitable. An APC Back-UPS instantly switches your computer to emergency battery backup power and allows you to work through brief power outages or shut down your system in the event of and extended outage. High-performance surge supression protects your computer from electrical noise and damaging power surges - even lightning. - For an entire computer system with fax/modem line protection - 3 UPS receptacles and 3 surge only receptacles - Phone Surge protection (RJ11 compatible) - DB9 serial inteface port - Hot swappable port - transfer time:2-4 Milliseconds - Capacity: 650V-amps, 400 Watts - Responce time: - Alarms and LED's: On line, on battery, UPS overload, replace battery - Automatic Unattended shutdown - One 12V, 11 Ah sealed lead-acid - Maintenance free battery, 27 lbs - Includes PowerChute Plus software - Multi-Color retail box
Description
Back-UPS reliable power protection for an entire computer system. The effects of power problems include keyboard lockup, complete data loss, hardware degradation, damaged motherboards, and more, making downtime inevitable. An APC Back-UPS instantly switches your computer to emergency battery backup power and allows you to work through brief power outages or shut down your system in the event of and extended outage. High-performance surge supression protects your computer from electrical noise and damaging power surges - even lightning. - For an entire computer system with fax/modem line protection - 3 UPS receptacles and 3 surge only receptacles - Phone Surge protection (RJ11 compatible) - DB9 serial inteface port - Hot swappable port - transfer time:2-4 Milliseconds - Capacity: 650V-amps, 400 Watts - Responce time: - Alarms and LED's: On line, on battery, UPS overload, replace battery - Automatic Unattended shutdown - One 12V, 11 Ah sealed lead-acid - Maintenance free battery, 27 lbs - Includes PowerChute Plus software - Multi-Color retail box

Suppliers

Company
Product
Description
Supplier Links
APC Back-UPS Reliable Power Protection - BK650MC - TelephoneStuff.com
Huntington Beach, CA, USA
APC Back-UPS Reliable Power Protection
BK650MC
APC Back-UPS Reliable Power Protection BK650MC
Back-UPS reliable power protection for an entire computer system. The effects of power problems include keyboard lockup, complete data loss, hardware degradation, damaged motherboards, and more, making downtime inevitable. An APC Back-UPS instantly switches your computer to emergency battery backup power and allows you to work through brief power outages or shut down your system in the event of and extended outage. High-performance surge supression protects your computer from electrical noise and damaging power surges - even lightning. - For an entire computer system with fax/modem line protection - 3 UPS receptacles and 3 surge only receptacles - Phone Surge protection (RJ11 compatible) - DB9 serial inteface port - Hot swappable port - transfer time:2-4 Milliseconds - Capacity: 650V-amps, 400 Watts - Responce time: - Alarms and LED's: On line, on battery, UPS overload, replace battery - Automatic Unattended shutdown - One 12V, 11 Ah sealed lead-acid - Maintenance free battery, 27 lbs - Includes PowerChute Plus software - Multi-Color retail box

Back-UPS reliable power protection for an entire computer system. The effects of power problems include keyboard lockup, complete data loss, hardware degradation, damaged motherboards, and more, making downtime inevitable. An APC Back-UPS instantly switches your computer to emergency battery backup power and allows you to work through brief power outages or shut down your system in the event of and extended outage. High-performance surge supression protects your computer from electrical noise and damaging power surges - even lightning.
- For an entire computer system with fax/modem line protection
- 3 UPS receptacles and 3 surge only receptacles
- Phone Surge protection (RJ11 compatible)
- DB9 serial inteface port
- Hot swappable port
- transfer time:2-4 Milliseconds
- Capacity: 650V-amps, 400 Watts
- Responce time:
- Alarms and LED's: On line, on battery, UPS overload, replace battery
- Automatic Unattended shutdown
- One 12V, 11 Ah sealed lead-acid
- Maintenance free battery, 27 lbs
- Includes PowerChute Plus software
- Multi-Color retail box

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number BK650MC
Product Name APC Back-UPS Reliable Power Protection
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS ISR3001B3-VRLA -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Watt Rating 2.7 to 6 kwatts
View Details
Uninterruptible Power Supplies - 7894079 - RS Components, Ltd.
Specs
Technology Battery charger
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supply - 1609-D1500N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1.5 kVA
View Details