TelephoneStuff.com Tripp Lite OmniVS Series 1000VA Tower Line-Interactive.. OMNIVS1000

Description
OmniVS Series 1000VA Tower Line-Interactive 120V UPS with USB Port offers voltage regulation, surge suppression and long lasting battery support for personal computers, internetworking equipment and other sensitive electronics. Features: - Supports entry level PCs up to 60 minutes during blackouts to enable shutdown without data loss - Regulates brownouts as low as 89 volts back to usable levels without using battery power - 6 UPS battery supported outlets, plus 2 additional surge suppression-only outlets - USB port and cable enables unattended shutdown in the case of extended power failure - Built-in RJ45 TEL/Ethernet suppression jacks protect modem, fax machine, cordless phone or other peripheral with a standard single-line tel/DSL or data line connection - Audible alarm and 4 front panel LEDs offer complete UPS and line power status information - 1000VA/500 watt power handling ability supports a variety of sensitive electronic equipment - 3.5 minutes full load runtime (1000VA/500 watts), 14 minutes half load runtime (500VA/250 watts) - Supports battery replacement via built-in access panel - Short circuit protection in AC and battery mode - 4 LEDs indicate line power, battery power, overload and battery low/replace status - Output Volt Amp Capacity: 1000VA - Output Watt Capacity: 500 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Eight 5-15R outlets - Surge Suppression Only Outlets: 6 UPS outlets, 2 surge-only outlets - Full Load Runtime: 3.5 minutes (500w) - Half Load Runtime: 14 minutes (250w)
Description
OmniVS Series 1000VA Tower Line-Interactive 120V UPS with USB Port offers voltage regulation, surge suppression and long lasting battery support for personal computers, internetworking equipment and other sensitive electronics. Features: - Supports entry level PCs up to 60 minutes during blackouts to enable shutdown without data loss - Regulates brownouts as low as 89 volts back to usable levels without using battery power - 6 UPS battery supported outlets, plus 2 additional surge suppression-only outlets - USB port and cable enables unattended shutdown in the case of extended power failure - Built-in RJ45 TEL/Ethernet suppression jacks protect modem, fax machine, cordless phone or other peripheral with a standard single-line tel/DSL or data line connection - Audible alarm and 4 front panel LEDs offer complete UPS and line power status information - 1000VA/500 watt power handling ability supports a variety of sensitive electronic equipment - 3.5 minutes full load runtime (1000VA/500 watts), 14 minutes half load runtime (500VA/250 watts) - Supports battery replacement via built-in access panel - Short circuit protection in AC and battery mode - 4 LEDs indicate line power, battery power, overload and battery low/replace status - Output Volt Amp Capacity: 1000VA - Output Watt Capacity: 500 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Eight 5-15R outlets - Surge Suppression Only Outlets: 6 UPS outlets, 2 surge-only outlets - Full Load Runtime: 3.5 minutes (500w) - Half Load Runtime: 14 minutes (250w)

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite OmniVS Series 1000VA Tower Line-Interactive.. - OMNIVS1000 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite OmniVS Series 1000VA Tower Line-Interactive..
OMNIVS1000
Tripp Lite OmniVS Series 1000VA Tower Line-Interactive.. OMNIVS1000
OmniVS Series 1000VA Tower Line-Interactive 120V UPS with USB Port offers voltage regulation, surge suppression and long lasting battery support for personal computers, internetworking equipment and other sensitive electronics. Features: - Supports entry level PCs up to 60 minutes during blackouts to enable shutdown without data loss - Regulates brownouts as low as 89 volts back to usable levels without using battery power - 6 UPS battery supported outlets, plus 2 additional surge suppression-only outlets - USB port and cable enables unattended shutdown in the case of extended power failure - Built-in RJ45 TEL/Ethernet suppression jacks protect modem, fax machine, cordless phone or other peripheral with a standard single-line tel/DSL or data line connection - Audible alarm and 4 front panel LEDs offer complete UPS and line power status information - 1000VA/500 watt power handling ability supports a variety of sensitive electronic equipment - 3.5 minutes full load runtime (1000VA/500 watts), 14 minutes half load runtime (500VA/250 watts) - Supports battery replacement via built-in access panel - Short circuit protection in AC and battery mode - 4 LEDs indicate line power, battery power, overload and battery low/replace status - Output Volt Amp Capacity: 1000VA - Output Watt Capacity: 500 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Eight 5-15R outlets - Surge Suppression Only Outlets: 6 UPS outlets, 2 surge-only outlets - Full Load Runtime: 3.5 minutes (500w) - Half Load Runtime: 14 minutes (250w)

OmniVS Series 1000VA Tower Line-Interactive 120V UPS with USB Port offers voltage regulation, surge suppression and long lasting battery support for personal computers, internetworking equipment and other sensitive electronics.
Features:
- Supports entry level PCs up to 60 minutes during blackouts to enable shutdown without data loss
- Regulates brownouts as low as 89 volts back to usable levels without using battery power
- 6 UPS battery supported outlets, plus 2 additional surge suppression-only outlets
- USB port and cable enables unattended shutdown in the case of extended power failure
- Built-in RJ45 TEL/Ethernet suppression jacks protect modem, fax machine, cordless phone or other peripheral with a standard single-line
tel/DSL or data line connection
- Audible alarm and 4 front panel LEDs offer complete UPS and line power status information
- 1000VA/500 watt power handling ability supports a variety of sensitive electronic equipment
- 3.5 minutes full load runtime (1000VA/500 watts), 14 minutes half load runtime (500VA/250 watts)
- Supports battery replacement via built-in access panel
- Short circuit protection in AC and battery mode
- 4 LEDs indicate line power, battery power, overload and battery low/replace status
- Output Volt Amp Capacity: 1000VA
- Output Watt Capacity: 500 watts
- Frequency Compatibility: 60 Hz
- Built-in UPS Output Receptacles: Eight 5-15R outlets
- Surge Suppression Only Outlets: 6 UPS outlets, 2 surge-only outlets
- Full Load Runtime: 3.5 minutes (500w)
- Half Load Runtime: 14 minutes (250w)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number OMNIVS1000
Product Name Tripp Lite OmniVS Series 1000VA Tower Line-Interactive..
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10033 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
UPS Type Single Phase
Technology On-line (Double-conversion)
Protection Power Failure; Surge
View Details
Uninterruptible Power Supplies - 2558478 - RS Components, Ltd.
Specs
Volt-Amp Rating 5 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details