TelephoneStuff.com Tripp Lite Smart 700 Slim Rack Mount Intelligent Network.. SMART700RM1U

Description
The SmartPro Intelligent Line Interactive UPS systems include automatic voltage regulation (AVR) and are completly network ready. Includes Tripp Lite's Alert software and cabling. Power alert provides power condition reporting and enables automatic unattended system shutdown both locally and across a network. Features: - 700 NET in 19" rackmount - 1U rack space - 700VA - 450 watts - 120V output - 8 AC receptacles - Backup time: 18 min. at 1/2 load, 7 min. at full load - 1 serial port
Description
The SmartPro Intelligent Line Interactive UPS systems include automatic voltage regulation (AVR) and are completly network ready. Includes Tripp Lite's Alert software and cabling. Power alert provides power condition reporting and enables automatic unattended system shutdown both locally and across a network. Features: - 700 NET in 19" rackmount - 1U rack space - 700VA - 450 watts - 120V output - 8 AC receptacles - Backup time: 18 min. at 1/2 load, 7 min. at full load - 1 serial port

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Smart 700  Slim Rack Mount Intelligent Network.. - SMART700RM1U - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Smart 700 Slim Rack Mount Intelligent Network..
SMART700RM1U
Tripp Lite Smart 700 Slim Rack Mount Intelligent Network.. SMART700RM1U
The SmartPro Intelligent Line Interactive UPS systems include automatic voltage regulation (AVR) and are completly network ready. Includes Tripp Lite's Alert software and cabling. Power alert provides power condition reporting and enables automatic unattended system shutdown both locally and across a network. Features: - 700 NET in 19" rackmount - 1U rack space - 700VA - 450 watts - 120V output - 8 AC receptacles - Backup time: 18 min. at 1/2 load, 7 min. at full load - 1 serial port

The SmartPro Intelligent Line Interactive UPS systems include automatic voltage regulation (AVR) and are completly network ready. Includes Tripp Lite's Alert software and cabling. Power alert provides power condition reporting and enables automatic unattended system shutdown both locally and across a network.
Features:
- 700 NET in 19" rackmount
- 1U rack space
- 700VA
- 450 watts
- 120V output
- 8 AC receptacles
- Backup time: 18 min. at 1/2 load, 7 min. at full load
- 1 serial port

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART700RM1U
Product Name Tripp Lite Smart 700 Slim Rack Mount Intelligent Network..
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10459 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.5 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details