TelephoneStuff.com Tripp Lite OmniSmart 500VA UPS System OMNISMART500

Description
OmniSmart 500VA UPS System provides intelligent, line-interactive battery backup for personal computers, network workstations and small servers. 500VA of battery backup maintains your Internet or network connection allowing you to work online through short blackouts or safely shut down during longer ones. UPS System Features: - 500VA output power rating (300 watts) - Up to 30 minutes typical backup time - 6 protected outlets (3 UPS & surge + 3 surge-only outlets) attached to a 6 foot cord - Built-in RJ11 jacks prevent surges from damaging your modem/fax equipment; 6 foot telephone cord included - DB9 serial port for network interface - Line-interactive with 4 levels of automatic voltage regulation (AVR) - Complete surge protection and EMI/RFI noise filtering - $50,000 Ultimate Lifetime Insurance (USA & Canada Only) — No warranty cards required for coverage - PowerAlert Unattended Shutdown Software via download and 6 foot network cable included - 4 diagnostic LEDs indicate AC Present, On Battery, voltage correction and Battery Low/Replace - Battery replacement door
Description
OmniSmart 500VA UPS System provides intelligent, line-interactive battery backup for personal computers, network workstations and small servers. 500VA of battery backup maintains your Internet or network connection allowing you to work online through short blackouts or safely shut down during longer ones. UPS System Features: - 500VA output power rating (300 watts) - Up to 30 minutes typical backup time - 6 protected outlets (3 UPS & surge + 3 surge-only outlets) attached to a 6 foot cord - Built-in RJ11 jacks prevent surges from damaging your modem/fax equipment; 6 foot telephone cord included - DB9 serial port for network interface - Line-interactive with 4 levels of automatic voltage regulation (AVR) - Complete surge protection and EMI/RFI noise filtering - $50,000 Ultimate Lifetime Insurance (USA & Canada Only) — No warranty cards required for coverage - PowerAlert Unattended Shutdown Software via download and 6 foot network cable included - 4 diagnostic LEDs indicate AC Present, On Battery, voltage correction and Battery Low/Replace - Battery replacement door

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite OmniSmart 500VA UPS System - OMNISMART500 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite OmniSmart 500VA UPS System
OMNISMART500
Tripp Lite OmniSmart 500VA UPS System OMNISMART500
OmniSmart 500VA UPS System provides intelligent, line-interactive battery backup for personal computers, network workstations and small servers. 500VA of battery backup maintains your Internet or network connection allowing you to work online through short blackouts or safely shut down during longer ones. UPS System Features: - 500VA output power rating (300 watts) - Up to 30 minutes typical backup time - 6 protected outlets (3 UPS & surge + 3 surge-only outlets) attached to a 6 foot cord - Built-in RJ11 jacks prevent surges from damaging your modem/fax equipment; 6 foot telephone cord included - DB9 serial port for network interface - Line-interactive with 4 levels of automatic voltage regulation (AVR) - Complete surge protection and EMI/RFI noise filtering - $50,000 Ultimate Lifetime Insurance (USA & Canada Only) — No warranty cards required for coverage - PowerAlert Unattended Shutdown Software via download and 6 foot network cable included - 4 diagnostic LEDs indicate AC Present, On Battery, voltage correction and Battery Low/Replace - Battery replacement door

OmniSmart 500VA UPS System provides intelligent, line-interactive battery backup for personal computers, network workstations and small servers. 500VA of battery backup maintains your Internet or network connection allowing you to work online through short blackouts or safely shut down during longer ones.
UPS System Features:
- 500VA output power rating (300 watts)
- Up to 30 minutes typical backup time
- 6 protected outlets (3 UPS & surge + 3 surge-only outlets) attached to a 6 foot cord
- Built-in RJ11 jacks prevent surges from damaging your modem/fax equipment; 6 foot telephone cord included
- DB9 serial port for network interface
- Line-interactive with 4 levels of automatic voltage regulation (AVR)
- Complete surge protection and EMI/RFI noise filtering
- $50,000 Ultimate Lifetime Insurance (USA & Canada Only) — No warranty cards required for coverage
- PowerAlert Unattended Shutdown Software via download and 6 foot network cable included
- 4 diagnostic LEDs indicate AC Present, On Battery, voltage correction and Battery Low/Replace
- Battery replacement door

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number OMNISMART500
Product Name Tripp Lite OmniSmart 500VA UPS System
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 8238988 - RS Components, Ltd.
Specs
Technology On-line (Double-conversion); Online
View Details