TelephoneStuff.com APC Smart-UPS RT 2200VA 120V with Rack Mount SURTA2200RMXL2U

Description
APC Smart-UPS RT 2200VA 120V with Rack Mount is a family of high-density, performance UPSs for voice and data networks, medical labs, and light industrial applications. Featuring double conversion on-line topology, the Smart-UPS RT protects your data by supplying reliable, network-grade power. An unlimited number of matching battery packs can be added to comply with aggressive runtime demands of "always on" business-critical systems. 2200VA UPS Features: - Scalable runtime allows additional run time to be quickly added as needed - Hot-swappable batteries ensures clean, uninterrupted power to protected equipment while batteries are being replaced - Audible alarms provides notification of changing utility power and UPS conditions - LED status indicators - Plug-and-Play external batteries - Power conditioning - Serial connectivity - Output Power Capacity: 1600 watts / 2200 VA - Nominal Input/Output Voltage: 120V - Output Connections: Six NEMA 5-15R - Bypass: Built-in bypass - Input Connections: NEMA 5-20P - Interface Ports: DB-9 RS-232, Smart-Slot, USB - Emergency Power Off (EPO): Yes - Surge Energy Rating: 540 Joules - Cord Length: 6' (1.83 m) - Rack Height: 2U
Description
APC Smart-UPS RT 2200VA 120V with Rack Mount is a family of high-density, performance UPSs for voice and data networks, medical labs, and light industrial applications. Featuring double conversion on-line topology, the Smart-UPS RT protects your data by supplying reliable, network-grade power. An unlimited number of matching battery packs can be added to comply with aggressive runtime demands of "always on" business-critical systems. 2200VA UPS Features: - Scalable runtime allows additional run time to be quickly added as needed - Hot-swappable batteries ensures clean, uninterrupted power to protected equipment while batteries are being replaced - Audible alarms provides notification of changing utility power and UPS conditions - LED status indicators - Plug-and-Play external batteries - Power conditioning - Serial connectivity - Output Power Capacity: 1600 watts / 2200 VA - Nominal Input/Output Voltage: 120V - Output Connections: Six NEMA 5-15R - Bypass: Built-in bypass - Input Connections: NEMA 5-20P - Interface Ports: DB-9 RS-232, Smart-Slot, USB - Emergency Power Off (EPO): Yes - Surge Energy Rating: 540 Joules - Cord Length: 6' (1.83 m) - Rack Height: 2U

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS RT 2200VA 120V with Rack Mount - SURTA2200RMXL2U - TelephoneStuff.com
Huntington Beach, CA, USA
APC Smart-UPS RT 2200VA 120V with Rack Mount
SURTA2200RMXL2U
APC Smart-UPS RT 2200VA 120V with Rack Mount SURTA2200RMXL2U
APC Smart-UPS RT 2200VA 120V with Rack Mount is a family of high-density, performance UPSs for voice and data networks, medical labs, and light industrial applications. Featuring double conversion on-line topology, the Smart-UPS RT protects your data by supplying reliable, network-grade power. An unlimited number of matching battery packs can be added to comply with aggressive runtime demands of "always on" business-critical systems. 2200VA UPS Features: - Scalable runtime allows additional run time to be quickly added as needed - Hot-swappable batteries ensures clean, uninterrupted power to protected equipment while batteries are being replaced - Audible alarms provides notification of changing utility power and UPS conditions - LED status indicators - Plug-and-Play external batteries - Power conditioning - Serial connectivity - Output Power Capacity: 1600 watts / 2200 VA - Nominal Input/Output Voltage: 120V - Output Connections: Six NEMA 5-15R - Bypass: Built-in bypass - Input Connections: NEMA 5-20P - Interface Ports: DB-9 RS-232, Smart-Slot, USB - Emergency Power Off (EPO): Yes - Surge Energy Rating: 540 Joules - Cord Length: 6' (1.83 m) - Rack Height: 2U

APC Smart-UPS RT 2200VA 120V with Rack Mount is a family of high-density, performance UPSs for voice and data networks, medical labs, and light industrial applications. Featuring double conversion on-line topology, the Smart-UPS RT protects your data by supplying reliable, network-grade power. An unlimited number of matching battery packs can be added to comply with aggressive runtime demands of "always on" business-critical systems.
2200VA UPS Features:
- Scalable runtime allows additional run time to be quickly added as needed
- Hot-swappable batteries ensures clean, uninterrupted power to protected equipment while batteries are being replaced
- Audible alarms provides notification of changing utility power and UPS conditions
- LED status indicators
- Plug-and-Play external batteries
- Power conditioning
- Serial connectivity
- Output Power Capacity: 1600 watts / 2200 VA
- Nominal Input/Output Voltage: 120V
- Output Connections: Six NEMA 5-15R
- Bypass: Built-in bypass
- Input Connections: NEMA 5-20P
- Interface Ports: DB-9 RS-232, Smart-Slot, USB
- Emergency Power Off (EPO): Yes
- Surge Energy Rating: 540 Joules
- Cord Length: 6' (1.83 m)
- Rack Height: 2U

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SURTA2200RMXL2U
Product Name APC Smart-UPS RT 2200VA 120V with Rack Mount
Volt-Amp Rating 2.2 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - No.1601236510324 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
UPS Type Three Phase
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Compliance CE RoHS ISO9001 CCC
View Details
Uninterruptible Power Supply (UPS) System - UPS7000HX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details