TelephoneStuff.com Tripp Lite SmartPro XL 1500VA Expandable Tower UPS System SMART1500XL

Description
SmartPro XL 1500VA Expandable Tower UPS System is an Intelligent, line-interactive network power management system that protects servers, networking accessories, and telecommunications equipment from blackouts, voltage fluctuations, and transient surges. Expandable Tower UPS Features: - 1500VA/980 Watt power handling capability - Backup time: 20 minutes at 1/2 load, 7 minutes at full load - 6 AC outlets, 1 of which can be individually powered on and off via software interface - Supports remote monitoring of UPS and site power conditions via built-in USB and DB9 monitoring ports - Runtime is expandable with the addition of BP36V27 external battery packs - Supports SNMP with optional SNMPWEBSOLO external adapter - Diagnostic LED's - indicate 17 performance conditions - Multi-function audible alarms - Automatic Voltage Regulation (AVR) corrects brownouts and overvoltages without draining battery power - Attractive, small-footprint tower housing uses less than 66 square inches of floor or desktop space
Description
SmartPro XL 1500VA Expandable Tower UPS System is an Intelligent, line-interactive network power management system that protects servers, networking accessories, and telecommunications equipment from blackouts, voltage fluctuations, and transient surges. Expandable Tower UPS Features: - 1500VA/980 Watt power handling capability - Backup time: 20 minutes at 1/2 load, 7 minutes at full load - 6 AC outlets, 1 of which can be individually powered on and off via software interface - Supports remote monitoring of UPS and site power conditions via built-in USB and DB9 monitoring ports - Runtime is expandable with the addition of BP36V27 external battery packs - Supports SNMP with optional SNMPWEBSOLO external adapter - Diagnostic LED's - indicate 17 performance conditions - Multi-function audible alarms - Automatic Voltage Regulation (AVR) corrects brownouts and overvoltages without draining battery power - Attractive, small-footprint tower housing uses less than 66 square inches of floor or desktop space

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite SmartPro XL 1500VA Expandable Tower UPS System - SMART1500XL - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite SmartPro XL 1500VA Expandable Tower UPS System
SMART1500XL
Tripp Lite SmartPro XL 1500VA Expandable Tower UPS System SMART1500XL
SmartPro XL 1500VA Expandable Tower UPS System is an Intelligent, line-interactive network power management system that protects servers, networking accessories, and telecommunications equipment from blackouts, voltage fluctuations, and transient surges. Expandable Tower UPS Features: - 1500VA/980 Watt power handling capability - Backup time: 20 minutes at 1/2 load, 7 minutes at full load - 6 AC outlets, 1 of which can be individually powered on and off via software interface - Supports remote monitoring of UPS and site power conditions via built-in USB and DB9 monitoring ports - Runtime is expandable with the addition of BP36V27 external battery packs - Supports SNMP with optional SNMPWEBSOLO external adapter - Diagnostic LED's - indicate 17 performance conditions - Multi-function audible alarms - Automatic Voltage Regulation (AVR) corrects brownouts and overvoltages without draining battery power - Attractive, small-footprint tower housing uses less than 66 square inches of floor or desktop space

SmartPro XL 1500VA Expandable Tower UPS System is an Intelligent, line-interactive network power management system that protects servers, networking accessories, and telecommunications equipment from blackouts, voltage fluctuations, and transient surges.
Expandable Tower UPS Features:
- 1500VA/980 Watt power handling capability
- Backup time: 20 minutes at 1/2 load, 7 minutes at full load
- 6 AC outlets, 1 of which can be individually powered on and off via software interface
- Supports remote monitoring of UPS and site power conditions via built-in USB and DB9 monitoring ports
- Runtime is expandable with the addition of BP36V27 external battery packs
- Supports SNMP with optional SNMPWEBSOLO external adapter
- Diagnostic LED's - indicate 17 performance conditions
- Multi-function audible alarms
- Automatic Voltage Regulation (AVR) corrects brownouts and overvoltages without draining battery power
- Attractive, small-footprint tower housing uses less than 66 square inches of floor or desktop space

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART1500XL
Product Name Tripp Lite SmartPro XL 1500VA Expandable Tower UPS System
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00333 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 0.6000 kVA
View Details
Uninterruptible Power Supplies - 2877921 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.5000 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details