TelephoneStuff.com Tripp Lite Smart 2200NET Rack Mount 2200VA Intelligent.. SMART2200NET

Description
Smart 2200NET Rack Mount 2200VA Intelligent Network UPS System includes Automatic Voltage Regulation (AVR) and provides intelligent, line-interactive battery backup for networks and servers. 2200VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. Includes Tripp Lite's PowerAlert Software and Cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable Automatic Unattended System Shutdown both locally and across a network. Intelligent Network UPS System Features: - SMART 2200NET line interactive UPS offers battery derived AC output during power outages, voltage regulation during brownouts and overvoltages, plus network-grade AC surge suppression - 2200VA / 1700 watt power handling capability supports a variety of networking, telecom and other sensitive electronic devices - Large internal batteries offer runtimes of 27 minutes at half load (1100VA / 850 watts) and 11 minutes at full load (2200VA / 1700 watts) - 1700 Watts - 6 Protected outlets - 8' Power cord - 3 - DB9 Serial ports to manage multiple network servers simultaneously - SNMP-compatible - 3 - 6' Network cables included - Line-interactive with 4 levels of AVR - Complete surge protection and EMI/RFI noise filtering - Diagnostic LEDs: indicate 17 performance conditions - External battery capability
Description
Smart 2200NET Rack Mount 2200VA Intelligent Network UPS System includes Automatic Voltage Regulation (AVR) and provides intelligent, line-interactive battery backup for networks and servers. 2200VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. Includes Tripp Lite's PowerAlert Software and Cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable Automatic Unattended System Shutdown both locally and across a network. Intelligent Network UPS System Features: - SMART 2200NET line interactive UPS offers battery derived AC output during power outages, voltage regulation during brownouts and overvoltages, plus network-grade AC surge suppression - 2200VA / 1700 watt power handling capability supports a variety of networking, telecom and other sensitive electronic devices - Large internal batteries offer runtimes of 27 minutes at half load (1100VA / 850 watts) and 11 minutes at full load (2200VA / 1700 watts) - 1700 Watts - 6 Protected outlets - 8' Power cord - 3 - DB9 Serial ports to manage multiple network servers simultaneously - SNMP-compatible - 3 - 6' Network cables included - Line-interactive with 4 levels of AVR - Complete surge protection and EMI/RFI noise filtering - Diagnostic LEDs: indicate 17 performance conditions - External battery capability

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Smart 2200NET Rack Mount 2200VA Intelligent.. - SMART2200NET - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Smart 2200NET Rack Mount 2200VA Intelligent..
SMART2200NET
Tripp Lite Smart 2200NET Rack Mount 2200VA Intelligent.. SMART2200NET
Smart 2200NET Rack Mount 2200VA Intelligent Network UPS System includes Automatic Voltage Regulation (AVR) and provides intelligent, line-interactive battery backup for networks and servers. 2200VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. Includes Tripp Lite's PowerAlert Software and Cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable Automatic Unattended System Shutdown both locally and across a network. Intelligent Network UPS System Features: - SMART 2200NET line interactive UPS offers battery derived AC output during power outages, voltage regulation during brownouts and overvoltages, plus network-grade AC surge suppression - 2200VA / 1700 watt power handling capability supports a variety of networking, telecom and other sensitive electronic devices - Large internal batteries offer runtimes of 27 minutes at half load (1100VA / 850 watts) and 11 minutes at full load (2200VA / 1700 watts) - 1700 Watts - 6 Protected outlets - 8' Power cord - 3 - DB9 Serial ports to manage multiple network servers simultaneously - SNMP-compatible - 3 - 6' Network cables included - Line-interactive with 4 levels of AVR - Complete surge protection and EMI/RFI noise filtering - Diagnostic LEDs: indicate 17 performance conditions - External battery capability

Smart 2200NET Rack Mount 2200VA Intelligent Network UPS System includes Automatic Voltage Regulation (AVR) and provides intelligent, line-interactive battery backup for networks and servers. 2200VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. Includes Tripp Lite's PowerAlert Software and Cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable Automatic Unattended System Shutdown both locally and across a network.
Intelligent Network UPS System Features:
- SMART 2200NET line interactive UPS offers battery derived AC output during power outages, voltage regulation during brownouts and overvoltages, plus network-grade AC surge suppression
- 2200VA / 1700 watt power handling capability supports a variety of networking, telecom and other sensitive electronic devices
- Large internal batteries offer runtimes of 27 minutes at half load (1100VA / 850 watts) and 11 minutes at full load (2200VA / 1700 watts)
- 1700 Watts
- 6 Protected outlets
- 8' Power cord
- 3 - DB9 Serial ports to manage multiple network servers simultaneously
- SNMP-compatible
- 3 - 6' Network cables included
- Line-interactive with 4 levels of AVR
- Complete surge protection and EMI/RFI noise filtering
- Diagnostic LEDs: indicate 17 performance conditions
- External battery capability

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART2200NET
Product Name Tripp Lite Smart 2200NET Rack Mount 2200VA Intelligent..
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10321 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.1 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details