TelephoneStuff.com Tripp Lite Smart 6000VA Intelligent True On-Line Tower UPS.. SU6000RT3U

Description
Smart 6000VA Intelligent True On-Line Tower UPS System provides mission critical equipment with the highest level of power protection for rackmount systems. Reliable battery power keeps networks up through short blackouts and allows enough time to safely shut down systems during longer ones. A SmartOnLine multiple battery system will recharge itself within 4 hours after an extended blackout. On-Line Tower Features: - 6000VA - 4200 Watts - 208/240 Volts Output - Standard 3U battery pack (included) provides 38 minutes runtime at half load (3000VA) and 16 minutes at full load (6000VA) - Dual-conversion technology converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a pure sine wave completely isolating sensitive equipment from every power problem on the AC line - SU6K models feature internal batteries, standard - Uses SUBP external battery module with integrated charger for extended runtime - 1 "Smart" RS-232(DB9) port - 1 Contact Closure(DB9) - 1 AS-400(DB9) port - Accessory slot accepts optional internal SNMP/Web Card for remote shutdowns, reboots and more - Adaptable for rackmount, tower, or stacking applications - Power Module, Step-down Transformer, and Battery Pack occupy only 3 rack spaces each (9U total)- - Diagnostic LEDs - Expandable runtime with multiple external battery packs (part# BP240V7RT3U) - All AC outlets stop damaging lightning and surges and filter disruptive line noise, harmonic distortion, fast electrical impulses, and other hard-to-solve power problems not addressed by other UPS types - Supports Power Management Communications with an IBM AS-400 computer through PowerAlert Software and cabling (included)
Description
Smart 6000VA Intelligent True On-Line Tower UPS System provides mission critical equipment with the highest level of power protection for rackmount systems. Reliable battery power keeps networks up through short blackouts and allows enough time to safely shut down systems during longer ones. A SmartOnLine multiple battery system will recharge itself within 4 hours after an extended blackout. On-Line Tower Features: - 6000VA - 4200 Watts - 208/240 Volts Output - Standard 3U battery pack (included) provides 38 minutes runtime at half load (3000VA) and 16 minutes at full load (6000VA) - Dual-conversion technology converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a pure sine wave completely isolating sensitive equipment from every power problem on the AC line - SU6K models feature internal batteries, standard - Uses SUBP external battery module with integrated charger for extended runtime - 1 "Smart" RS-232(DB9) port - 1 Contact Closure(DB9) - 1 AS-400(DB9) port - Accessory slot accepts optional internal SNMP/Web Card for remote shutdowns, reboots and more - Adaptable for rackmount, tower, or stacking applications - Power Module, Step-down Transformer, and Battery Pack occupy only 3 rack spaces each (9U total)- - Diagnostic LEDs - Expandable runtime with multiple external battery packs (part# BP240V7RT3U) - All AC outlets stop damaging lightning and surges and filter disruptive line noise, harmonic distortion, fast electrical impulses, and other hard-to-solve power problems not addressed by other UPS types - Supports Power Management Communications with an IBM AS-400 computer through PowerAlert Software and cabling (included)

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Smart 6000VA Intelligent True On-Line Tower UPS.. - SU6000RT3U - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Smart 6000VA Intelligent True On-Line Tower UPS..
SU6000RT3U
Tripp Lite Smart 6000VA Intelligent True On-Line Tower UPS.. SU6000RT3U
Smart 6000VA Intelligent True On-Line Tower UPS System provides mission critical equipment with the highest level of power protection for rackmount systems. Reliable battery power keeps networks up through short blackouts and allows enough time to safely shut down systems during longer ones. A SmartOnLine multiple battery system will recharge itself within 4 hours after an extended blackout. On-Line Tower Features: - 6000VA - 4200 Watts - 208/240 Volts Output - Standard 3U battery pack (included) provides 38 minutes runtime at half load (3000VA) and 16 minutes at full load (6000VA) - Dual-conversion technology converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a pure sine wave completely isolating sensitive equipment from every power problem on the AC line - SU6K models feature internal batteries, standard - Uses SUBP external battery module with integrated charger for extended runtime - 1 "Smart" RS-232(DB9) port - 1 Contact Closure(DB9) - 1 AS-400(DB9) port - Accessory slot accepts optional internal SNMP/Web Card for remote shutdowns, reboots and more - Adaptable for rackmount, tower, or stacking applications - Power Module, Step-down Transformer, and Battery Pack occupy only 3 rack spaces each (9U total)- - Diagnostic LEDs - Expandable runtime with multiple external battery packs (part# BP240V7RT3U) - All AC outlets stop damaging lightning and surges and filter disruptive line noise, harmonic distortion, fast electrical impulses, and other hard-to-solve power problems not addressed by other UPS types - Supports Power Management Communications with an IBM AS-400 computer through PowerAlert Software and cabling (included)

Smart 6000VA Intelligent True On-Line Tower UPS System provides mission critical equipment with the highest level of power protection for rackmount systems. Reliable battery power keeps networks up through short blackouts and allows enough time to safely shut down systems during longer ones.
A SmartOnLine multiple battery system will recharge itself within 4 hours after an extended blackout.
On-Line Tower Features:
- 6000VA
- 4200 Watts
- 208/240 Volts Output
- Standard 3U battery pack (included) provides 38 minutes runtime at half load (3000VA) and 16 minutes at full load (6000VA)
- Dual-conversion technology converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a pure sine wave completely isolating sensitive equipment from every power problem on the AC line
- SU6K models feature internal batteries, standard
- Uses SUBP external battery module with integrated charger for extended runtime
- 1 "Smart" RS-232(DB9) port
- 1 Contact Closure(DB9)
- 1 AS-400(DB9) port
- Accessory slot accepts optional internal SNMP/Web Card for remote shutdowns, reboots and more
- Adaptable for rackmount, tower, or stacking applications
- Power Module, Step-down Transformer, and Battery Pack occupy only 3 rack spaces each (9U total)-
- Diagnostic LEDs
- Expandable runtime with multiple external battery packs (part# BP240V7RT3U)
- All AC outlets stop damaging lightning and surges and filter disruptive line noise, harmonic distortion, fast electrical impulses, and other hard-to-solve power problems not addressed by other UPS types
- Supports Power Management Communications with an IBM AS-400 computer through PowerAlert Software and cabling (included)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SU6000RT3U
Product Name Tripp Lite Smart 6000VA Intelligent True On-Line Tower UPS..
Technology On-line (Double-conversion)
Unlock Full Specs
to access all available technical data

Similar Products

DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC2440 P - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details