TelephoneStuff.com Tripp Lite Smart 2200XLNET Rack Mount Intelligent Network.. SMART2200XLNET

Description
The Tripp Lite's Smart 2200XLNET Rack Mount Intelligent Network UPS System with Extended Runtime systems include Automatic Voltage Regulation (AVR) and are completly network ready. Includes Tripp Lite's PowerAlert Software and Cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable Automatic Unattended System Shutdown both locally and across a network. Features: - 2200VA - 1700 Watts - 120V Output - 6 AC receptacles:4 - 15 amp and 2 - 20 amp - Backup Time: 28 minutes at 1/2 load, 11 minutes at full load - Diagnostic LED's - indicate 17 performance conditions - 3 DB9 Serial ports to manage multiple network servers simultaneously - SNMP - compatible - 3 - 6' Network cables included - Rackspace : 4U - Complete surge protection and EMI/RFI noise filtering - Line-interactive with 4 levels of AVR - Uses BP24V33 battery packs for extended runtime
Description
The Tripp Lite's Smart 2200XLNET Rack Mount Intelligent Network UPS System with Extended Runtime systems include Automatic Voltage Regulation (AVR) and are completly network ready. Includes Tripp Lite's PowerAlert Software and Cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable Automatic Unattended System Shutdown both locally and across a network. Features: - 2200VA - 1700 Watts - 120V Output - 6 AC receptacles:4 - 15 amp and 2 - 20 amp - Backup Time: 28 minutes at 1/2 load, 11 minutes at full load - Diagnostic LED's - indicate 17 performance conditions - 3 DB9 Serial ports to manage multiple network servers simultaneously - SNMP - compatible - 3 - 6' Network cables included - Rackspace : 4U - Complete surge protection and EMI/RFI noise filtering - Line-interactive with 4 levels of AVR - Uses BP24V33 battery packs for extended runtime

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Smart 2200XLNET Rack Mount Intelligent Network.. - SMART2200XLNET - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Smart 2200XLNET Rack Mount Intelligent Network..
SMART2200XLNET
Tripp Lite Smart 2200XLNET Rack Mount Intelligent Network.. SMART2200XLNET
The Tripp Lite's Smart 2200XLNET Rack Mount Intelligent Network UPS System with Extended Runtime systems include Automatic Voltage Regulation (AVR) and are completly network ready. Includes Tripp Lite's PowerAlert Software and Cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable Automatic Unattended System Shutdown both locally and across a network. Features: - 2200VA - 1700 Watts - 120V Output - 6 AC receptacles:4 - 15 amp and 2 - 20 amp - Backup Time: 28 minutes at 1/2 load, 11 minutes at full load - Diagnostic LED's - indicate 17 performance conditions - 3 DB9 Serial ports to manage multiple network servers simultaneously - SNMP - compatible - 3 - 6' Network cables included - Rackspace : 4U - Complete surge protection and EMI/RFI noise filtering - Line-interactive with 4 levels of AVR - Uses BP24V33 battery packs for extended runtime

The Tripp Lite's Smart 2200XLNET Rack Mount Intelligent Network UPS System with Extended Runtime systems include Automatic Voltage Regulation (AVR) and are completly network ready. Includes Tripp Lite's PowerAlert Software and Cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable Automatic Unattended System Shutdown both locally and across a network.
Features:
- 2200VA
- 1700 Watts
- 120V Output
- 6 AC receptacles:4 - 15 amp and 2 - 20 amp
- Backup Time: 28 minutes at 1/2 load, 11 minutes at full load
- Diagnostic LED's - indicate 17 performance conditions
- 3 DB9 Serial ports to manage multiple network servers simultaneously
- SNMP - compatible
- 3 - 6' Network cables included
- Rackspace : 4U
- Complete surge protection and EMI/RFI noise filtering
- Line-interactive with 4 levels of AVR
- Uses BP24V33 battery packs for extended runtime

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART2200XLNET
Product Name Tripp Lite Smart 2200XLNET Rack Mount Intelligent Network..
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply - 1609-D1000N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC2408-20 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 2558477 - RS Components, Ltd.
Specs
Volt-Amp Rating 4 kVA
View Details