TelephoneStuff.com Tripp Lite SmartOnline 3000VA 3U Rack/Tower On-Line.. SU3000RTXR3U

Description
SmartOnline 3000VA 3U Rack/Tower On-Line Double-Conversion UPS with 110/120V NEMA Outlets and XR Runtime is ideal for critical voice, data, medical and industrial network applications. Features: - True online, double-conversion UPS provides regulated sine wave output within 2% of 110/120V (user selectable) under all usage conditions - Special "XR" version offers larger internal batteries for longer runtimes than standard "XL" model - Maintains continuous operation through blackouts, voltage fluctuations and surges with zero transfer time - Removes harmonic distortion, fast electrical impulses, frequency variations and other hard to solve power problems not addressed by other UPS types - Corrects line voltage conditions as low as 65V and as high as 150V back to selectable 110/120V (+/-2%) values - Highly efficient operation in optional economy mode setting, saving BTU heat output and energy costs - Standard internal battery set offers 30 minutes runtime at half load (1200W) and 12 minutes at full load (2400W) - Compact rackmount form factor installs using only 3 rack spaces (3U) with a maximum installed depth of 26" - Fault tolerant electronic bypass maintains utility output during a variety of UPS fault conditions - Network interfaces support simultaneous communications via built-in USB, DB9 serial/contact-closu re and SNMPWEBCARD slot - HID compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X - Built-in emergency power off (EPO) interface with cable - Integrated 2 bank switched PDU enables remote outlet management for load shedding or remote reboot of individual load banks (each bank has four outlets) - Front panel LEDs offer current monitoring and battery charge level information - Output Volt Amp Capacity: 3000VA - Output Watt Capacity: 2400 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Four 5-15R outlet, four 5-15/20R outlets, and one L5-30R outlet(s) - Full Load Runtime: 12 minutes (2400w) - Half Load Runtime: 30 minutes (1200w)
Description
SmartOnline 3000VA 3U Rack/Tower On-Line Double-Conversion UPS with 110/120V NEMA Outlets and XR Runtime is ideal for critical voice, data, medical and industrial network applications. Features: - True online, double-conversion UPS provides regulated sine wave output within 2% of 110/120V (user selectable) under all usage conditions - Special "XR" version offers larger internal batteries for longer runtimes than standard "XL" model - Maintains continuous operation through blackouts, voltage fluctuations and surges with zero transfer time - Removes harmonic distortion, fast electrical impulses, frequency variations and other hard to solve power problems not addressed by other UPS types - Corrects line voltage conditions as low as 65V and as high as 150V back to selectable 110/120V (+/-2%) values - Highly efficient operation in optional economy mode setting, saving BTU heat output and energy costs - Standard internal battery set offers 30 minutes runtime at half load (1200W) and 12 minutes at full load (2400W) - Compact rackmount form factor installs using only 3 rack spaces (3U) with a maximum installed depth of 26" - Fault tolerant electronic bypass maintains utility output during a variety of UPS fault conditions - Network interfaces support simultaneous communications via built-in USB, DB9 serial/contact-closu re and SNMPWEBCARD slot - HID compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X - Built-in emergency power off (EPO) interface with cable - Integrated 2 bank switched PDU enables remote outlet management for load shedding or remote reboot of individual load banks (each bank has four outlets) - Front panel LEDs offer current monitoring and battery charge level information - Output Volt Amp Capacity: 3000VA - Output Watt Capacity: 2400 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Four 5-15R outlet, four 5-15/20R outlets, and one L5-30R outlet(s) - Full Load Runtime: 12 minutes (2400w) - Half Load Runtime: 30 minutes (1200w)

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite SmartOnline 3000VA 3U Rack/Tower On-Line.. - SU3000RTXR3U - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite SmartOnline 3000VA 3U Rack/Tower On-Line..
SU3000RTXR3U
Tripp Lite SmartOnline 3000VA 3U Rack/Tower On-Line.. SU3000RTXR3U
SmartOnline 3000VA 3U Rack/Tower On-Line Double-Conversion UPS with 110/120V NEMA Outlets and XR Runtime is ideal for critical voice, data, medical and industrial network applications. Features: - True online, double-conversion UPS provides regulated sine wave output within 2% of 110/120V (user selectable) under all usage conditions - Special "XR" version offers larger internal batteries for longer runtimes than standard "XL" model - Maintains continuous operation through blackouts, voltage fluctuations and surges with zero transfer time - Removes harmonic distortion, fast electrical impulses, frequency variations and other hard to solve power problems not addressed by other UPS types - Corrects line voltage conditions as low as 65V and as high as 150V back to selectable 110/120V (+/-2%) values - Highly efficient operation in optional economy mode setting, saving BTU heat output and energy costs - Standard internal battery set offers 30 minutes runtime at half load (1200W) and 12 minutes at full load (2400W) - Compact rackmount form factor installs using only 3 rack spaces (3U) with a maximum installed depth of 26" - Fault tolerant electronic bypass maintains utility output during a variety of UPS fault conditions - Network interfaces support simultaneous communications via built-in USB, DB9 serial/contact-closu re and SNMPWEBCARD slot - HID compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X - Built-in emergency power off (EPO) interface with cable - Integrated 2 bank switched PDU enables remote outlet management for load shedding or remote reboot of individual load banks (each bank has four outlets) - Front panel LEDs offer current monitoring and battery charge level information - Output Volt Amp Capacity: 3000VA - Output Watt Capacity: 2400 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Four 5-15R outlet, four 5-15/20R outlets, and one L5-30R outlet(s) - Full Load Runtime: 12 minutes (2400w) - Half Load Runtime: 30 minutes (1200w)

SmartOnline 3000VA 3U Rack/Tower On-Line Double-Conversion UPS with 110/120V NEMA Outlets and XR Runtime is ideal for critical voice, data, medical and industrial network applications.
Features:
- True online, double-conversion UPS provides regulated sine wave output within 2% of 110/120V (user selectable) under all usage conditions
- Special "XR" version offers larger internal batteries for longer runtimes than standard "XL" model
- Maintains continuous operation through blackouts, voltage fluctuations and surges with zero transfer time
- Removes harmonic distortion, fast electrical impulses, frequency variations and other hard to solve power problems not addressed by other UPS types
- Corrects line voltage conditions as low as 65V and as high as 150V back to selectable 110/120V (+/-2%) values
- Highly efficient operation in optional economy mode setting, saving BTU heat output and energy costs
- Standard internal battery set offers 30 minutes runtime at half load (1200W) and 12 minutes at full load (2400W)
- Compact rackmount form factor installs using only 3 rack spaces (3U) with a maximum installed depth of 26"
- Fault tolerant electronic bypass maintains utility output during a variety of UPS fault conditions
- Network interfaces support simultaneous communications via built-in USB, DB9 serial/contact-closure and SNMPWEBCARD slot
- HID compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X
- Built-in emergency power off (EPO) interface with cable
- Integrated 2 bank switched PDU enables remote outlet management for load shedding or remote reboot of individual load banks (each
bank has four outlets)
- Front panel LEDs offer current monitoring and battery charge level information
- Output Volt Amp Capacity: 3000VA
- Output Watt Capacity: 2400 watts
- Frequency Compatibility: 60 Hz
- Built-in UPS Output Receptacles: Four 5-15R outlet, four 5-15/20R outlets, and one L5-30R outlet(s)
- Full Load Runtime: 12 minutes (2400w)
- Half Load Runtime: 30 minutes (1200w)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SU3000RTXR3U
Product Name Tripp Lite SmartOnline 3000VA 3U Rack/Tower On-Line..
Technology On-line (Double-conversion)
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10068 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
Uninterruptible Power Supplies - 688376 - RS Components, Ltd.
Specs
Volt-Amp Rating 1.5 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uniterruptible Power Supply - 1609-D600E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details