TelephoneStuff.com APC Symmetra LX 16kVA Scalable to 16kVA N+1 Tower SYA16K16P

Description
Engineered to deliver the highest level of business continuity possible the Symmetra LX uses a modular redundant architecture that can scale power and run-time as demand increases or when higher levels of availability are required. Features: - LCD display - Network manageable - Hot-swappable batteries
Description
Engineered to deliver the highest level of business continuity possible the Symmetra LX uses a modular redundant architecture that can scale power and run-time as demand increases or when higher levels of availability are required. Features: - LCD display - Network manageable - Hot-swappable batteries

Suppliers

Company
Product
Description
Supplier Links
APC Symmetra LX 16kVA Scalable to 16kVA N+1 Tower - SYA16K16P - TelephoneStuff.com
Huntington Beach, CA, USA
APC Symmetra LX 16kVA Scalable to 16kVA N+1 Tower
SYA16K16P
APC Symmetra LX 16kVA Scalable to 16kVA N+1 Tower SYA16K16P
Engineered to deliver the highest level of business continuity possible the Symmetra LX uses a modular redundant architecture that can scale power and run-time as demand increases or when higher levels of availability are required. Features: - LCD display - Network manageable - Hot-swappable batteries

Engineered to deliver the highest level of business continuity possible the Symmetra LX uses a modular redundant architecture that can scale power and run-time as demand increases or when higher levels of availability are required.
Features:
- LCD display
- Network manageable
- Hot-swappable batteries

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SYA16K16P
Product Name APC Symmetra LX 16kVA Scalable to 16kVA N+1 Tower
Volt-Amp Rating 16 kVA
Unlock Full Specs
to access all available technical data

Similar Products

DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC1210-10 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 2877243 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.7500 kVA
View Details