TelephoneStuff.com APC Smart-UPS RM 2200VA SU2200RMXLNET

Description
APC's Smart-UPS RM 2200VA slim line rack-mount Smart-UPS delivers premium un-interruptible power and the most advanced performance features available. With PowerChute plus software the un-interruptible power supply will safely store data and shut down your network operating system before the battery is fully discharged, whether you're there or not. SmartSlot internal accessory slot allows you to install optional accessories to enhance the performance of your UPS. Features: - Automatic self-test - Cold-start capable - Power conditioning
Description
APC's Smart-UPS RM 2200VA slim line rack-mount Smart-UPS delivers premium un-interruptible power and the most advanced performance features available. With PowerChute plus software the un-interruptible power supply will safely store data and shut down your network operating system before the battery is fully discharged, whether you're there or not. SmartSlot internal accessory slot allows you to install optional accessories to enhance the performance of your UPS. Features: - Automatic self-test - Cold-start capable - Power conditioning

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS RM 2200VA - SU2200RMXLNET - TelephoneStuff.com
Huntington Beach, CA, USA
APC Smart-UPS RM 2200VA
SU2200RMXLNET
APC Smart-UPS RM 2200VA SU2200RMXLNET
APC's Smart-UPS RM 2200VA slim line rack-mount Smart-UPS delivers premium un-interruptible power and the most advanced performance features available. With PowerChute plus software the un-interruptible power supply will safely store data and shut down your network operating system before the battery is fully discharged, whether you're there or not. SmartSlot internal accessory slot allows you to install optional accessories to enhance the performance of your UPS. Features: - Automatic self-test - Cold-start capable - Power conditioning

APC's Smart-UPS RM 2200VA slim line rack-mount Smart-UPS delivers premium un-interruptible power and the most advanced performance features available. With PowerChute plus software the un-interruptible power supply will safely store data and shut down your network operating system before the battery is fully discharged, whether you're there or not. SmartSlot internal accessory slot allows you to install optional accessories to enhance the performance of your UPS.
Features:
- Automatic self-test
- Cold-start capable
- Power conditioning

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SU2200RMXLNET
Product Name APC Smart-UPS RM 2200VA
Volt-Amp Rating 2.2 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10469 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
Uninterruptible Power Supplies - 459819 - RS Components, Ltd.
Specs
Technology Line interactive, offline
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supply - 1609-D1500N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1.5 kVA
View Details