TelephoneStuff.com APC Back-UPS 900VA BR900

Description
Back-UPS 900VA is a High performance desktop battery backup system that features maximum protection in a versatile design. Place on the floor, under a monitor, or on a shelf. Both Ethernet 10/100BaseT and telephone data line surge protection safeguards against surges entering via network connections. The PowerChute Personal Edition software features easy-to-use safe system shutdown with sophisticated power management. Back-UPS Features: - Seven battery outlets with Automatic Voltage Regulation (AVR) enables you to work through even the most frequent brownouts and power sags, keeping 480 minutes (8 hours) of battery power - For printers and other devices that do not store or process information, two additional outlets provide surge protection - 120V Nominal Output Voltage - Backup time at half load: 17.6 minutes (270 Watts) - Backup time at full load: 5.3 minutes (540 Watts) - Dimensions: 9" H x 4" W x 12.75" D - Lightning and surge protection - Internet FAX, modem, DSL surge protection - Resettable circuit breaker - Automatic voltage regulation - Building wiring fault indicator - USB connectivity - Auto diagnostic testing - Intelligent battery management - Audible alarms - User replaceable batteries - Faster recharge time - Cold-start - Hot swap batteries - Overload Indicator - Replace battery indicator - Automatic shutdown - PC and MAC compatible Package Content: - (1) BR900 Back-UPS 900VA 120V Power Supply- - (1) CD with software - (1) USB cable - (1) User manual - Free trial of anti-virus, firewall, email privacy, system recovery, and online backup software
Description
Back-UPS 900VA is a High performance desktop battery backup system that features maximum protection in a versatile design. Place on the floor, under a monitor, or on a shelf. Both Ethernet 10/100BaseT and telephone data line surge protection safeguards against surges entering via network connections. The PowerChute Personal Edition software features easy-to-use safe system shutdown with sophisticated power management. Back-UPS Features: - Seven battery outlets with Automatic Voltage Regulation (AVR) enables you to work through even the most frequent brownouts and power sags, keeping 480 minutes (8 hours) of battery power - For printers and other devices that do not store or process information, two additional outlets provide surge protection - 120V Nominal Output Voltage - Backup time at half load: 17.6 minutes (270 Watts) - Backup time at full load: 5.3 minutes (540 Watts) - Dimensions: 9" H x 4" W x 12.75" D - Lightning and surge protection - Internet FAX, modem, DSL surge protection - Resettable circuit breaker - Automatic voltage regulation - Building wiring fault indicator - USB connectivity - Auto diagnostic testing - Intelligent battery management - Audible alarms - User replaceable batteries - Faster recharge time - Cold-start - Hot swap batteries - Overload Indicator - Replace battery indicator - Automatic shutdown - PC and MAC compatible Package Content: - (1) BR900 Back-UPS 900VA 120V Power Supply- - (1) CD with software - (1) USB cable - (1) User manual - Free trial of anti-virus, firewall, email privacy, system recovery, and online backup software

Suppliers

Company
Product
Description
Supplier Links
APC Back-UPS 900VA - BR900 - TelephoneStuff.com
Huntington Beach, CA, USA
APC Back-UPS 900VA
BR900
APC Back-UPS 900VA BR900
Back-UPS 900VA is a High performance desktop battery backup system that features maximum protection in a versatile design. Place on the floor, under a monitor, or on a shelf. Both Ethernet 10/100BaseT and telephone data line surge protection safeguards against surges entering via network connections. The PowerChute Personal Edition software features easy-to-use safe system shutdown with sophisticated power management. Back-UPS Features: - Seven battery outlets with Automatic Voltage Regulation (AVR) enables you to work through even the most frequent brownouts and power sags, keeping 480 minutes (8 hours) of battery power - For printers and other devices that do not store or process information, two additional outlets provide surge protection - 120V Nominal Output Voltage - Backup time at half load: 17.6 minutes (270 Watts) - Backup time at full load: 5.3 minutes (540 Watts) - Dimensions: 9" H x 4" W x 12.75" D - Lightning and surge protection - Internet FAX, modem, DSL surge protection - Resettable circuit breaker - Automatic voltage regulation - Building wiring fault indicator - USB connectivity - Auto diagnostic testing - Intelligent battery management - Audible alarms - User replaceable batteries - Faster recharge time - Cold-start - Hot swap batteries - Overload Indicator - Replace battery indicator - Automatic shutdown - PC and MAC compatible Package Content: - (1) BR900 Back-UPS 900VA 120V Power Supply- - (1) CD with software - (1) USB cable - (1) User manual - Free trial of anti-virus, firewall, email privacy, system recovery, and online backup software

Back-UPS 900VA is a High performance desktop battery backup system that features maximum protection in a versatile design. Place on the floor, under a monitor, or on a shelf. Both Ethernet 10/100BaseT and telephone data line surge protection safeguards against surges entering via network connections. The PowerChute Personal Edition software features easy-to-use safe system shutdown with sophisticated power management.
Back-UPS Features:
- Seven battery outlets with Automatic Voltage Regulation (AVR) enables you to work through even the most frequent brownouts and power sags, keeping 480 minutes (8 hours) of battery power
- For printers and other devices that do not store or process information, two additional outlets provide surge protection
- 120V Nominal Output Voltage
- Backup time at half load: 17.6 minutes (270 Watts)
- Backup time at full load: 5.3 minutes (540 Watts)
- Dimensions: 9" H x 4" W x 12.75" D
- Lightning and surge protection
- Internet FAX, modem, DSL surge protection
- Resettable circuit breaker
- Automatic voltage regulation
- Building wiring fault indicator
- USB connectivity
- Auto diagnostic testing
- Intelligent battery management
- Audible alarms
- User replaceable batteries
- Faster recharge time
- Cold-start
- Hot swap batteries
- Overload Indicator
- Replace battery indicator
- Automatic shutdown
- PC and MAC compatible
Package Content:
- (1) BR900 Back-UPS 900VA 120V Power Supply-
- (1) CD with software
- (1) USB cable
- (1) User manual
- Free trial of anti-virus, firewall, email privacy, system recovery, and online backup software

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number BR900
Product Name APC Back-UPS 900VA
Technology On-line (Double-conversion)
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10371 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2.5 kVA
View Details
Uninterruptible Power Supplies - 1468169 - RS Components, Ltd.
Specs
Technology Ups
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details