TelephoneStuff.com APC Symmetra LX 8kVA Scalable to 16kVA SYA8K16PXR

Description
Engineered to deliver the highest level of business continuity possible, the Symmetra LX uses a modular, redundant architecture that can scale power and run-time as demand increases or when higher levels of availability are required. Features: - Removable input/output wiring tray - Resettable circuit breakers - Safety-agency approved
Description
Engineered to deliver the highest level of business continuity possible, the Symmetra LX uses a modular, redundant architecture that can scale power and run-time as demand increases or when higher levels of availability are required. Features: - Removable input/output wiring tray - Resettable circuit breakers - Safety-agency approved

Suppliers

Company
Product
Description
Supplier Links
APC Symmetra LX 8kVA Scalable to 16kVA - SYA8K16PXR - TelephoneStuff.com
Huntington Beach, CA, USA
APC Symmetra LX 8kVA Scalable to 16kVA
SYA8K16PXR
APC Symmetra LX 8kVA Scalable to 16kVA SYA8K16PXR
Engineered to deliver the highest level of business continuity possible, the Symmetra LX uses a modular, redundant architecture that can scale power and run-time as demand increases or when higher levels of availability are required. Features: - Removable input/output wiring tray - Resettable circuit breakers - Safety-agency approved

Engineered to deliver the highest level of business continuity possible, the Symmetra LX uses a modular, redundant architecture that can scale power and run-time as demand increases or when higher levels of availability are required.
Features:
- Removable input/output wiring tray
- Resettable circuit breakers
- Safety-agency approved

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SYA8K16PXR
Product Name APC Symmetra LX 8kVA Scalable to 16kVA
Volt-Amp Rating 8 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-AU-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
RUGGED UPS FA10612 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.5 kVA
View Details