TelephoneStuff.com APC Smart-UPS XL 750VA USB and Serial 120V SUA750XL

Description
Smart-UPS XL 750VA USB and Serial 120V Replaces the SU700XLNET. Designed for critical applications where long runtimes are essential. Telephone PBX's servers, Order Entry PC's, and Critical data links. UPS Features: - Power 750VA/600W - Input/Output 120V - Automatic self test - Automatic voltage regulation - Building wiring fault indicator - Hot swap and user replaceable batteries, intelligent battery management and replace battery indicator - Load meter - Network-grade line conditioning - Wide input voltage range - Interface port DB-9 RS-232 - Built-in SmartSlot - USB connectivity - 50.6 minutes half load runtime - 16.6 minutes full load runtime - Dimensions: 8.50" H x 6.70" W x 17.30" D Package Content: - (1) Smart-UPS XL 750VA USB and Serial 120V - (1) CD Software - (1) Smart UPS signaling RS-232 cable - (1) USB cable - (1) User manual
Description
Smart-UPS XL 750VA USB and Serial 120V Replaces the SU700XLNET. Designed for critical applications where long runtimes are essential. Telephone PBX's servers, Order Entry PC's, and Critical data links. UPS Features: - Power 750VA/600W - Input/Output 120V - Automatic self test - Automatic voltage regulation - Building wiring fault indicator - Hot swap and user replaceable batteries, intelligent battery management and replace battery indicator - Load meter - Network-grade line conditioning - Wide input voltage range - Interface port DB-9 RS-232 - Built-in SmartSlot - USB connectivity - 50.6 minutes half load runtime - 16.6 minutes full load runtime - Dimensions: 8.50" H x 6.70" W x 17.30" D Package Content: - (1) Smart-UPS XL 750VA USB and Serial 120V - (1) CD Software - (1) Smart UPS signaling RS-232 cable - (1) USB cable - (1) User manual

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS XL 750VA USB and Serial 120V - SUA750XL - TelephoneStuff.com
Huntington Beach, CA, USA
APC Smart-UPS XL 750VA USB and Serial 120V
SUA750XL
APC Smart-UPS XL 750VA USB and Serial 120V SUA750XL
Smart-UPS XL 750VA USB and Serial 120V Replaces the SU700XLNET. Designed for critical applications where long runtimes are essential. Telephone PBX's servers, Order Entry PC's, and Critical data links. UPS Features: - Power 750VA/600W - Input/Output 120V - Automatic self test - Automatic voltage regulation - Building wiring fault indicator - Hot swap and user replaceable batteries, intelligent battery management and replace battery indicator - Load meter - Network-grade line conditioning - Wide input voltage range - Interface port DB-9 RS-232 - Built-in SmartSlot - USB connectivity - 50.6 minutes half load runtime - 16.6 minutes full load runtime - Dimensions: 8.50" H x 6.70" W x 17.30" D Package Content: - (1) Smart-UPS XL 750VA USB and Serial 120V - (1) CD Software - (1) Smart UPS signaling RS-232 cable - (1) USB cable - (1) User manual

Smart-UPS XL 750VA USB and Serial 120V Replaces the SU700XLNET. Designed for critical applications where long runtimes are essential. Telephone PBX's servers, Order Entry PC's, and Critical data links.
UPS Features:
- Power 750VA/600W
- Input/Output 120V
- Automatic self test
- Automatic voltage regulation
- Building wiring fault indicator
- Hot swap and user replaceable batteries, intelligent battery management and replace battery indicator
- Load meter
- Network-grade line conditioning
- Wide input voltage range
- Interface port DB-9 RS-232
- Built-in SmartSlot
- USB connectivity
- 50.6 minutes half load runtime
- 16.6 minutes full load runtime
- Dimensions: 8.50" H x 6.70" W x 17.30" D
Package Content:
- (1) Smart-UPS XL 750VA USB and Serial 120V
- (1) CD Software
- (1) Smart UPS signaling RS-232 cable
- (1) USB cable
- (1) User manual

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SUA750XL
Product Name APC Smart-UPS XL 750VA USB and Serial 120V
Volt-Amp Rating 0.7500 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10335 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3.15 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - CEM-16 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Uninterruptible Power Supply (UPS) Systems - BB-DR-UPS40-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details