Texas Instruments Datasheets for IC Switching Voltage Regulators

IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21
Product Name Notes
18V Input, 3A/1A/1A Triple Synchronous Step-Down Converter with 200mA/100mA Dual LDOs 32-VQFN -40 to 85
18V Input, 3A/1A/1A Triple Synchronous Step-Down Converter with 350mA/150mA Dual LDOs 32-VQFN -40 to 85
2 Buck Converter with 4.5V to 16V Input Voltage, 2A/3A Output Current 24-HTSSOP -40 to 85
2 Buck Converter with 4.5V to 16V Input Voltage, 2A/3A Output Current 24-VQFN -40 to 85
2 MHz 650mA Step-Down Converter for RF Power Amplifiers in tiny 8-pin WCSP Package 8-DSBGA -40 to 85
2.25MHz, Step-Down Converter w/ Programmable Input Current Limits for USB powered Applications 10-SON -40 to 85
2.25MHz, Step-Down Converter w/ Programmble Input Current Limits for USB powered Applications 10-SON -40 to 85
2.5V to 12V input voltage, 93% Efficient, 2.25A Switch Current Limit, Buck-Boost Converter 10-WSON -40 to 85
2.7V to 6.5V Input Voltage, 3A/2A/2A Output Current Synchronous Buck Converters 32-VQFN -40 to 85
2MHz 650mA Step-Down Converter for RF Power Amplifiers with Built in Clock Dittering Circuit and Tin 8-DSBGA -40 to 85
360-nA Iq Step-Down Converter with integrated load switch and 4-pin Voltage Select 12-WSON -40 to 85
360nA Iq Step-Down Converter w/Integrated load Switch & 4-pin Voltage Select 12-WSON -40 to 85
3A, 4.5V to 18V, Precision Adjustable Current Limited Power Distribution Switch 16-VQFN -40 to 125
4.0V-18V Vin, 3A/2A/2A Triple Synchronous Buck Converter with I2C Controlled Dynamic Voltage Scaling 32-VQFN -40 to 125
4.5 to 18V Input Flexible Power Management IC With PMBus/I2C Interface 48-VQFN -40 to 85
4.5 V to 18 V Input Voltage, 3.5A/2.5A, Synchronous Dual Buck Converter w/ Power Distribution Switch 24-VQFN -40 to 85
4.5 V to 18 V Input Voltage, 3.5A/2.5A, Synchronous Dual Buck Converter w/ Power Distribution Switch 24-VQFN
4.5-V to 18-V Input, Dual (6-A and 3.5-A) Synchronous Step-Down Converter with I2C Control 32-HTSSOP -40 to 125
4.5-V to 18-V Input, Dual (6-A and 3.5-A) Synchronous Step-Down Converter with I2C Control 36-VQFN -40 to 125
4.5-V to 18-V Input, Dual 5-A Synchronous Step-Down Converter 32-HTSSOP -40 to 125
4.5-V to 18-V Input, Dual 5-A Synchronous Step-Down Converter 32-HTSSOP
4.5-V to 18-V Input, Dual 5-A Synchronous Step-Down Converter 36-VQFN -40 to 125
4.5-V to 18-V Input, Dual 5-A Synchronous Step-Down Converter with I2C Controller 32-HTSSOP -40 to 125
4.5-V to 18-V Input, Dual 5-A Synchronous Step-Down Converter with I2C Controller 36-VQFN -40 to 125
4.5-V to 18-V Input, Dual 5-A Synchronous Step-Down Converter with I2C Controller 36-VQFN
4.5-V to 18-V Input, High Current, Synchronous Step Down, Three Buck Switchers with Integrated FET 40-VQFN -40 to 125
4.5V to 16V INPUT with 2 BUCK CONVERTER and 1x USB switch 28-VQFN -40 to 85
4.5V to 16V INPUT with 2 Buck Converters and Integrated FETS 28-VQFN -40 to 85
4.5v to 16v Input, High Current, Synchronous Step Down 40-VQFN -40 to 85
4.5v to 16v Input, High Current, Synchronous Step Down 40-VQFN
4.5V to 18V Input Voltage, 3A/2A/2A Output Current Step-Down Converter with I2C controlled DVS. 32-VQFN -40 to 85
4.5V to 18V Input Voltage, 3A/2A/2A Output Current Step-Down Converter with I2C controlled DVS. 32-VQFN
4.5V to 18V Input Voltage, 3A/2A/2A Output Current Triple Synchronous 32-VQFN -40 to 85
4.5V to 18V Input Voltage, 3A/2A/2A Output Current Triple Synchronous Buck Converter 32-VQFN -40 to 85
4.5V to 18V Input, 3.5A/3.5A Dual Synchronous Step-down Converter with I2C Controlled VID 32-HTSSOP -40 to 125
4.5V to 18V Input, 3.5A/3.5A Dual Synchronous Step-down Converter with I2C Controlled VID 36-VQFN -40 to 125
4A switch Single-Inductor Buck-Boost Converter in WCSP 20-DSBGA -40 to 85
600-mA, 4-MHz, 2.2-Vout High-Efficiency Step-Down Converter in Chip Scale Packaging 6-DSBGA -40 to 85
800-mA, 3-MHz High-Efficiency Step-Down Converter, TPS6269x 6-DSBGA -40 to 85
800-mA, 3-MHz High-Efficiency Step-Down Converter. 3.0V fixed Output voltage. 6-DSBGA -40 to 85
96% Buck-Boost Converter with 1.7A Current Switches, 3.3V fixed Output voltage in 3x3 QFN 10-VSON -40 to 85
96% Buck-Boost Converter with 1.7A Current Switches, 5V fixed Output voltage in 3x3 QFN 10-VSON -40 to 85
96% Buck-Boost Converter with 1.8A Current Switches in 3x3 QFN 10-VSON -40 to 85
Adjustable Inverting DC/DC Converter 8-PDIP
Adjustable Inverting DC/DC Converter 8-SOIC
Adjustable, -15V Output Inverting DC/DC Converter in 3x3 QFN 10-VSON -40 to 85
Adjustable, up to 3A, 95% Efficient Step-Down Controller, 20uA, SOT-23 6-SOT-23 -40 to 85
Automotive Catalog 96% Buck-Boost Converter with 1.8A Current Switches in 3x3 QFN 10-VSON -40 to 85
Dual Power Distribution Switch and Monolithic Synchronous Buck Regulator 24-VQFN -40 to 85
Dual Power Distribution Switches and 28V Input, 6A Step-Down DC-DC Converter 28-VQFN -40 to 85
Dual Power Distribution Switches with 4A Buck Regulator 24-VQFN -40 to 125
Fixed 12-V 120-MA Boost-Converter Supply 8-PDIP -40 to 85
Fixed 12-V 120-MA Boost-Converter Supply 8-SOIC -40 to 85
Fixed Negative 5-V 200-MA Inverting DC/DC Converter 8-PDIP -40 to 85
Fixed Negative 5-V 200-MA Inverting DC/DC Converter 8-SOIC -40 to 85
High Efficiency 1.5A Single Inductor Buck-Boost Converter 20-DSBGA -40 to 85
High Efficiency Nanopower Buck Converter with 50mA Load Capability | Step-Down 14-VQFN -40 to 85
High Efficiency Single Inductor Buck-Boost Converter with 4A Switch 14-VSON -40 to 85
High Efficient Single Inductor Buck-Boost Converter with 1-A Switches 10-SON -40 to 85
High Efficient Single Inductor Buck-Boost Converter with 1-A Switches 8-DSBGA -40 to 85
High Efficient Single Inductor Buck-Boost Converter with 2-A Switches 20-DSBGA -40 to 85
HIGH INPUT VOLTAGE BUCK-BOOST CONVERTER WITH 2-A SWITCH CURRENT 10-WSON -55 to 125
PMU with 3 DC/DC Converters and Charge & Pump, up to 18Vin 40-VQFN -40 to 125
PMU with 3 DC/DC Converters, up to 18Vin 40-VQFN -40 to 125
Programmable Output Voltage Ultra-Low Power Buck Converter with up to 200 mA Output Current 14-VQFN -20 to 85
Step Down Converter with Bypass Mode for Ultra Low Power Wireless Applications 6-SON -40 to 85
Three DC-DC Converters with Integrated FET with 4.5V to 16V Input 40-VQFN -40 to 85
Tiny Single Inductor Buck Boost Converter 12-DSBGA -40 to 85
Triple Buck Converters with One High Power Switch 40-VQFN -40 to 125
Triple Buck Converters with Two High Power Switch 40-VQFN -40 to 125

<< Prev Next >>