The TPS63030 is a high-efficiency single inductor buck-boost converter designed for battery-powered applications, offering output currents up to 800 mA in step-down mode and 500 mA in boost mode. It operates with an input voltage range of 1.8 V to 5.5 V and supports fixed or adjustable output voltages from 1.2 V to 5.5 V. The device features automatic mode transition, power-save mode for improved efficiency at light loads, and a quiescent current below 50 μA. It is housed in a 10-pin VSON package measuring 2.5 mm × 2.5 mm with an exposed thermal pad connected to PGND. The part operates over a temperature range of -40°C to 125°C and includes overtemperature protection and load disconnect during shutdown.
High Efficient Single Inductor Buck-Boost Converter with 1-A Switches 10-SON -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS63030DSKRG4 |
| Product Name | TPS63030 High Efficient Single Inductor Buck-Boost Converter with 1-A Switches |
| Configuration / Function | Buck-Boost |
| Package Type | Other; SON |
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency,Load Disconnect |
| Output Voltage | 1.2 to 5.5 volts |