The TPS6735 is a fixed negative 5-V 200-mA inverting dc/dc converter with a 160-kHz current-mode PWM controller, available in 8-pin SOIC and PDIP packages, operating over a free-air temperature range of -40°C to 85°C with an input voltage range of 4 V to 6.2 V and a typical no-load supply current of 1.9 mA reduced to 1 µA when enabled low.
Fixed Negative 5-V 200-MA Inverting DC/DC Converter 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 055788-TPS6735IDG4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 160kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 6.2V
Nominal Output Voltage (Min/Fixed): -5V
Minimum Input Voltage: 4V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Buck Switching Regulator IC Negative Fixed -5V 1 Output 200mA 8-SOIC (0.154", 3.90mm Width)
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS6735IDG4 | 055788-TPS6735IDG4 | TPS6735IDG4 |
| Product Name | TPS6735 Fixed Negative 5-V 200-MA Inverting DC/DC Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS6735IDG4 | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck | |
| Package Type | Other; PDIP,SOIC | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |
| Output Voltage | -5 volts | 5 volts | -5 to ? volts |
| VIN | 4 to 6.2 volts | 6.2 volts | 4 to 6.2 volts |