Power Management IC (PMIC) with 3 Charge Pumps and 1 LDO for USB-OTG in Chip Scale Package 25-DSBGA -40 to 85 Product overview: TPS65030YZKT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS65030YZKT can be used for catalog matching and distributor lookup.
PMIC - Voltage Regulators - Linear + Switching 4 Output Charge Pump (3), Linear (LDO) (1) 1MHz 25-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1317549-TPS65030YZKT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear + Switching
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Topology: Charge Pump (3), Linear (LDO) (1)
Frequency - Switching: 1MHz
Number of Outputs: 4
Voltage/Current - Output 1: 5V, 100mA
Voltage/Current - Output 2: 1.5V, 200mA
Voltage/Current - Output 3: 3.3V, 22mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Voltage - Supply: 3V ~ 5V
Supplier Device Package: 25-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 25-UFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -TPS65030YZKT-NDR,TE
Base Product Number: TPS650
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
PMIC - Voltage Regulators - Linear Switching 4 Output Charge Pump (3), Linear (LDO) (1) 1MHz 25-DSBGA
IC REG QUAD CHRPMP/LNR 25DSBGA
IC REG QUAD CHRPMP/LNR 25DSBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 776-TPS65030YZKT | 296-19560-2-ND | 1317549-TPS65030YZKT | TPS65030YZKT | TPS65030YZKT | TPS65030YZKT |
| Product Name | LDO Voltage Regulator IC | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| IQ | 8.50E-5 amps | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Regulator Type | Standard; Low Dropout | Standard | ||||
| Package Type | Other; 25-UFBGA, DSBGA | Other; 25-UFBGA, DSBGA | Other; 25-UFBGA, DSBGA | Other; 25-UFBGA, DSBGA | ||
| Output Voltage | 5 volts |