The TPS64200DBVR is a nonsynchronous step-down controller designed for applications requiring high efficiency from input voltages of 1.8 V to 6.5 V, such as portable electronics powered by single-cell Li-Ion or multi-cell NiMH batteries. It features an adjustable output voltage range from 1.2 V to the input voltage, a minimum on-time of 1.6 µs, and a quiescent current of 20 µA typical. The device operates with up to 95% efficiency and includes internal softstart, overcurrent protection, and a 6-pin SOT-23 package. It functions over a free-air temperature range of -40°C to 85°C and consumes less than 1 µA in shutdown mode.
Adjustable, up to 3A, 95% Efficient Step-Down Controller, 20uA, SOT-23 6-SOT-23 -40 to 85
Buck Regulator Positive or Negative Output Step-Down DC-DC Controller IC SOT-23-6
Buck Regulator Positive or Negative Output Step-Down DC-DC Controller IC SOT-23-6
Buck Regulator Positive or Negative Output Step-Down DC-DC Controller IC SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 034435-TPS64200DBVR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Enable
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Purpose: Step-Down
Supply Voltage - Operating: 1.8 V to 6.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Buck Regulator Positive or Negative Output Step-Down DC-DC Controller IC SOT-23-6
Switching Controllers Adj Hi-Efficient Step-Dwn 20uA SOT-23
IC REG CTRLR BUCK SOT23-6
IC REG CTRLR BUCK SOT23-6
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS64200DBVR | 296-27034-1-ND | 034435-TPS64200DBVR | TPS64200DBVR | TPS64200DBVR | TPS64200DBVR | TPS64200DBVR |
| Product Name | TPS64200 Adjustable, up to 3A, 95% Efficient Step-Down Controller, 20uA, SOT-23 | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS64200DBVR | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification; Enable | Enable | ||||
| Output Voltage | 1.2 to 6.5 volts | ||||||
| IOUT | 3 amps |